location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE32D4015 81.3 cm (32") HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE32D4015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE32D4015NWXXE
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE32D4015 81.3 cm (32") HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - VESA mounting
More>>>
Short summary description Samsung UE32D4015 81.3 cm (32") HD White:
This short summary of the Samsung UE32D4015 81.3 cm (32") HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE32D4015, 81.3 cm (32"), 1366 x 768 pixels, HD, White

Long summary description Samsung UE32D4015 81.3 cm (32") HD White:
This is an auto-generated long summary of Samsung UE32D4015 81.3 cm (32") HD White based on the first three specs of the first five spec groups.

Samsung UE32D4015. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Native aspect ratio: 16:9. Product colour: White

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display resolution *
1366 x 768 pixels
Visible diagonal screen size
81.28 cm
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Ethernet LAN *
No
Design
Product colour *
White
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Child lock
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
Common interface (CI) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Sleep timer
Yes
On/Off timer
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
763.6 mm
Depth (with stand)
222.7 mm
Height (with stand)
529.1 mm
Weight (with stand)
9 kg
Width (without stand)
763.6 mm
Depth (without stand)
29.9 mm
Height (without stand)
463.1 mm
Weight (without stand)
7 kg
Package dimensions (WxDxH)
984 x 120 x 560 mm
Packaging data
Package weight
10.8 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes