location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE27D5000 68.6 cm (27") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE27D5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE27D5000NHXX
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE27D5000 68.6 cm (27") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting
  • - 65 W
More>>>
Short summary description Samsung UE27D5000 68.6 cm (27") Full HD Black:
This short summary of the Samsung UE27D5000 68.6 cm (27") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE27D5000, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE27D5000 68.6 cm (27") Full HD Black:
This is an auto-generated long summary of Samsung UE27D5000 68.6 cm (27") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE27D5000. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
HD type *
Full HD
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound HD
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
0.3 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
645 mm
Depth (with stand)
176.3 mm
Height (with stand)
453.3 mm
Weight (with stand)
5.2 kg
Width (without stand)
645 mm
Depth (without stand)
29.9 mm
Height (without stand)
393.2 mm
Weight (without stand)
4.6 kg
Package dimensions (WxDxH)
815 x 120 x 475 mm
Packaging data
Package weight
6.9 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Power requirements
AC, 220 - 240 V, 50 - 60 Hz