location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED TV SAMSUNG 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE22D5020N
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-C2, DVB-T, DVB-T2
  • - VESA mounting
  • - 22 W
Long product name Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22") :
The long product name of Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Purchasing a TV with the latest LED technology is now definitely affordable.
More>>>
Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22"):
The official description of Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung LED TV Series 5 delivers high picture quality, design and performance at an affordable price. You’ll be amazed by the TV’s incredible quality generated by the combination of features like Clear Motion Rate technology, Samsung’s HyperReal Engine, and Wide Colour Enhancer Plus. Also, you can enjoy other cutting-edge features like Samsung’s Anynet+ technology, ConnectShare™, HDMI ports and SRS Theatre Sound – and all through an environmentally friendly LED TV.

The ultimate home-base of entertainment

Supreme connectivity enables you to enjoy all your digital content and interactions in one place. AllShare lets you connect your TV wirelessly to all your compatible digital devices, unlocking the music, movies and photos stored there. AllShare PC software is also available for download and ensures that your PC content can be searched, streamed and played back on your TV. High Definition Multimedia Interface inputs allow you to directly connect up to four devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.

Wide Colour Enhancer Plus

See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs cannot reproduce.

Connect Share Movie

Tap your digital devices. ConnectShare™ Movie transforms your TV into a home entertainment theatre - simply plug in your USB memory drive or connect your hard disk drive to screen the movies, photos and music stored there.

Clear Motion Rate

Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the "refresh rate" which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. With the new standard in motion measurement and control, you will clearly see the difference.

Digital Noise Filter

Watch crystal-clear analogue programming as if it was being broadcasted digitally with Samsung’s Digital Noise Filter. The filter helps to eliminate some of the digital “noise” that are seen on your screen.



Short summary description Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22"):
This short summary of the Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-C2, DVB-T, DVB-T2

Long summary description Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22"):
This is an auto-generated long summary of Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO 55.9 cm (22") based on the first three specs of the first five spec groups.

Samsung LED TV 22' UE22D5020 FULL HD TDT HD 2 HDMI USB VIDEO. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2

Display
Display diagonal *
55.9 cm (22")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-C2, DVB-T, DVB-T2
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
6 W
Audio system
Dolby Digital Plus/Dolby Pulse, SRS TheatreSound HD
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
VESA mounting *
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
30
Picture-in-Picture
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.13 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
522 mm
Depth (with stand)
144.8 mm
Height (with stand)
377 mm
Weight (with stand)
3.9 kg
Width (without stand)
522 mm
Depth (without stand)
29.9 mm
Height (without stand)
323.1 mm
Weight (without stand)
3.6 kg
Package dimensions (WxDxH)
599 x 125 x 464 mm
Packaging data
Package weight
5.4 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes