location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UD22B video wall display LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UD22B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UD22B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276000299 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:31:34
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UD22B user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UD22B video wall display LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.9 cm (21.6") LED
  • - 960 x 960 pixels 16.78 million colours
  • - 450 cd/m² 4000:1 0.1345 x 0.1345 mm
  • - Silver
  • - VESA mounting 200 x 200,300 x 300 mm
  • - Ethernet LAN
  • - 67 W
Long product name Samsung UD22B video wall display LED :
The long product name of Samsung UD22B video wall display LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", 960 x 960, 450cd/m2, 8 ms, 4000:1, 2 x 15W, VGA, DVI-D, DP, HDMI, CVBS, RJ45, RS232C, VESA 200x200/300x300
More>>>
Samsung UD22B video wall display LED:
The official description of Samsung UD22B video wall display LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Generate customer interest with visually appealing video displays
To capture and maintain customer attention, retailers are relying more on digital displays to generate customer interest
and to differentiate themselves from the competition. The Samsung UD22B square display is designed especially for the retail and venue market. Its square shape and supernarrow bezel create a striking, artistic video wall that draws customer attention.

Decrease Operating Expenses with Samsung Direct LED Backlight Technology
The UD22B features high-efficiency Samsung Direct LED backlight technology. LEDs in the UD22B are behind the
display panel, and the light is emitted from the rear of the panel. The LED backlight unit (BLU) produces clear picture quality with high contrast levels for high-impact images. The UD22B generates less heat by centralizing the heat around the sides of the screen. Less heat generation equates to nominal operating costs because less energy is needed to cool the display.

Increase Display Functionality and Manageability with Powerful Optional Features
The optional Samsung set-back box (SBB) increases display functionality and manageability, enabling you to control your business's brand identity with ease. This powerful feature, which can be simply connected to the UD Series, guarantees high performance and reliability. It also renders the process of personalising messages to your customers more straightforward. The innovative and versatile slide-in module is designed to satisfy changing commercial needs and fit in seamlessly with local demands with minimum effort and cost.

Design a Dramatic Video Wall with the Display’s Distinctive Shape and Slim Bezel
Create a captivating video wall with the UD22B square ratio (1:1) screen. The shape of the display is ideal for interactive
point-of-sale and advertising displays. Super-narrow bezel-to-bezel measurements (5.5 mm or 0.22 in.) provide a near-seamless video wall. Plus, the digital loop out creates a single image across multiple displays (up to 100) without compromising picture quality.

Improve Efficiency by Scheduling and Controlling Content Using a LAN
Use Smart Scheduling to control the video wall content at all times. You can program up to three day and time calendars for when content is to be displayed. Smart Scheduling also includes a holiday management option to schedule your content appropriately. Use the upgraded Multi Display Control solution to control multiple remote monitors through the embedded RS-232 and RJ45 interfaces. The Multi Display Control feature allows you to direct monitors over long and short distances with remote technology. You can also control your content over a LAN or WAN.

Easy Wall Mount Kit
Our wall mount kit has a push and pull design which makes it easy to create video wall arrangements. This allows products to be showcased in an innovative way that generates customer interest. Dismantling the built-in unit from the wall or furniture is as easy as setting it up, saving valuable time for users working across multiple locations.

Short summary description Samsung UD22B video wall display LED:
This short summary of the Samsung UD22B video wall display LED data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UD22B, 54.9 cm (21.6"), LED, 960 x 960 pixels

Long summary description Samsung UD22B video wall display LED:
This is an auto-generated long summary of Samsung UD22B video wall display LED based on the first three specs of the first five spec groups.

Samsung UD22B. Display diagonal: 54.9 cm (21.6"), Display resolution: 960 x 960 pixels, Display technology: LED, Display brightness: 450 cd/m². Product colour: Silver

Display
Display technology *
LED
Display diagonal
54.9 cm (21.6")
Display resolution
960 x 960 pixels
Panel type
SPVA
Aspect ratio
1:1
Active display area (W x H)
387.36 x 387.36 mm
Pixel pitch *
0.1345 x 0.1345 mm
Display brightness *
450 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Colour gamut
72%
Design
VESA mounting
Yes
Panel mounting interface
200 x 200, 300 x 300 mm
Product colour
Silver
Ports & interfaces
HDMI ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity
1
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB port
No
Power
Power consumption (typical) *
67 W
Power consumption (max)
71.5 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
831.8 BTU/h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
393.3 mm
Depth
81.5 mm
Height
393.3 mm
Weight
6.5 kg
Packaging data
Cables included
AC, DVI
Remote control included
Yes
Package width
473 mm
Package depth
187 mm
Package height
473 mm
Package weight
7.7 kg
Country Distributor
United Kingdom 1 distributor(s)