location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65" KS8500K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA65KS8500KXRQ
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:29
The date of the most recent change of this product data-sheet in Icecat.
Samsung UA65KS8500KXRQ user manual (26.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 165.1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 2200
  • - DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
Long product name Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" LED TV, 3840 x 2160px, HDR 1000, 2x20W, HDMI, USB, 225W, AC 220-240V, 50/60Hz, 23.2kg
More>>>
Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A New Level of Brightness
See the sunlight in its full radiant glory, and find the smallest details in the darkest shadows with HDR 1,000. Now you’ll see every scene come to life right in your living room.

Life-like Colour Experience
Experience all shade of richer & life-like colours with Samsung’s Eco-Friendly Quantum Dot technology. SHUD TV shows 64X the colour expression of Samsung’s conventional TVs.

Clear view with low reflection
A nature-inspired Ultra Black technology uses Samsung’s unique Nano-scaled special patterns to reduce light reflection. Enjoy your TV even in a bright living room.

Remaster your non-SUHD content
Samsung's SUHD remastering engine automatically analyses and remasters non-SUHD content, so it can be displayed as close to what's intended by the content creator.

* Remastered picture quality will vary depending on the source resolution.

Feel the Drama of Every Image
Precision Black technology enhances contrast by optimising light emission, making everything you see more vivid and dramatic even with controlling of LED backlights on edge.

Every detail in stunning 4K UHD resolution
Experience vivid detail with 4X the resolution of Full HD TV. Everything you watch will look better thanks to true-to-life colour and brightness.

Go deeper into your content
Auto Depth Enhancer applies various levels of contrast to different area on the screen to give image outstanding depth. Experience immersive viewing on your TV screen.

Surround your senses
The gentle curve on Samsung’s Curved TV helps you be right in the middle of the action, providing a wider field of view and uniformed viewing distance from your vantage point.

Quick and Single Access to all Content Sources
New Smart Hub provides single access point to Live TV, Over The Top (OTT), Games and more. Users can access to their favourite content as soon as they turn on the TV.

*Requires Internet access. May not be available in all languages or areas.

Enhanced contrasts for your viewing experience
UHD Dimming technology provides optimised contrast, colour and sharpness for true-to-life image quality. More intricate than the existing Micro Dimming, it’s a viewing experience like never before.

Easily share your content to TV
Take pictures, videos and music from your mobile and PC to your Smart TV using the Samsung Smart View app. It gives you amazing convergence and easy connectivity, with majority of personal devices .

*Setup requires your TV and mobile device to be on the same network (AP) *Supported feature may vary by OS and devices. *For more information on supported devices, please go to www.samsung.com/smartview

Faster speeds, stronger performance
The powerful Quad Core Processor speeds up your Samsung Smart TV so it reacts to commands and running apps instantly. It also gives you the speed to enjoy multitasking with the Multi-Link Screen.

Accelerate your Smart TV with Tizen
Tizen takes Smart TV performance to another level with faster boot times and quick access to Live TV and all your apps. It even provides support for popular local VOD apps for optimised TV viewing.

Simple and fast wireless connection
The built-in Wireless Lan lets you connect your Smart TV to the internet without the tangle of cables. With the streamlined connections, now you can really enjoy your TV’s outstanding design.

Plug your entertainment into the TV
Using ConnectShare, you can watch a variety of content in one simple step. Just plug your USB or HDD into the TV and enjoy your movies, music, and pictures on the big screen.

*Supported formats include AVI, ASF, MP3, JPEG and others. See manual for full list of formats supported

Create your own entertainment space
Samsung TVs support HDMI inputs, which lets you create a multimedia entertainment centre in your own living room. Connect HDMI straight into your TV to view various contents from multiple devices.

Short summary description Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 65" KS8500K, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung 65" KS8500K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung 65" KS8500K. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2200, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 2200
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Smart modes
Game
Lifestyle apps
Samsung Billing, Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
40 W
Built-in subwoofer
Yes
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Bluetooth profiles
HID
Design
Product colour *
Black
VESA mounting *
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1000
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung Auto Motion Plus
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
Performance
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Power
Power consumption (max)
225 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1441.7 mm
Depth (with stand)
297.1 mm
Height (with stand)
907.7 mm
Weight (with stand)
23.7 kg
Width (without stand)
1441.7 mm
Depth (without stand)
105 mm
Height (without stand)
830.2 mm
Weight (without stand)
23.2 kg
Packaging data
Manual
Yes
Package width
1560 mm
Package depth
190 mm
Package height
942 mm
Package weight
33 kg
Package type
Box
Packaging content
Cables included
AC, Samsung Slim Gender
Remote control included
Yes
Remote control type
TM1680A
E-manual
Yes
Other features
Quantum dot color technology
Yes
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Instant On
Yes