location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UA32C5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA32C5000
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 110 W
Long product name Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black :
The long product name of Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32'' Full HD 1080p, 1920 x 1080, HyperReal Engine, Wide Color Enhancer Plus, 100 Clear Motion Rate
More>>>
Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black:
The official description of Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to perform and look good while doing it, the LED TV Series 5 will change the way you will look at televisions. But don’t let the beautiful exterior fool you. It’s jammed packed with every advanced feature you’ll ever need for your home entertainment needs. The LED TV 5000 has full HD 1,080p resolution, the unique HyperReal Engine feature for crisp detail, Samsung’s Ultra Clear Panel for a clear viewing experience, Mega Contrast and Wide Colour Enhancer Plus for life-like colours.
*Samsung’s ‘LED TV’s’ combine LCD screens with LED edge-lights

All Share keeps you connected
Samsung HDTV takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or mobile device. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?

Connect Share Movie
There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly, play, save or delete. It even works for your music collection. So now anytime is showtime.

Inspired by nature, designed with style.
Samsung continues to be inspired by the beauty found in nature and our latest HDTVs reflect that. Each of our series represent different elements found in nature-Metallic Sensation, Mystic Earth, Stone Black, Rhythmic Lines, and Sierra. And the understated tones change depending on the viewing angle and environment. Skillfully sculpted and ultra-slim, our new Samsung HDTVs are the essence of beauty.

WideColourEnhancer plus
The challenge of any TV screen is to recreate reality through colour and light. We met this challenge with our Wide Colour Enhancer Pro feature. After analysing each pixel, it stretches them to their 3-dimensional limit. What you get is the fullest, most lifelike colours you've ever seen on a TV that is.

HyperReal Engine
The driving force behind the amazing colour and realistic images of Samsung’s new LED TVs is the innovative HyperReal Engine. By optimising performance and image enhancement, the Samsung HyperReal Engine provides the most vibrant and crystal-clear Full HD images.

4 HDMI
All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Full HD 1,080P
Anyone can say they have the clearest picture. But only Full HD 1,080p has twice the detail and twice the resolution of regular HDTV. It delivers dazzlingly, rich colour and vivid details. And even corrects the errors from standard definition content. It's definitely not your father's HD.

Ultra Slim
Just when you thought TVs couldn’t get any slimmer, the Samsung LED TV redefines ultra-slim design. Due to the advancements in plasma technology, the new LED TV is now even thinner than last year, creating an ultra-slim profile you need to see to believe.

Short summary description Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black:
This short summary of the Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UA32C5000, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black:
This is an auto-generated long summary of Samsung UA32C5000 TV 81.3 cm (32") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UA32C5000. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Progressive scan
Yes
Display resolution *
1920 x 1080 pixels
TV tuner
Digital signal format system *
DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
7.5 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Yes
Performance
Teletext function
No
Child lock
No
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
PC Audio in
No
Digital audio optical out
1
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
No
HDMI ports quantity *
4
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
785 mm
Depth (with stand)
240 mm
Height (with stand)
550 mm
Weight (with stand)
11 kg
Width (without stand)
785 mm
Depth (without stand)
30 mm
Height (without stand)
491 mm
Weight (without stand)
8.2 kg
Packaging data
Manual
Yes
Package width
990 mm
Package depth
120 mm
Package height
615 mm
Package weight
13 kg
Packaging content
Remote control included
No
Other features
3D
No
Built-in speaker(s)
Yes
Display
LCD
HDMI
Yes
Backlight
Yes
Headphone connectivity
3.5 mm