Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung TS-H552U DVD Writer Int BULK Ivo 10pk optical disc drive Internal Ivory

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-H552U DVD Writer Int BULK Ivo 10pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-H552U/BSWL
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8767
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung TS-H552U DVD Writer Int BULK Ivo 10pk optical disc drive Internal Ivory:
This short summary of the Samsung TS-H552U DVD Writer Int BULK Ivo 10pk optical disc drive Internal Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung TS-H552U DVD Writer Int BULK Ivo 10pk, Ivory, 2 MB, 7.2 MB/s, 33.3 MB/s, 40x, 32x

Long summary description Samsung TS-H552U DVD Writer Int BULK Ivo 10pk optical disc drive Internal Ivory:
This is an auto-generated long summary of Samsung TS-H552U DVD Writer Int BULK Ivo 10pk optical disc drive Internal Ivory based on the first three specs of the first five spec groups.

Samsung TS-H552U DVD Writer Int BULK Ivo 10pk. Product colour: Ivory. Drive device, buffer size: 2 MB, Read speed: 7.2 MB/s, Burst transfer rate: 33.3 MB/s. CD write speed: 40x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 130 ms, Access time: 110 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Ivory
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Read speed
The speed at which a device can read data.
7.2 MB/s
Burst transfer rate
33.3 MB/s
Writing speed
CD write speed *
40x
CD rewrite speed
32x
DVD write speed
16x
DVD rewrite speed
4x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
Reading speed
DVD read speed
16x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
Media types supported
The types of media which can be used with this product.
DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-Video, DVD-ROM, CD-R/RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 42 x 184 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/2000/ME/XP
Double Layer DVD write speed
4x
Customer service details
X