location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-H492A WRBH 52x32x52x 16xDVD EIDE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-H492A/WRBH show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal :
The long product name of Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-H492A WRBH 52x32x52x 16xDVD EIDE
More>>>
Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal:
The official description of Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining CD-RW drive and DVD-ROM drive into one mechanism
Supports Ultra DMA Mode 2
Adopting Superlink (Buffer Under Run Proof Technology)
Compatibility with Mt.Rainier

Short summary description Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal:
This short summary of the Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE, 2 MB, 52x, 32x, 52x, 120 ms, 750 g

Long summary description Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal:
This is an auto-generated long summary of Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung TS-H492A WRBH 52x32x52x 16xDVD EIDE. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 120 ms. Weight: 750 g

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
CD write speed *
52x
CD rewrite speed
32x
Reading speed
CD read speed *
52x
Access time
Access time
120 ms
Weight & dimensions
Weight
750 g
Other features
Media types supported
DVD-RAM, DVD-R/RW, DVD-ROM, DVD-Viedo, CD-R/RW, CD-ROM/XA, CD-ROM, Video-CD, CD-I, Photo CD, CD-DA, CD-Extra,CD-TEXT
Dimensions (WxDxH)
148.2 x 184 x 42 mm
Country Distributor
United Kingdom 1 distributor(s)