Samsung logo

Samsung SGH-E250 Black 80.9 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20081
Info modified on:
26 Feb 2024, 15:21:20
Short summary description Samsung SGH-E250 Black 80.9 g:

Samsung SGH-E250 Black, 128 x 160 pixels, Bluetooth, 750 mAh, Black

Long summary description Samsung SGH-E250 Black 80.9 g:

Samsung SGH-E250 Black. Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 80.9 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.