Samsung logo

Samsung SW-252 52x32x52 EIDE int Nero Bulk 1pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22610
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SW-252 52x32x52 EIDE int Nero Bulk 1pk optical disc drive Internal:

Samsung SW-252 52x32x52 EIDE int Nero Bulk 1pk, 2 MB, 52x, 32x, 52x, 100 ms, 750 g

Long summary description Samsung SW-252 52x32x52 EIDE int Nero Bulk 1pk optical disc drive Internal:

Samsung SW-252 52x32x52 EIDE int Nero Bulk 1pk. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.