Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Housing & mount
- - Outdoor
- - Housing material: Aluminium
Long product name Samsung STB-400 security camera accessory Housing & mount
:
STB-400 - Indoor/Outdoor Housing Bracket
The long product name of Samsung STB-400 security camera accessory Housing & mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
STB-400 - Indoor/Outdoor Housing Bracket
More>>>
Samsung STB-400 security camera accessory Housing & mount:
The official description of Samsung STB-400 security camera accessory Housing & mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The STB-400 is a wall mount adapter for use with the STH series housing. This adapter is made of aluminum and is available in ivory.
Short summary description Samsung STB-400 security camera accessory Housing & mount:
This short summary of the Samsung STB-400 security camera accessory Housing & mount data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung STB-400, Housing & mount, Outdoor, White, Aluminium
Long summary description Samsung STB-400 security camera accessory Housing & mount:
This is an auto-generated long summary of Samsung STB-400 security camera accessory Housing & mount based on the first three specs of the first five spec groups.
Samsung STB-400. Type: Housing & mount, Placement supported: Outdoor, Product colour: White