location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SRD-870DC 1TB digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRD-870DC 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRD-870DC 1TB show
Show alternative article codes used in the online market place
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SRD-870DC 1TB digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 8 channels
  • - HDD interface: Serial ATA
  • - Power requirements: 100 - 240V AC ±10%, 50/60Hz
  • - Black
Long product name Samsung SRD-870DC 1TB digital video recorder (DVR) Black :
The long product name of Samsung SRD-870DC 1TB digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8chl DVR, H.264, 200fps, DVD RW, VGA, HDMI, 3x USB 2.0, RJ-45 (10/100/1000 Base-T), 2x E-SATA, HDD 1TB, RS485/232, 55W, 7.5 kg, Black
More>>>
Samsung SRD-870DC 1TB digital video recorder (DVR) Black:
The official description of Samsung SRD-870DC 1TB digital video recorder (DVR) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 8ch 4CIF real-time DVR
- Video (H.264) / Audio (ADPCM)
- Up to 240 (NTSC) / 200 (PAL)ips recording rate
- Up to 8ch audio inputs and 1ch audio outputs
- Combined BNC and VGA/HDMI video output for main display
- SRD-870 : Max. 6 internal HDD (HDD x 6)
- SRD-870D : Max. 5 internal HDD (HDD x 5)
- HDD & DVD SATA interface, DDNS
- Built-in web viewer, DVD-RW (SRD-870D)
- PTZ control via Coaxial cable (SRD-870DC)

Short summary description Samsung SRD-870DC 1TB digital video recorder (DVR) Black:
This short summary of the Samsung SRD-870DC 1TB digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SRD-870DC 1TB, Black, H.264, 8 channels, 6 h, NTSC, PAL, Embedded LINUX

Long summary description Samsung SRD-870DC 1TB digital video recorder (DVR) Black:
This is an auto-generated long summary of Samsung SRD-870DC 1TB digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Samsung SRD-870DC 1TB. Product colour: Black, Video compression formats: H.264, Channels quantity: 8 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. HDD interface: Serial ATA, HDD capacity: 1 TB. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 55 W

Performance
Video compression formats
H.264
Channels quantity
8 channels
Product colour *
Black
Maximum recording time
6 h
Analog signal format system
NTSC, PAL
Operating system installed
Embedded LINUX
Ports & interfaces
HDMI ports quantity
1
VGA (D-Sub) output ports
1
Audio input
8
Audio output
1
USB 2.0 ports quantity
3
RS-485 ports
1
eSATA ports quantity
2
RS-232 ports
1
Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN (RJ-45) ports
1
Supported network protocols
TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP
Hard drive
Number of HDDs supported
5
HDD interface
Serial ATA
HDD capacity
1 TB
Optical drive
Optical drive included
Yes
Optical drive type
DVD-RW
Power
Power requirements
100 - 240V AC ±10%, 50/60Hz
Power consumption (typical)
55 W
Weight & dimensions
Dimensions (WxDxH)
440 x 430 x 88 mm
Weight
7.5 kg
Display
Display resolution
1280 x 1024 pixels
Display frame rate
200 fps
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Country Distributor
United Kingdom 1 distributor(s)