Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SRD-870D 1TB digital video recorder (DVR) Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRD-870D 1TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRD-870D 1TB
Category
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4051
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 23 Aug 2018 03:25:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SRD-870D 1TB digital video recorder (DVR) Black :
The short editorial description of Samsung SRD-870D 1TB digital video recorder (DVR) Black

8chl DVR, H.264, 200fps, DVD RW, VGA, HDMI, 3x USB 2.0, RJ-45 (10/100/1000 Base-T), 2x E-SATA, HDD 1TB, RS485/232, 55W, 7.5 kg, Black
More>>>
Samsung SRD-870D 1TB digital video recorder (DVR) Black:
The official marketing text of Samsung SRD-870D 1TB digital video recorder (DVR) Black as supplied by the manufacturer

- 8ch 4CIF real-time DVR
- Video (H.264) / Audio (ADPCM)
- Up to 240 (NTSC) / 200 (PAL)ips recording rate
- Up to 8ch audio inputs and 1ch audio outputs
- Combined BNC and VGA/HDMI video output for main display
- SRD-870 : Max. 6 internal HDD (HDD x 6)
- SRD-870D : Max. 5 internal HDD (HDD x 5)
- HDD & DVD SATA interface, DDNS
- Built-in web viewer, DVD-RW (SRD-870D)
- PTZ control via Coaxial cable (SRD-870DC)

Short summary description Samsung SRD-870D 1TB digital video recorder (DVR) Black:
This short summary of the Samsung SRD-870D 1TB digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SRD-870D 1TB, Black, H.264, 8 channels, 6 h, Embedded Linux, RoHS

Long summary description Samsung SRD-870D 1TB digital video recorder (DVR) Black:
This is an auto-generated long summary of Samsung SRD-870D 1TB digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Samsung SRD-870D 1TB. Product colour: Black, Video compression formats: H.264, Channels quantity: 8 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. HDD interface: Serial ATA, HDD capacity: 1000 GB. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 55 W

Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Video compression formats
H.264
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
8 channels
Maximum recording time
The longest time that can be recorded by the device.
6 h
Operating system installed
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Embedded Linux
Certification
RoHS
Ports & interfaces
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) output ports
1
Audio input
The type of audio input that the device requires, and the connection needed.
8
Audio output
The type of audio output that the device produces, and the connector(s).
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
RS-485 ports
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP
Hard drive
Number of HDDs supported
The total number of hard drives that can be used in/with this product.
5
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Optical drive
Optical drive included
The device has an optical drive e.g. CD player/writer, DVD player/writer.
Yes
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Power
Power requirements
100 - 240V AC ±10%, 50/60Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 430 x 88 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Display
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display frame rate
200 fps
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Customer service details
X