location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SRD-470D digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRD-470D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRD-470D
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SRD-470D digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 8 channels
  • - Power requirements: 100 - 240V AC ±10%, 50/60Hz
  • - Black
Long product name Samsung SRD-470D digital video recorder (DVR) Black :
The long product name of Samsung SRD-470D digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4CH 4CIF H.264 Real-time Digital, 120fps, VGA, RJ-45 (10/100/1000 Base-T), RS-232/RS-485, 2x USB 2.0, 36W, 3 kg
More>>>
Samsung SRD-470D digital video recorder (DVR) Black:
The official description of Samsung SRD-470D digital video recorder (DVR) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SRD-470D is a high performance 4 channel recording solution with embedded Linux and H.264 codec technology. This DVR records up to 120/100 (NTSC/PAL) fps at 4CIF resolution. The SRD-470D comes equipped with a built-in DVD drive and 1 internal hard drive.

Short summary description Samsung SRD-470D digital video recorder (DVR) Black:
This short summary of the Samsung SRD-470D digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SRD-470D, Black, AVI, H.264, 8 channels, NTSC, PAL, Embedded LINUX, Gigabit Ethernet

Long summary description Samsung SRD-470D digital video recorder (DVR) Black:
This is an auto-generated long summary of Samsung SRD-470D digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Samsung SRD-470D. Product colour: Black, Video compression formats: AVI, H.264, Channels quantity: 8 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 36 W. Dimensions (WxDxH): 215 x 352 x 88 mm, Weight: 3 kg

Performance
Video compression formats
AVI, H.264
Channels quantity
8 channels
Product colour *
Black
Analog signal format system
NTSC, PAL
Operating system installed
Embedded LINUX
Ports & interfaces
BNC input ports
1
VGA (D-Sub) output ports
1
USB 2.0 ports quantity
2
RS-485 ports
1
RS-232 ports
1
Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN (RJ-45) ports
1
Supported network protocols
TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP
Optical drive
Optical drive included
Yes
Optical drive type
DVD-RW
Power
Power requirements
100 - 240V AC ±10%, 50/60Hz
Power consumption (typical)
36 W
Weight & dimensions
Dimensions (WxDxH)
215 x 352 x 88 mm
Weight
3 kg
Display
Display resolution
704 x 576 pixels
Display frame rate
120 fps
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%