location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SPH-110C video line amplifier Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPH-110C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPH-110C show
Show alternative article codes used in the online market place
Category:
Device which strengths a video signal. Used in homes where there are several devices (TVs etc.) using the video signal.
Video Line Amplifiers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SPH-110C video line amplifier Grey :
The long product name of Samsung SPH-110C video line amplifier Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Сoaxial Сable, Full HD 1080p (1920 x 1080), 12V
More>>>
Samsung SPH-110C video line amplifier Grey:
The official description of Samsung SPH-110C video line amplifier Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Input HD-SDI (BNC) 1 Channel (SMPTE 292M) Resolution 1080p (1920 x 1080) / 720p (1280 x 720), 1 channel HDMI output (SMPTE 292M) Resolution 1080p (50/60 Hz), 720p (50/60 Hz) Switching the 4 switches for functions LED power indicator (red), LED (green) GENERAL power consumption 12 V DC. CURRENT, 4 W Operating temperature +0 ° C - +50 ° C (+32 ° F - +122 ° F) Operating humidity 0 - 80% (relative humidity) Dimensions (WxHxD) 64,3 x 111,7 x 26,0 mm (2,53 x 4,40 x 1,02 inch) Weight Weight 18 g (0.04 lb)

Until now, higher resolutions have been synonymous with IP network based systems which not only require specialist knowledge in setting up but also major investment into Ethernet cabling, switches, hubs and servers. However, with the introduction of HD-SDI it is now possible to transmit and record Full HD (1080p) images over your existing analogue infrastructure allowing you to take advantage of all the advantages of high resolution without any hassle.

HD-SDI (High Definition Serial Digital Interface), is the standard used in the broadcast industry to transmit high definition images digitally over an analogue infrastructure. It provides transmission of uncompressed and non-packetized digital video signals which results in zero loss of image data and zero latency when viewing.

Short summary description Samsung SPH-110C video line amplifier Grey:
This short summary of the Samsung SPH-110C video line amplifier Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SPH-110C, 64.3 mm, 111.7 mm, 26 mm

Long summary description Samsung SPH-110C video line amplifier Grey:
This is an auto-generated long summary of Samsung SPH-110C video line amplifier Grey based on the first three specs of the first five spec groups.

Samsung SPH-110C. Width: 64.3 mm, Depth: 111.7 mm, Height: 26 mm

Technical details
Maximum video resolution
1920 x 1080 pixels
Product colour
Grey
Weight & dimensions
Width
64.3 mm
Depth
111.7 mm
Height
26 mm
Country Distributor
United Kingdom 1 distributor(s)