location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNZ-5200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNZ-5200P
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 1.3 MP 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Night vision IR
  • - Optical zoom: 50x Digital zoom: 16x
  • - Ceiling/wall
  • - Grey
  • - 540 g
Long product name Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall :
The long product name of Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" 1.3M PS CMOS, Zoom 20x, F2.9, RS-485, RJ-45 (10/100BASE-T), SD/SDHC, PoE, 540g
More>>>
Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:
The official description of Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNZ-5200 is a high performance 1.3 megapixel zoom camera and provides 20x optical zoom in HD images.

This fully ONVIF compliant camera feature multiple displaying resolution from CIF (320 x 240) through to 16:9 format 720p High Definition and up to full 1.3 megapixel (1280 x 1024) and provides simultaneous transmission, which allows the optimal streaming to your viewing or recording device for simultaneous viewing/recording with data transmission.

Now users can monitor a scene far away from the camera in more detail, at higher quality of image.

Short summary description Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:
This short summary of the Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNZ-5200, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Grey, Metal

Long summary description Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:
This is an auto-generated long summary of Samsung SNZ-5200 IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Samsung SNZ-5200. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Grey, Housing material: Metal. Minimum illumination: 0.001 lx, Lens viewing angle, horizontal: 56.56°, Lens viewing angle, vertical: 43.32°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 50x, Digital zoom: 16x, Focal length range: 4.45 - 89 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Mounting type *
Ceiling/wall
Product colour *
Grey
Housing material
Metal
Camera
Minimum illumination
0.001 lx
Lens viewing angle, horizontal
56.56°
Lens viewing angle, vertical
43.32°
White balance
Manual
Camera shutter speed
1/30 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Optical zoom
50x
Digital zoom
16x
Focal length range
4.45 - 89 mm
Night vision
Night vision *
Yes
LED type
IR
Video
Maximum resolution *
1280 x 1024 pixels
Total megapixels *
1.3 MP
Video formats supported
H.264, MPEG, MPEG4
Supported graphics resolutions
320 x 240, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
720p
Analog signal format system
PAL
Audio
Audio system
2-way
Signal-to-Noise Ratio (SNR)
52 dB
Network
Ethernet LAN *
Yes
Network
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-485 ports
1
Composite video out
1
DC-in jack
Yes
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption (typical)
7.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
-20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
72 mm
Depth
136 mm
Height
60 mm
Weight
540 g
Sustainability
Compliance certificates
RoHS
Packaging content
Manual
Yes
User guide
Yes
Other features
Compliance industry standards
IEEE 802.1x, 802.3af
F-number (relative aperture)
2.9