location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNV-7080R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNV-7080RP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 2048 x 1536 pixels
  • - Wired Ethernet LAN
  • - Night vision 25 m IR
  • - Optical zoom: 2.8x Digital zoom: 16x
  • - Dome Wall
  • - IP66
  • - Grey
  • - 1.4 kg
Long product name Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall :
The long product name of Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8" 3M PS CMOS, 16:9 Full HD (1080p), Zoom 2.8x, F1.2, IR LED (15ea), RJ-45 (10/100BASE-T), SD/SDHC, IP66, 9W, 1.4 kg
More>>>
Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
The official description of Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNV-7080R is a newly released ONVIF complaint vandal-resistant dome camera from Samsung’s 3 Megapixel camera range. It utilizes Samsung’s WiseNet2 DSP chipset which has been specifically designed to provide users with maximum benefit from the latest megapixel camera technology.

The IP66 rated SNV-7080R can work effectively in more demanding environments that are prone to severe or varying weather conditions as well as tampering or physical attack. In addition, thanks to its built-in 15 IR LEDs, the SNV-7080R has the ability to capture clear images of objects which are up to 25m from the camera, even when the area is in total darkness.

Capable of displaying multiple resolutions from CIF (320 x 240) through to 16:9 format 1080p full HD and up to full 3 megapixel (2048 x 1536), these resolutions have the ability to be transmitted simultaneously, allowing the most relevant stream to be transmitted to your viewing or recording device.

Short summary description Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
This short summary of the Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNV-7080R, IP security camera, Indoor & outdoor, Wired, Wall, Grey, Dome

Long summary description Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
This is an auto-generated long summary of Samsung SNV-7080R Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Wall based on the first three specs of the first five spec groups.

Samsung SNV-7080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 74.6°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 2.8x, Digital zoom: 16x, Focal length range: 3 - 8.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Dome
Mounting type *
Wall
Product colour *
Grey
Housing material
Aluminium
International Protection (IP) code
IP66
Camera
Angle of rotation
355°
Lens viewing angle, horizontal
100°
Lens viewing angle, vertical
74.6°
Tilt angle range
0 - 90°
Pan range
0 - 355°
White balance
Manual
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Optical zoom
2.8x
Digital zoom
16x
Focal length range
3 - 8.5 mm
Night vision
Night vision *
Yes
Night vision distance
25 m
LED type
IR
Number of illumination LEDs
15
Video
Maximum resolution *
2048 x 1536 pixels
Video formats supported
H.264, MPEG
Supported graphics resolutions
320 x 240, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080p
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE, FTP, SMTP, ICMP IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-485 ports
1
Composite video out
1
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
Power consumption
800 mA
Power consumption (typical)
13 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Height
134.5 mm
Diameter
16 cm
Weight
1.4 kg
Packaging content
Manual
Yes
User guide
Yes
Bundled software
NET-i viewer
Other features
Power requirements
12V DC, 24V AC, PoE (IEEE802.3af)
Compliance industry standards
IEEE 802.1x, 802.3af
F-number (relative aperture)
1.2
Number of simultaneous users
10 user(s)