location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNV-5080R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNV-5080RP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 3.1 MP 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Night vision 15 m IR
  • - Optical zoom: 2.8x
  • - Dome Ceiling
  • - IP66
  • - Ivory
  • - 1.4 kg
Long product name Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling :
The long product name of Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" 1.3M PS CMOS, Zoom 2.8x, F1.2, IR LED 15ea, 50dB, RJ-45 (10/100BASE-T), SD/SDHC, IP66, 13W, 1.4 kg, Ivory
More>>>
Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling:
The official description of Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNV-5080R is a high performance vandal resistant dome camera featuring built-in IR LEDs making it suitable for use in the most demanding applications. With H.264 compression and HD megapixel output (720p) it is capable of illuminating subjects up to 15m from the camera in order to provide bandwidthfriendly, high resolution images both during the day and at night. Encased in a tough vandal resistant housing and weatherproof to IP66, the SNV-5080R is suitable for installation both indoors and outdoors and built to last.

Short summary description Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling:
This short summary of the Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNV-5080R, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling:
This is an auto-generated long summary of Samsung SNV-5080R Dome IP security camera Indoor & outdoor 1280 x 1024 pixels Ceiling based on the first three specs of the first five spec groups.

Samsung SNV-5080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 94°, Lens viewing angle, vertical: 32.9°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 2.8x, Focal length range: 3 - 8.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Ivory
Housing material
Aluminium
International Protection (IP) code
IP66
Camera
Angle of rotation
355°
Lens viewing angle, horizontal
94°
Lens viewing angle, vertical
32.9°
Tilt angle range
0 - 90°
Pan range
0 - 355°
White balance
Manual
Camera shutter speed
1/30 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Optical zoom
2.8x
Focal length range
3 - 8.5 mm
Night vision
Night vision *
Yes
Night vision distance
15 m
LED type
IR
Number of illumination LEDs
15
Video
Maximum resolution *
1280 x 1024 pixels
Total megapixels *
3.1 MP
Video formats supported
H.264, MPEG, MPEG4
Supported graphics resolutions
320 x 240, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
720p
Frame rate
30 fps
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE, FTP, SMTP, ICMP, IGMP, SNMPv1 / v2c / v3 (MIB-2), ARP, DNS, DDNS, ONVIF
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-485 ports
1
Composite video out
1
Microphone in
Yes
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
Power consumption
800 mA
Power consumption (typical)
11 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Height
134.5 mm
Diameter
16 cm
Weight
1.4 kg
Packaging content
Manual
Yes
User guide
Yes
Bundled software
NET-i viewer
Other features
Power requirements
12V DC, 24V AC, PoE (IEEE802.3af)
I/O ports
Line in, Line out
Compliance industry standards
IEEE 802.1x, 802.3af
F-number (relative aperture)
1.2
Number of simultaneous users
10 user(s)