Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNP-3371P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNP-3371P
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5672
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 12 Jun 2018 10:19:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels :
The short editorial description of Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels

SNP-3371P, H.264/MPEG-4/MJPEG, WDR, IR, SD/SDHC, Progressive Scan
More>>>
Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels:
The official marketing text of Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels as supplied by the manufacturer

- 25ips 4-CIF resolution
- 37X optical zoom (3.5~129.5mm)
- Integrated IR-cut filter
- Multi streaming H.264, MPEG4 and MJPEG
- Day & night
- H.264, MPEG-4 & MJPEG multiple codec
- Progressive Scan
- Wide Dynamic Range (WDR)
- Built-in SD/SDHC memory card slot

Short summary description Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels:
This short summary of the Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNP-3371P, IP security camera, indoor & outdoor, Wired, Dome, Ceiling, White

Long summary description Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels:
This is an auto-generated long summary of Samsung SNP-3371P security camera IP security camera indoor & outdoor Dome Ceiling 795 x 596 pixels based on the first three specs of the first five spec groups.

Samsung SNP-3371P. Type: IP security camera, Placement supported: indoor & outdoor, Connectivity technology: Wired. Form factor: Dome, Mounting type: Ceiling, Product colour: White. Minimum illumination: 0.07 lx, Viewing angle, horizontal: 55.5°, Viewing angle, vertical: 42.5°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 37x, Digital zoom: 16x, Focal length range (f-f): 3.5 - 129.5 mm

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Design
Form factor *
The shape or design of the product.
Dome
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling
Product colour *
The colour e.g. red, blue, green, black, white.
White
Housing material
What the casing of the product is made of.
Plastic
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.07 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
55.5°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
42.5°
Tilt angle range
-5 - 185°
Tilt speed
500 °/sec
Pan range
0 - 360°
Pan speed
500 °/sec
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/12000 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
37x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
16x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.5 - 129.5 mm
Normal focusing range
1.5 m
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
LED type
IR
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
795 x 596 pixels
Video formats supported
The type of video formats that can be used by this device.
H.264,M-JPEG,MPEG4
Video
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
320 x 240,640 x 480 (VGA)
Frame rate
25 fps
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
52 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPOE, FTP, SMTP, ICMP, IGMP, SNMPV1/ V2C/V3(MIB-2), ARP, DNS, DDNS, ONVIF
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
RS-422 ports
1
RS-485 ports
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45
Security
IP address filtering
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
HTTPS
HTTPS encryption
Yes
Power
Power source type *
What the power source is.
PoE
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
DC output voltage
+12V
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
243.4 mm
Depth
The distance from the front to the back of something.
243.4 mm
Height
The measurement of the product from head to foot or from base to top.
155 mm
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
24.3 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Packaging content
Manual
Yes
Country Distributor
Danmark 1 distributor(s)
Customer service details