location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNO-7080R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNO-7080RP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 3 MP 2048 x 1536 pixels
  • - Wired Ethernet LAN
  • - Night vision IR
  • - Optical zoom: 2.8x
  • - Bullet Wall
  • - IP66
  • - Grey
  • - 1.8 kg
Long product name Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall :
The long product name of Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8" 3MP CMOS (2048 x 1536) Full HD 16:9, Zoom 2.8x, SD/SDHC 4GB, IP66, RJ-45 (10/100BASE-T), 16.5W, 1.8 kg, Grey
More>>>
Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
The official description of Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNO-7080R is a Full HD 3 megapixel IR LED camera which utilized Samsung’s WiseNet2 DSP chipset. Thanks to the range of high functionalities that WiseNet2 cameras offer, the SNO-7080R features a motorised vari-focal lens and smart compression function to save installation time and bandwidth by capturing greater details only for the regions of interest. Its built-in 32 IR LEDs provides the ability to capture clear images of objects which are up to 30m from the camera, even when the area is in total darkness and the IP66 rated waterproof function show that the SNO-7080R can be an effective choice for demanding environments.

Short summary description Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
This short summary of the Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNO-7080R, IP security camera, Indoor & outdoor, Wired, Wall, Grey, Bullet

Long summary description Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall:
This is an auto-generated long summary of Samsung SNO-7080R Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Wall based on the first three specs of the first five spec groups.

Samsung SNO-7080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Bullet. Minimum illumination: 0.017 lx, Lens viewing angle, horizontal: 94°, Lens viewing angle, vertical: 69.86°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 2.8x, Focal length range: 3 - 8.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
Grey
Housing material
Metal
International Protection (IP) code
IP66
Camera
Minimum illumination
0.017 lx
Lens viewing angle, horizontal
94°
Lens viewing angle, vertical
69.86°
White balance
Manual
Camera shutter speed
1/30 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Sensor type *
CMOS
Lens system
Optical zoom
2.8x
Focal length range
3 - 8.5 mm
Night vision
Night vision *
Yes
LED type
IR
Number of illumination LEDs
32
Video
Maximum resolution *
2048 x 1536 pixels
Total megapixels *
3 MP
Video formats supported
H.264, MPEG
Supported graphics resolutions
320 x 240, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080p
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Network
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE,FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS, QoS
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Flash memory
4096 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Composite video out
1
Microphone in
Yes
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
Power consumption (typical)
16.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-50 - 50 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Height
388 mm
Diameter
11.4 cm
Weight
1.8 kg
Packaging content
Manual
Yes
User guide
Yes
Bundled software
NET-i viewer
Other features
Power requirements
12V DC, 24V AC, PoE (IEEE802.3af)
I/O ports
Line in, Line out
Compliance industry standards
IEEE 802.1x, 802.3af
Compatible operating systems
Windows XP, VISTA, 7, MAC OS
Number of simultaneous users
10 user(s)