location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNO-5080R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNO-5080RP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall :
The long product name of Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" 1.3M PS CMOS (1280 x 1024), 16:9 HD (720p), Zoom 3.6x, PoE, IP66, RJ-45 (10/100BASE-T), 11W, 1.3 kg, Grey
More>>>
Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall:
The official description of Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNO-5080R is a high performance HD 1.3 megapixel network camera capable of displaying multiple resolutions from CIF (320 x 240) through to 16:9 format 720p High Definition and up to full 1.3 megapixel (1280 x 1024). Equipped with 31 IR LEDs, the SNO-5080R provides perfect night time monitoring solution by enabling 30m of viewing length at 0 Lux darkness.

The full compatibility with ONVIF makes it easy to cooperate with other network equipments. In addition, rated to IP66 with integrated sunshield and supplied with a mounting bracket that allows the camera to be installed either wall, surface or ceiling mount to ensure the required field of view can be obtained every time.

Short summary description Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall:
This short summary of the Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNO-5080R, IP security camera, Indoor & outdoor, Wired, Wall, Grey, Bullet

Long summary description Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall:
This is an auto-generated long summary of Samsung SNO-5080R Bullet IP security camera Indoor & outdoor 1280 x 1024 pixels Wall based on the first three specs of the first five spec groups.

Samsung SNO-5080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Bullet. Minimum illumination: 0.005 lx, Lens viewing angle, horizontal: 94.6°, Lens viewing angle, vertical: 68.4°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 3.6x, Focal length range: 2.8 - 10 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
Grey
Housing material
Metal
International Protection (IP) code
IP66
Camera
Minimum illumination
0.005 lx
Lens viewing angle, horizontal
94.6°
Lens viewing angle, vertical
68.4°
White balance
Manual
Camera shutter speed
1/30 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Optical zoom
3.6x
Focal length range
2.8 - 10 mm
Night vision
Night vision *
Yes
LED type
IR
Number of illumination LEDs
31
Video
Maximum resolution *
1280 x 1024 pixels
Total megapixels *
1.3 MP
Video formats supported
H.264, MPEG, MPEG4
Supported graphics resolutions
320 x 240, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
720p
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE, FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
Power consumption (typical)
11 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
86 mm
Depth
332.8 mm
Height
86.1 mm
Weight
1.3 kg
Packaging content
Manual
Yes
User guide
Yes
Bundled software
NET-i viewer
Other features
Power requirements
12V DC, 24V AC, PoE (IEEE802.3af)
Dimensions (WxDxH)
86 x 332.8 x 86.1 mm
Compliance industry standards
IEEE 802.3af
Compatible operating systems
Windows XP, VISTA, 7, MAC OS
F-number (relative aperture)
1.2
Number of simultaneous users
10 user(s)