location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNO-1080R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNO-1080RP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall :
The long product name of Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/4" PS CMOS, Zoom 3.4x, 30fps, VGA (640 x 480), 50dB, IP66, PoE, RJ-45 (10/100BASE-T), 5.6W, 1 kg
More>>>
Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall:
The official description of Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNO-1080R is a stylish general purpose VGA weatherproof IR camera suitable for a wide range of outdoor applications which require 24/7 monitoring. With the Samsung Techwin WiseNetS DSP chipset at its core, which delivers a host of advanced features including face detection analytics, third generation Samsung Super Noise Reduction (SSNRIII) to eliminate image noise in low light conditions, and Samsung Super Dynamic Range (SSDR): it has an analogue video output port enabling conventional analogue control device to make set-up on site easy.

Rated to IP66 with integrated sunshield and supplied with a mounting bracket that allows the camera to be installed either wall, surface or ceiling mount to ensure the required field of view can be obtained every time.

Short summary description Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall:
This short summary of the Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SNO-1080R, IP security camera, Indoor & outdoor, Wired, Wall, Grey, Bullet

Long summary description Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall:
This is an auto-generated long summary of Samsung SNO-1080R Bullet IP security camera Indoor & outdoor 640 x 480 pixels Wall based on the first three specs of the first five spec groups.

Samsung SNO-1080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Bullet. Camera shutter speed: 1/12000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 3.4x, Focal length range: 2.3 - 7.9 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
Grey
International Protection (IP) code
IP66
Camera
Camera shutter speed
1/12000 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Optical zoom
3.4x
Focal length range
2.3 - 7.9 mm
Night vision
Night vision *
Yes
Night vision distance
15 m
LED type
IR
Number of illumination LEDs
15
Video
Maximum resolution *
640 x 480 pixels
Video formats supported
H.264, MPEG
Supported graphics resolutions
160 x 120, 320 x 240, 640 x 480 (VGA)
Frame rate
30 fps
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Network
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS, QoS, ONVIF
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption
480 mA
Power consumption (typical)
5.6 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
-20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Height
304.6 mm
Diameter
8.68 cm
Weight
1 kg
Packaging content
Manual
Yes
User guide
Yes
Bundled software
NET-i viewer
Other features
Compliance industry standards
IEEE 802.1x, 802.3af
F-number (relative aperture)
1.2
Number of simultaneous users
5 user(s)