location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SND-1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SND-1080P
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:09:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling :
The long product name of Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/4" PS CMOS, 0.7Lux, Zoom 3.5x, F1.2, RJ-45 (10/100BASE-T), 5W, 380g, Ivory
More>>>
Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling:
The official description of Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SND-1080 is a discreet general purpose VGA network dome camera suitable for a wide range of internal applications. With the Samsung Techwin WiseNetS DSP chipset at its core, which delivers a host of advanced features including face detection analytics, third generation Samsung Super Noise Reduction
(SSNRIII) to eliminate image noise in low light conditions, and Samsung Super Dynamic Range (SSDR); it has an analogue video output port enabling conventional analogue control device to make set-up on site easy. Its compact design makes the SND-1080 especially suitable for small applications such as
convenience stores and retail shops.

Short summary description Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling:
This short summary of the Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SND-1080, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling:
This is an auto-generated long summary of Samsung SND-1080 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling based on the first three specs of the first five spec groups.

Samsung SND-1080. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0.7 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 94°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 3.5x, Focal length range: 2.2 - 7.7 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Ivory
Housing material
Plastic
Camera
Minimum illumination
0.7 lx
Angle of rotation
355°
Lens viewing angle, horizontal
94°
Lens viewing angle, vertical
70°
Tilt angle range
0 - 90°
Pan range
0 - 355°
White balance
Manual
Camera shutter speed
1/12000 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Optical zoom
3.5x
Focal length range
2.2 - 7.7 mm
Night vision
Night vision *
Yes
Video
Maximum resolution *
640 x 480 pixels
Video formats supported
H.264, MPEG
Supported graphics resolutions
160 x 120, 320 x 240, 640 x 480 (VGA)
Frame rate
25 fps
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS, QoS, ONVIF
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
HTTPS
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption (typical)
5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
-20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Height
92.7 mm
Diameter
11.6 cm
Weight
380 g
Sustainability
Compliance certificates
RoHS
Other features
Compliance industry standards
IEEE 802.1x, 802.3af
F-number (relative aperture)
1.2
Number of simultaneous users
5 user(s)