- - 0.8 MP CCD 25.4 / 6 mm (1 / 6") Blue
- - Optical zoom: 52x Digital zoom: 2200x
- - LCD 6.86 cm (2.7")
- - 720 x 576 pixels
- - Built-in microphone
- - HDMI
- - Lithium-Ion (Li-Ion) 2 h
SMX-K44 0.8 MP, 1/6" CCD, 52x opt. zoom, 2.7" LCD, SD/SDHC
The Samsung K44 Camcorder with 65x Intelli-zoom, offers Full HD image up-scaling and transfer when connected to HDTV and HD monitors via HDMI cable. This means that your favourite moments achieve the detail that they deserve. And when you factor in the easy navigation and awesome picture quality, the K44 is a camcorder to always keep handy.
The Samsung K44 series offer Full HD image up-scaling and transfer when connected to HDTV and HD monitors via HDMI cable. The HDMI output is designed to transmit pure, uncompressed streams of digital data with 100% image integrity.
The premium Schneider Kreuznach lens is equipped with an Optical Image Stabilizer which guarantees precision images at all times. Minute shifts in the lens compensate for unsteady hands and jerky movements, eliminating image blur and ensuring that your home movies are always clear, sharp, and perfectly focused.
With its phenomenal 52x optical zoom and 65x Intelli-Zoom feature, the Samsung K44 let you get up close and personal even from far away. The premium Schneider Kreuznach lens is designed to perform with precision, delivering breathtaking detail and immaculate image integrity.
With the introduction of the Samsung SSD camcorder, everything you thought about traditional camcorders is now obsolete. With super storage, super speed, and super security, the SSD (Solid State Drive) outperforms other camcorders with ease, allowing you the freedom to make memories that last more than a lifetime.
The Intelli-Studio software is embedded rather than stored on CD ROM, enabling the Samsung K44 Series to be used with any PC, anywhere in the world. When the camcorder is connected to a USB port, the software automatically runs, allowing you to view, edit, and manage files from wherever you might be.
The convenient USB charge function allows you the K44 Series battery to be charged via USB port as well as DC power outlet. Simply connect the U10 to any USB port and it will begin to recharge, even as you use it.
Samsung SMX-K44, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 230 g
Samsung SMX-K44. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Filter size: 3.9 cm. Compatible memory cards: SD, SDHC, Flash memory: 16 GB. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Blue