Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMX-K40 0.8 MP CCD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX-K40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMXK40SP
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6093
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SMX-K40 0.8 MP CCD Silver :
The short editorial description of Samsung SMX-K40 0.8 MP CCD Silver

SMX-K40 0.8 MP, 1/6" CCD, 52x opt. zoom, 2.7" LCD, SD / SDHC
More>>>
Samsung SMX-K40 0.8 MP CCD Silver:
The official marketing text of Samsung SMX-K40 0.8 MP CCD Silver as supplied by the manufacturer

Slick Memory Card Camcorder featuring powerful 65x Intelli-zoom lens brings the world closer without sacrificing image quality. Plus with H.264 codec you can easily share your memories on the internet and portable devices.

The premium Schneider Kreuznach lens is equipped with an Optical Image Stabiliser which guarantees precision images at all times. Minute shifts in the lens compensate for unsteady hands and jerky movements, eliminating image blur and ensuring that your home movies are always clear, sharp, and perfectly focused.

With its phenomenal 52x optical zoom and 65x Intelli-Zoom feature, the SAMSUNG K40 let you get up close and personal even from far away. The premium Schneider Kreuznach lens is designed to perform with precision, delivering breathtaking detail and immaculate image integrity.

The Intelli-Studio software is embedded rather than stored on CD ROM, enabling the SAMSUNG K45 Series to be used with any PC, anywhere in the world. When the camcorder is connected to a USB port, the software automatically runs, allowing you to view, edit, and manage files from wherever you might be.

The convenient USB charge function allows you the K45 Series battery to be charged via USB port as well as DC power outlet. Simply connect the U10 to any USB port and it will begin to recharge, even as you use it.

Short summary description Samsung SMX-K40 0.8 MP CCD Silver:
This short summary of the Samsung SMX-K40 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMX-K40, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 230 g

Long summary description Samsung SMX-K40 0.8 MP CCD Silver:
This is an auto-generated long summary of Samsung SMX-K40 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

Samsung SMX-K40. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Filter size: 3.9 cm. Compatible memory cards: SD,SDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Silver

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Optical zoom *
52x
Filter size
3.9 cm
Digital zoom *
2200x
Storage
Compatible memory cards *
SD,SDHC
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Design
Product colour *
Silver
Video
Maximum video resolution *
720 x 576 pixels
Video formats supported
H.264
Analog signal format system
PAL
Still image
Still image resolution(s)
1600 x 1200
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Audio formats supported
AAC
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
2 h
Weight & dimensions
Width *
59.8 mm
Depth *
122.2 mm
Height *
65.6 mm
Weight *
230 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Uk has collected 2 expert reviews for Samsung SMX-K40 0.8 MP CCD Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Nl heeft 2 proffesionele recensies verzameld voor Samsung SMX-K40 0,8 MP CCD Zilver. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Fr a recueilli 2 avis d’experts pour Samsung SMX-K40 0,8 MP CCD (dispositif à transfert de charge) Argent et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
De hat 2 Expertenmeinungen über Samsung SMX-K40 0,8 MP CCD Silber eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Testseek ha raccolto 2 recensioni da parte di esperti per Samsung SMX-K40 0,8 MP CCD Argento e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Es ha coleccionado 2 opiniones de expertos para Samsung SMX-K40 0,8 MP CCD Plata y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Dk har samlet 2 ekspertanmeldelser for Samsung SMX-K40 0,8 MP CCD Sølv og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:42:00
Se har samlat in 2 experttester för Samsung SMX-K40 0,8 MP CCD Silver och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
Techtastic.ca
Updated:
2011-11-05 21:02:18
It wasn't long ago when the most popular format for camcorders was mini DV tape. Simple to use but hard to transfer over to a computer. Recently manufacturers are opting for hard drive and SD card solutions for video storage. This allows for easy tran...
Good Light weight and compact, Image Stabilizing, Large viewing screen, Built in 32 gig ssd drive...
Bad HDMI cable not included...
Bottom line The SMX-K40 has a lot to offer for the price. With its 32 GB SSD drive, you should have plenty of storage for all your video needs. While its Schneider-KREUZNACH lens will produce clear and vivid images.
80%
tecnozoom.it
Updated:
2011-10-04 04:42:00
La è una videocamera digitale piccola e compatta, maneggevole e molto pratica. Presenta un display LCD da 2,7 pollici e con una risoluzione di 230.000 pixel. Le dimensioni sono 59,8 mm di larghezza, 65,6 mm di altezza e 122,2 mm di profondità. Il peso...
Good Face detection; Zoom; Supporto SD/SDHC; Upscaling Full HD; Ottica Schneider Kreuznach...
Bad Risoluzione sensore; No memoria interna...
Bottom line La Samsung SMX-K40 è una videocamera digitale compatta interessante e maneggevole, dotata di stabilizzatore ottico di immagine, ingresso HDMI, ricarica tramite USB, supporto per schede di memoria, ottica dai qualità. La sua caratteristica sostanziale...
70%