location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMX-F34RP, 16GB CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX-F34RP, 16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX-F34RP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993313457
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SMX-F34RP, 16GB CCD Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD 25.4 / 6 mm (1 / 6") Red
  • - Optical zoom: 34x Digital zoom: 1200x
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - 640 x 480 pixels
  • - Built-in microphone Built-in speaker(s)
  • - Lithium-Ion (Li-Ion) 3 h
Long product name Samsung SMX-F34RP, 16GB CCD Red :
The long product name of Samsung SMX-F34RP, 16GB CCD Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SMX-F34RP, Red, 34x Optical Zoom, 1200x Digital Zoom, 2.7" Wide LCD, 16GB
More>>>
Samsung SMX-F34RP, 16GB CCD Red:
The official description of Samsung SMX-F34RP, 16GB CCD Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You never know when you’ll be called upon to capture that special moment. The F33 camcorder has an amazing 8GB of internal memory for 8 hours of recording so you don’t miss anything. It also includes built-in memory and 42x intelli-zoom for a powerful zoom with quality images. And with an optimized mode for YouTube, it’s easy to upload and share your memories with everyone.

Capture farther than the eye can see
Now you can get close to the action from a safe distance. The Schneider lens features Intelli-Zoom which allows you to go beyond the camcorder's 34x optical zoom without sacrificing image quality. It’s significantly more reliable than a standard digital zoom which negatively affects the quality of the image.

2.7" wide LCD
You’ll never miss a shot with the 2.7" LCD display. Catch more of the action and guarantee that the entire image is recorded.

Photo mode
Photo mode allows you to use the camcorder as a digital camera. Want a still photo instead of video? Leave your camera at home and snap 800 x 600 resolution images.

Battery life
Don’t miss anything. On a single charge, you can record up to three hours of uninterrupted video - ideal for when you wish to shoot for extended periods of time.

More memory options
The F33 includes an amazing 8GB of internal flash memory for 4 hours of recording time. The internal memory slot also accepts both SD and MMC. Play videos, transfer images, music and documents quickly and easily using the memory type of your choice.

Short summary description Samsung SMX-F34RP, 16GB CCD Red:
This short summary of the Samsung SMX-F34RP, 16GB CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMX-F34RP, 16GB, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 270 g, Red

Long summary description Samsung SMX-F34RP, 16GB CCD Red:
This is an auto-generated long summary of Samsung SMX-F34RP, 16GB CCD Red based on the first three specs of the first five spec groups.

Samsung SMX-F34RP, 16GB. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 35.3 - 1200.2 mm. Compatible memory cards: MMC+, SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
116000 pixels
Lens system
Focal length range
35.3 - 1200.2 mm
Optical zoom *
34x
Filter size
3 cm
Digital zoom *
1200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC+, SD, SDHC
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/60 - 1/10000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
On Screen Display (OSD)
Yes
Photo mode
Yes
Design
Product colour *
Red
Video
Maximum video resolution *
640 x 480 pixels
Video formats supported
H.264
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio formats supported
AAC
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3 h
Weight & dimensions
Width
125 mm
Depth
60 mm
Height
60.5 mm
Weight *
270 g
Other features
Aperture range (F-F)
2.3 - 78.2
Interface
USB 2.0
Auto focus
Yes
Internal memory
16384 MB
Manual focus
Yes