location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMT-S7800 digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT-S7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT-S7800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052180451399
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:16:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SMT-S7800 digital video recorder (DVR) Black :
The long product name of Samsung SMT-S7800 digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB HDD (3.5''), Xvid, MP3, JPEG, 1 x S/PDIF, 1 x RCA L/R, 1 x RJ-45, 2 x USB2.0
More>>>
Samsung SMT-S7800 digital video recorder (DVR) Black:
The official description of Samsung SMT-S7800 digital video recorder (DVR) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek and stylish Samsung S7800 Freesat HD PVR (Personal Video Recorder) provides choice and flexibility with the ability to record up to 250 hours of standard definition or 120 hours of high definition recording with its 500GB of storage. No longer do you have to watch the channel you want to record with the in-built twin tuner, you can record one channel whilst watching another. If you have missed a programme download it from BBC iPlayer or ITV player* (Coming soon) or view content online via YouTube exclusively with Samsung.

Smart Electronic Programme guide
With the smart Electronic Programme Guide (EPG) you can view channel programme listings, series link your favourite shows, watch recorded content, view disk space availability and, to make things even easier, you can select programme listings in genre categories.

YouTube access (unique to Samsung)
Simply connect your new Samsung device to the internet via Ethernet cable to access YouTube content, exclusive to Samsung.

Twin Tuner (Watch 1 channel and record another)
Fed up of having limited choice when you want to record a programme? With Samsung this is no longer a problem. Due to the built-in twin tuner, you can now record one channel and watch another at the same time. Samsung offers choice and flexibility to suit your needs.

Full HD Support
Anyone can say they have the clearest picture. But only Full HD 1080p has twice the detail and twice the resolution of regular HDTV. It delivers dazzlingly, rich colour and vivid details. And even corrects the errors from standard definition content.

Supports BBC iPlayer & ITV player
Have you ever missed your favourite soap or Sunday night drama? This is no longer a problem with the Samsung Freesat PVR you catch up on the latest programmes on BBC or ITV with access to the iPlayer.

500GB Recordable hard disk drive
Samsung’s extended Personal Video Recorder Ready feature makes catching up on your favourite shows convenient and easy. Simply select the channel, time, and date in the menu and let the Personal Video Recorder Ready feature do the rest, allowing you to watch your favourite shows anytime you want.

Low Power consumption
The Samsung Freesat PVR is easy on the planet as well as the eyes. The Set-top box has been designed to lower power consumption without compromising on functionality. So you can put your feet up and relax knowing you’re leaving a smaller carbon footprint and conserving energy at the same time. Not only will the planet look better, utility bills will too.

Design to Suit your Style
The SMT–S7800 design is both modernised and minimised, making it as much a part of your living room as your TV and Blu-ray or DVD player are. The front panel lights up with channel information time and commands and there is also easy access to the USB port which is located on the front of the box. Factor in its sleek, chic finish and there’s no doubt that this Set-top box has the high end looks to match its high end performance.

Short summary description Samsung SMT-S7800 digital video recorder (DVR) Black:
This short summary of the Samsung SMT-S7800 digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMT-S7800, Black, Xvid, MP3, Fast Ethernet, 500 GB, 256 MB

Long summary description Samsung SMT-S7800 digital video recorder (DVR) Black:
This is an auto-generated long summary of Samsung SMT-S7800 digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Samsung SMT-S7800. Product colour: Black, Video compression formats: Xvid, Audio formats supported: MP3. Ethernet interface type: Fast Ethernet. HDD capacity: 500 GB. Internal memory: 256 MB. Dimensions (WxDxH): 360 x 270 x 50 mm

Performance
Video compression formats
Xvid
Audio formats supported
MP3
Product colour *
Black
Ports & interfaces
HDMI ports quantity
1
USB 2.0 ports quantity
2
SCART ports quantity
2
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN (RJ-45) ports
1
Hard drive
HDD capacity
500 GB
Memory
Internal memory
256 MB
Weight & dimensions
Dimensions (WxDxH)
360 x 270 x 50 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:04:03
Uk has collected 4 expert reviews for Samsung SMT-S7800 digital video recorder (DVR) Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
whathifi.com
Updated:
2012-02-01 04:04:03
Until recently, made HD PVRs for Sky. With that deal now over, Samsung has taken the logical step of building them for itself. There are two models to begin with: the BD-DT7800 Freeview HD model, and this SMT-S7800 Freesat model.Specification puts it...
Good Stylish unit with intuitive, goodlooking menus, great picture and sound...
Bad Full Samsung internet TV would be a nice bonus...
100%
trustedreviews.com
Updated:
2012-02-01 04:04:03
Not content with shaking up the Freeview HD PVR market with its Smart Hub-equipped BD-DT7800 , Samsung is also looking to make its mark in the Freesat PVR world. The SMT-S7800 boasts an attractive spec-sheet that'll give established Freesat recorders a ru...
Good Exemplary onscreen design, Flexible Freesat PVR functionality, Attractive looks...
Bad No Smart Hub, Limited DLNA, Mushy iPlayer pictures...
Bottom line Overall the SMT-S7800 is a very capable Freesat recorder, but it's a shame the Samsung's Freesat team couldn't have got round a table with the Freeview/Blu-ray guys and found a way to bung Smart Hub and better DLNA functionality into this machine.That's t...
80%
techradar.com
Updated:
2012-02-01 04:04:03
Samsung has thrown its hat in the Freesat receiver ring with the SMT-S7800 500GB PVR. The new Freesat G2 specification will bring, at some unspecified time, further integration of broadcast and broadband delivered programming. Samsung sees no need for...
Good Smart design, Slick interface, PVR operation...
Bad iPlayer not HD, Very limited internet TV, Can't pad recordings...
Bottom line Humax should be flattered – the Samsung SMT- 7800 is uncannily similar in terms of its spec, design, price and performance. There are a few slight differences such as flexible satellite tuning and recording trimming on the Humax, plus the Foxsat-HDR is...
80%
homecinemachoice.com
Updated:
2012-02-10 02:24:03
If, like me, you love technology (and raw fish) it’s impossible not to like Japan, so the addition of the excellent NHK World channel to Freesat’s meagre portfolio of HD channels is a welcome boost to the platform on its third birthday.Another boost is...
Good Attractive design and wellexecuted menu system; good AV quality...
Bad No manual padding of recordings; limited multimedia file compatibility; dearth of ‘net TV...
80%
Country Distributor
United Kingdom 1 distributor(s)