Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT-1930
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT-1930
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17725
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black :
The short editorial description of Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black

46.99 cm (18.5") Wide TFT-LED Monitor (1360 x 768) 16:9, 250cd/m2, 1000:1, 5ms, NTSC/PAL, 3D combfilter, RGB/DVI, HDMI, 2x RCA, 30W, 4.7Kg
More>>>
Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black:
The official marketing text of Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black as supplied by the manufacturer

The SMT-1930 features a 16:9 aspect ratio wide screen and supports up to 1360 x 768 resolution making ideal for displaying images captured from High Definition (HD) cameras. Designed specifically for use in professional security systems it possesses a dynamic contrast ratio of 1000:1, a 5ms response time and a HDMI/VGA input connection. The 18.5” SMT-1930 monitor is intended to provide security system operators with a high performance display solution.

Short summary description Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black:
This short summary of the Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMT-1930, 47 cm (18.5"), 1360 x 768 pixels, LED, 3D, 5 ms, Black

Long summary description Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black:
This is an auto-generated long summary of Samsung SMT-1930 LED display 47 cm (18.5") 1360 x 768 pixels 3D HD Black based on the first three specs of the first five spec groups.

Samsung SMT-1930. Display diagonal: 47 cm (18.5"), Display resolution: 1360 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
47 cm (18.5")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1360 x 768 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
3D *
The device can be used with 3D technology.
Yes
Panel type *
TN+Film
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
640 x 350,720 x 400,720 x 480,720 x 576,832 x 624,1024 x 768 (XGA),1280 x 720 (HD 720),1360 x 768 (WXGA),640 x 480 (VGA),800 x 600 (SVGA)
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colors
Backlight type
W-LED
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000:1
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Number of speakers
The quantity of speakers included in/with the product.
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
BNC input ports
Ports (sockets) to connect BNC inputs. The BNC connector (Bayonet Neill–Concelman) is a miniature quick connect/disconnect RF connector used for coaxial cable.
2
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian, Swedish, Thai, Turkish
Number of OSD languages
16
LED indicators
Power
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
446.4 mm
Depth *
The distance from the front to the back of something.
59.4 mm
Height *
The measurement of the product from head to foot or from base to top.
276.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.7 kg
Width (with stand)
446.4 mm
Depth (with stand)
217.4 mm
Height (with stand)
359.6 mm
Packaging data
Cables included
AC
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
446.4 x 59.4 x 276.9 mm
Dimensions (W x D x H) with stand
446.4 x 217.4 x 359.6 mm
Depth (imperial)
5.94 cm (2.34")
Height (imperial)
27.7 cm (10.9")
Width (imperial)
44.6 cm (17.6")
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:11:50
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details