location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT-1923
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT-1923P
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LED TN+Film
  • - HD 1280 x 1024 pixels 4:3
  • - 5 ms 250 cd/m²
  • - 26 W
Long product name Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black :
The long product name of Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" TFT-LCD (1280 x 1024), 250cd/m2, 1000:1, 5ms, NTSC/PAL, S-Video, RGB/DVI, 2x RCA, 3D combfilter, 26W, 6.85 kg
More>>>
Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black:
The official description of Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMT-1923 is a professional 19" TFT-LCD monitor. This monitor supports up to 1280 x 1024 resolution with a high contrast ratio of 1000:1. The SMT-1923 has a fast response time of 5ms and 120Hz motion technology. This monitor comes equipped with tempered glass and an external 12V DC power supply.

Short summary description Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black:
This short summary of the Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMT-1923, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 3D, 5 ms, Black

Long summary description Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black:
This is an auto-generated long summary of Samsung SMT-1923 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black based on the first three specs of the first five spec groups.

Samsung SMT-1923. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LCD. 3D, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
HD type *
HD
Native aspect ratio *
4:3
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
4:3
Contrast ratio (dynamic)
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
3D
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
HDCP
No
AC (power) in
Yes
S-Video inputs quantity
1
BNC input ports
2
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian, Swedish
Number of OSD languages
12
LED indicators
Power
Power
Power consumption (typical) *
26 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
412 mm
Depth (with stand)
220 mm
Height (with stand)
398 mm
Width (without stand)
412 mm
Depth (without stand)
69 mm
Height (without stand)
361 mm
Weight (without stand)
6.85 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Other features
Display
LCD
On/off switch
Yes
Dimensions (WxDxH)
412 x 69 x 361 mm
TV tuner integrated
No
Dimensions (W x D x H) with stand
412 x 220 x 398 mm
Analog signal format system
NTSC, PAL
Depth (imperial)
6.91 cm (2.72")
Height (imperial)
36.1 cm (14.2")
Width (imperial)
41.2 cm (16.2")