Samsung logo

Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143627
Info modified on:
19 Sept 2024, 00:20:39
Bullet Points Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey:
  • - 14.6" Super AMOLED Display
  • - S Pen included
  • - Dual (Ultra Wide+Wide) Front Camera
Long product name Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey:

Galaxy Tab S8 Ultra (14.6", Wi-Fi)

Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey:

Space for endless possibilities
Our epic, new, shiny devices are available in three different models. Galaxy Tab S8 has an 11" LCD screen, while Galaxy Tab S8+ has a bigger 12.4” AMOLED screen. Galaxy Tab S8 Ultra sets a new epic standard for tablets with a 14.6" AMOLED screen.

4K video recording
The Dual Front Camera (Ultra Wide + Wide) boasts an impressive field of view that provides optimal 4K video recording. For video calls or your dance lesson shoot, Auto Framing provides the spotlight that the speaker deserves. It will zoom in to focus on you as you are talking and zoom out for new members.

Dial up video calling
Call up to 31 of your closest friends with Google Duo. The three Mic noise reduction technology makes sure you focus just on the call. You can even collaborate creatively with Jamboard—Google's interactive whiteboard. Share your screen and experience it together with Google Duo.

S Pen snaps right into charging
No matter which Tablet size you choose, the new S Pen comes included. Write, sketch or draw all your wildest ideas into reality with S Pens ultra-low latency.

Share your creative ideas across the Galaxy in a flash
With Quick Share, you can move your masterpieces in just one tap. Transfer huge photos and video files to your phone or PC with ease.

Amazing alone. Unstoppable together
Enjoy a continuous experience across your Galaxy devices. One UI 4.1 allows you to access the same apps between your Galaxy devices. Jamming to music is easy with Auto Switch - your Galaxy Buds will automatically pair from your Galaxy Tab S8 Series to your Galaxy smartphones.

Short summary description Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey:

Samsung Galaxy Tab S8 Ultra SM-X900N, 37.1 cm (14.6"), 2960 x 1848 pixels, 128 GB, 8 GB, 726 g, Grey

Long summary description Samsung Galaxy Tab S8 Ultra SM-X900N Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Grey:

Samsung Galaxy Tab S8 Ultra SM-X900N. Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP, Front camera. Card reader integrated. Weight: 726 g. Product colour: Grey

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.