Samsung Galaxy Tab S7+ SM-T970N, 31.5 cm (12.4"), 2800 x 1752 pixels, 128 GB, 6 GB, 3.09 GHz, Silver
Samsung Galaxy Tab S7+ SM-T970N. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 3.09 GHz, Processor family: Samsung Exynos. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 576 g. Product colour: Silver