location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T870N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T870NZNAEUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090686238
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Bronze
  • - 27.9 cm (11") 2560 x 1600 pixels LTPS
  • - Qualcomm Snapdragon 865+ 2.4 GHz
  • - 128 GB eMMC Card reader integrated
  • - Dual camera 5 MP 13 MP Front camera 8 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - 8000 mAh 15 h
  • - Android 10
Long product name Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze :
The long product name of Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11" LTPS 2560 x 1600 px, Qualcomm Snapdragon 865+, 6 GB RAM, 128 GB eMMC, WiFi 6, Bluetooth 5.0, Micro SD, 8000 mAh, Android 10
More>>>
Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze:
The official description of Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most advanced Galaxy Tab changes how you work and play

Meet Galaxy Tab S7 and S7+. Work and play on the ultra smooth 120Hz display, powered by our most powerful chipset. Get a PC-like experience with the snap of a keyboard, or use the ultra low latency S Pen to write like never before. An immersive tablet experience
changing the way you work and play.

So smooth, you have to see it to believe it

At 120Hz, the responsive display instantly reacts to what's on your screen. It intelligently
adjusts the refresh rate based on your content and helps you save battery as you watch
and scroll.

Your favourite shows, with abrand new view

Like the cinema, you get a massive screen made crystal clear with the largest Super
AMOLED display on the Galaxy Tab S7+ and Quad speaker sound by AKG and Dolby Atmos.

The fastest processor ever in Galaxy Tab

The Qualcomm Snapdragon 865 Plus Mobile Platform is a breakthrough in processing
power. The intuitive and intelligent chipset is extremely fast and powerful, with minimal
lag, so it can run intense games and multitask with ease. Harness its power whenever the
mood strikes.

Intelligent battery to keep you going

Binge-watch your favourite shows from sunrise to sunset. The biggest battery on a Galaxy Tab is built to keep you going.7 Even after all that, you don't have to power down. Power up and keep going with Fast Charging, the fastest tablet charger.

The biggest leap in S Pen

Completely made over for a comfortable, solid grip, S Pen also has ultra low latency so there's little lag between what you think and do. It's S Pen's biggest leap in responsiveness, giving you a true writing experience. Then when you're done, magnetically attach it to the back of your Tab.

Our most versatile keyboard for work and play

Effortless comes in 165°

Take it all the way back to 165°. It's freedom you never thought you'd get from a tablet keyboard. The Book Cover Keyboard's free stop hinge lets you find your perfect angle for sending emails, blogging, studying — you name it.

The wide screen deserves an ultra-wide camera

- Single Take
- Night Mode
- Night Hyperlapse
- Front and Back Conversion Recording
- Scene Optimiser
- AR Doodle

Incredibly thin and light, yet durable

Coming in Mystic Black, Mystic Silver and Mystic Bronze hues, this design utilises an advanced dual colour anodising technique for enduring colour that's robust, yet stylish. Its exquisite aluminum textures are created by polycrystalline diamonds, with a micro-sand blasted finish soft to the touch.

A powerful experience enhanced with Galaxy favourites

RAM
6GB RAM to binge-watch and multitask with little lag.

Storage
128GB. It's the storage of a laptop on your tablet to save all your photos and footage.

External Memory
Compatible with a microSD card up to 1TB if you need to store more.11

Daily Board
Your smart home dashboard that lets you manage connected appliances, or use as a scheduler and memo board.

Call and text on other devices
A way to control your smartphone and answer calls and texts right from your tablet.

Auto Hotspot
One-touch tethering that turns your tablet into a Wi-Fi hub.

Quick Share
The ability to easily share files to nearby devices, simultaneously.

Double tap to wake
Your screen turns on when you double tap it.

Short summary description Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze:
This short summary of the Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S7 SM-T870N, 27.9 cm (11"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Bronze

Long summary description Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze:
This is an auto-generated long summary of Samsung Galaxy Tab S7 SM-T870N Qualcomm Snapdragon 128 GB 27.9 cm (11") 6 GB Wi-Fi 6 (802.11ax) Android 10 Bronze based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S7 SM-T870N. Display diagonal: 27.9 cm (11"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 6 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 500 g. Operating system installed: Android 10. Product colour: Bronze

Display
Display diagonal *
27.9 cm (11")
Display resolution *
2560 x 1600 pixels
Panel type
LTPS
Display brightness
500 cd/m²
Touchscreen type
Capacitive
Pixel density
276 ppi
Rounded display corners
Yes
HD type
WQXGA
Display number of colours
16 million colours
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
865+
Processor cores
8
Processor boost frequency
3.1 GHz
Processor frequency *
2.4 GHz
Memory
Internal memory *
6 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
eMMC
Graphics
Graphics card family
Adreno
Graphics card
Adreno 650
Audio
Number of built-in speakers
4
Number of microphones
1
Speakers manufacturer
AKG
Audio system
Dolby Atmos
Camera
Rear camera type *
Dual camera
Rear camera resolution (numeric) *
5 MP
Second rear camera resolution (numeric)
13 MP
Rear camera resolution
3840 x 2160 pixels
Rear camera aperture number
2.2
Second rear camera aperture number
2
Digital zoom
8x
Auto focus
Yes
Image stabilizer
Yes
Video recording
Yes
Maximum video resolution
3840 x 2160 pixels
Video recording modes
720p, 1080p, 2160p
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps
Video capturing speed
30 fps
Video stabilizer
Yes
Video stabilizer type
Digital
Camera
Face detection
Yes
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Wi-Fi Direct
Yes
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Mystic Bronze
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Bronze
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 10
Battery
Battery capacity *
8000 mAh
Fast charging
Yes
Battery life (max)
15 h
Continuous video playback time
15 h
Continuous audio playback time
129 h
Browsing time (Wi-Fi)
15 h
Power
AC adapter power
45 W
Weight & dimensions
Width
253.8 mm
Depth
6.3 mm
Height
165.3 mm
Weight
500 g
Packaging content
Stylus pen
Yes
Cables included
USB Type-C