Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy TabPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T525NZKABTU
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5838
This statistic is based on the 93383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91290 free Open Icecat users.
Info modified on: 19 Mar 2020 15:19:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android :
The short editorial description of Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android

Galaxy Tab Pro 10.1 - 10.1" 2560 x 1600 Super clear LCD, LTE, Snapdragon 800 2.3GHz Quad, 2GB RAM, WiFi, Bluetooth, 8.0MP, GPS/GLONASS, microSD, Android 4.4
More>>>
Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android:
The official marketing text of Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android as supplied by the manufacturer

Galaxy TabPRO 10.1

Developed to provide the perfect balance of great viewing, portability and productivity, the Galaxy TabPRO 10.1 offers you impeccable style, with stunningly slim, lightweight design and a super-clear and sharp 10.1” display. Not only does its 2560x1600 resolution give you far higher picture quality but the 16:10 aspect ratio also offers wide-screen viewing that’s perfect for Full HD entertainment and other content.

Short summary description Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android:
This short summary of the Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy TabPRO 10.1, 25.6 cm (10.1"), 2560 x 1600 pixels, 16 GB, 2 GB, Android, Black

Long summary description Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android:
This is an auto-generated long summary of Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android based on the first three specs of the first five spec groups.

Samsung Galaxy TabPRO 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 477 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2560 x 1600 pixels
Display technology
The technology used in the display e.g. plasma, LED.
LCD
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display number of colours
16.78 million colours
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Qualcomm Snapdragon
Processor model *
The model number for the processor in a computer.
800
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
16 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Maximum memory card size
The maximum size of memory card that can be used with this device.
64 GB
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Rear camera
Camera at the back of the product.
Yes
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Rear camera resolution (numeric) *
The resolution of the images produced with the rear camera, given in MP (megapixel. 1 MP = 1 million pixels).
8 MP
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Flash type
LED
Video recording
Recording moving visual images.
Yes
Maximum video resolution
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
3G standards
HSPA+
Ports & interfaces
Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Mobile High-Definition Link (MHL)
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Headphone out
The socket for connecting headphones to the device.
Yes
Design
Device type *
Type or category of the device.
Full-size tablet
Form factor *
The shape or design of the product.
Slate
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
GLONASS
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Accelerometer *
Yes
Ambient light sensor *
Yes
Gyroscope *
Yes
Position location *
Whether the navigation system can locate the phone's position.
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.4
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Rapid Start Technology
Get Up and Running in Seconds Stop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
8220 mAh
Continuous video playback time
11 h
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
200 h
Browsing time
8 h
Talk time (3G)
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
43 h
Media formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
3GA,AAC,AAC+,AMR,AMR-NB,AMR-WB,AWB,eAAC+,FLAC,IMY,M4A,MIDI,MP3,MXMF,OGA,OGG,OTA,RTX,WAV,WMA,XMF
Video formats supported
The type of video formats that can be used by this device.
3G2,3GP,ASF,AVI,FLV,H.263,H.264,H.265,M4V,MKV,MP4,MP43,MPEG4,TS,VC-1,VP8,WEBM,WMV,WMV7,WMV8
Weight & dimensions
Width *
The measurement or extent of something from side to side.
243.1 mm
Depth *
The distance from the front to the back of something.
7.3 mm
Height *
The measurement of the product from head to foot or from base to top.
171.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
477 g
Packaging content
Keyboard included
A keyboard is part of the bundle/set.
No
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Other features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
2G standards
Edge, GPRS, GSM
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Uk has collected 87 expert reviews for Samsung Galaxy TabPRO 10.1 25.6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Black Android and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Nl heeft 87 proffesionele recensies verzameld voor Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Zwart Android. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Fr a recueilli 87 avis d’experts pour Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 Go 16 Go Wi-Fi 5 (802.11ac) 4G LTE Noir Android et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
De hat 87 Expertenmeinungen über Samsung Galaxy TabPRO 10.1 25,6 cm (10.1 Zoll) Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Schwarz Android eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Testseek ha raccolto 87 recensioni da parte di esperti per Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Nero Android e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Es ha coleccionado 87 opiniones de expertos para Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Negro Android y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Dk har samlet 87 ekspertanmeldelser for Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Sort Android og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:17:08
Se har samlat in 87 experttester för Samsung Galaxy TabPRO 10.1 25,6 cm (10.1") Qualcomm Snapdragon 2 GB 16 GB Wi-Fi 5 (802.11ac) 4G LTE Svart Android och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
3g.co.uk
Updated:
2014-04-17 02:17:08
The Samsung Galaxy Tab Pro 10.1 is an impressive slate. It’s got a great screen, an inspired interface, good battery life and it’s light enough to carry around all day. The specs are good too, though they’re beaten by other Samsung devices. Other than...
Bad Great UI Plastic build, Stunning screen No SPen, Lightweight, Strong battery life, Powerful...
90%
pocket-lint.com
Updated:
2014-04-17 02:17:08
Samsung is certainly no stranger to tablets. But you might be left scratching your head and wondering what's what given how many model numbers and sizes are available throughout its ranges. Enter the Samsung Galaxy TabPro 10.1, the 10.1-inch Android tabl...
Good Excellent display, lots of power, Android & Samsung software works well, decent battery life, multi-tasking options...
Bad Expensive, that faux leather and plastic build, software approach "doubles up" access approach...
Bottom line Of all the "Pro" Samsung tablets, the Galaxy TabPro 10.1 is among our favourites. It's just the right scale, is slim and light, yet packs plenty of power in too. Such a pro specification does mean a "pro" price tag though: £449 to be precise. Given...
90%
T3.com
Updated:
2014-04-17 02:17:08
Joining the Samsung Galaxy Note Pro is the Samsung Galaxy Tab Pro. Maintaining Samsung 's tradition of never launching just the one tablet, the Tab comes in three sizes; 8.4-inch, 10.1-inch and 12.2-inch. It has the exact same specs as the Note Pro with S...
Good Amazing display, Smooth performance, Thin and light...
Bad TouchWiz (again!), Faux leather, metal, Pricey...
Bottom line At the start of this review we posed the question, has Samsung finally made a great tablet? So, what do we think? Well, this is easily the best slate to ever come from the South Korean company and yes, we do think it's a great device.It's far from perfect...
80%
trustedreviews.com
Updated:
2014-04-17 02:17:08
What is the Samsung Galaxy Tab Pro 10.1? The Samsung Galaxy Tab Pro 10.1 is the mid-size tablet in Samsung's new Pro Android line-up. It joins the Samsung Galaxy Tab Pro 8.4 and Samsung Galaxy Tab Pro 12.2 , which we've previously looked at. Despite the P...
Good Solid build, Sharp screen, Decent camera...
Bad Some performance issues, Not the prettiest tablet...
Bottom line The Galaxy Tab Pro 10.1 isn't a tablet that will instill gadget lust the way an iPad Air might, but a good screen and reasonable size make it a solid option. However, we wouldn't rely on it as a laptop-replacement.Next, look at our round-up of the best ta...
80%
expertreviews.co.uk
Updated:
2014-05-10 02:22:50
There are three 10.1in Samsung tablets in the current range. At the bottom you have the £225 Tab 3, with its relatively low-resolution 1,280x800 screen and dual-core 1.6GHz processor. At the top is the £500-plus Galaxy Note 10.1 , with its capacitive styl...
Bottom line A lovely high-resolution screen and some useful productivity features, but the Tab Pro's performance is disappointing...
80%
techradar.com/au/
Updated:
2014-05-11 01:57:43
CES 2014 saw Samsung launch, quite literally, two of the biggest tablets of the year but went a little further with the announcement of two impressive slates that fit into more socially acceptable sized frames.The Galaxy Tab Pro 12.2 and Galaxy Note Pro 1...
Good Bright, hi res screen, Powerful processor, Slim, light design...
Bad Expensive, Poor internal storage, Cheap plastic feel...
Bottom line The Samsung Galaxy Tab Pro 10.1 is a tablet that offers a lot, but equally costs a lot. It is definitely not a tablet for the casual user, hinted at rather strongly with the 'Pro' tag. This leaves the Samsung sat with a large price tag and a small potent...
90%
techradar.com
Updated:
2014-05-11 01:57:43
CES 2014 saw Samsung launch, quite literally, two of the biggest tablets of the year but went a little further with the announcement of two impressive slates that fit into more socially acceptable sized frames.The Galaxy Tab Pro 12.2 and Galaxy Note Pro 1...
Good Bright, hi res screen, Powerful processor, Slim, light design...
Bad Expensive, Poor internal storage, Cheap plastic feel...
Bottom line The Samsung Galaxy Tab Pro 10.1 is a tablet that offers a lot, but equally costs a lot. It is definitely not a tablet for the casual user, hinted at rather strongly with the 'Pro' tag. This leaves the Samsung sat with a large price tag and a small potent...
90%
stuff.tv
Updated:
2014-05-16 01:40:48
The big day-to-day difference between the TabPro 10.1 and its Note cousin is the former's lighter build. Its physical dimensions are the same, but the TabPro 10.1 is easier to hold over long periods than the 535g Note 10.1. At 469g for the Wi-Fi only mode...
Good What a screen, Magazine UX + business freebies = gold, Light for a 10in tab...
Bad No S Pen, Performance stutters, Google Play still lets 10in tablets down...
Bottom line Lighter and thinner than its closest Galaxy sibling with the latest version of Android, the TabPro 10.1 might seem like the safe bet for Samsung fans. That screen. Those gorgeous Magazine tiles. The light weight. The business-friendly apps. It's a tough...
80%
wired.co.uk
Updated:
2014-05-18 01:53:04
Samsung seems to be hell bent on producing a device for every possible niche and demographic at the moment, and it's starting to get just a little bit confusing. Just to remind you, the Galaxy Tab is the tablet without the stylus (the one with is the Note...
Good Terrific screen, powerful processor, slim and sturdy build...
Bad On the pricey side, microUSB 2.0...
Bottom line The Samsung Galaxy Tab Pro 10.1 expands the size of the original 8.4 for an extra £100 or so. It looks good, works fast and comes with a few new interface tweaks. Otherwise, it's much the same, and choosing between the two will simply depend on the size...
90%
Theinquirer.net
Updated:
2014-05-18 01:53:04
SAMSUNG has been pushing to make a name for itself in the enterprise market for a while now, and it's looking to further its chances with the Samsung Galaxy Tab Pro 10.1 tablet. The Galaxy Tab Pro 10.1 tablet, along with...
0%
3g.co.uk
Updated:
2014-05-18 01:53:04
Split screen multi-tasking and a fairly unique homescreen help the Samsung Galaxy Tab Pro 10.1 stand out from the crowd.The Galaxy Tab Pro 10.1 is as light as air, or as light as an iPad Air anyway, but the build is underwhelming.A large battery keeps the...
Good Great UI, Stunning screen, Lightweight, Strong battery life, Powerful...
Bad Plastic build, No SPen...
Bottom line The Samsung Galaxy Tab Pro 10.1 is an impressive slate. It's got a great screen, an inspired interface, good battery life and it's light enough to carry around all day. The specs are good too, though they're beaten by other Samsung devices. Other than the...
90%
Theinquirer.net
Updated:
2014-06-29 04:12:05
KOREAN HARDWARE MAKER Samsung has been battling to make its Android tablets enterprise ready since the first release of its Knox security service in 2013. However, despite Samsung's hard work many businesses are still choosing Apple's iPad over Samsung's...
Good Robust security, decent application offering, good display, reasonable camera by tablet standards...
Bad No S Pen, uses previous generation processor...
80%
v3.co.uk
Updated:
2014-07-06 02:01:20
Samsung has been battling to make its Android tablets enterprise ready since the first release of its Knox security service in 2013. However, despite Samsung's hard work many businesses are still choosing Apple's iPad over Samsung Android device, as noted...
Good Robust security, decent application offering, good display, reasonable camera by tablet standards...
Bad No S Pen, uses previous generation processor...
Bottom line The Galaxy Tab Pro's combination of security and productivity services makes it one of the most enterprise friendly options currently available running Android. However, its use of an older Snapdragon 800 processor could impact its long-term appeal...
80%
hardwarezone.com.sg
Updated:
2014-07-06 02:01:20
It goes without saying that Samsung has been aggressive on almost all fronts of consumer technology products. This year however, we've noticed the Korean giant is also making an active effort to secure a space among your office assets, be it an enterprise...
Good Very light and thin, Superb display, Enterpriselevel apps bundled out of the box...
Bad Designed for enterprise, but is better suited for content consumption, Portrait handling hampered by Home button, Stutters observed, more so in multitasking, High price...
80%
thunderbaylive.com
Updated:
2014-08-06 10:35:46
Lisa Gade reviews the Samsung Galaxy Tab Pro 10.1, the middle size in Samsung's new line of Pro Android tablets. The tablet runs Android 4.4 KitKat with Samsung's new Magazine UX on the 1.9GHz Samsung Exynos 5 Octa CPU with MALI T628 graphics. It has 2 gi...
0%
digitalversus.com
Updated:
2014-10-26 07:43:34
The Galaxy Tab Pro 10.1 is one of dozens of Android tablets Samsung is selling this year, and it happens to be one of the most promising of the lot. It boasts a 2.3 GHz Qualcomm Snapdragon 801 quad-core processor and 2 GB of RAM. We're reviewing the Wi-Fi...
Good Display and colours, Responsiveness / performance, Decent battery life, Software suite has lots of potential, Excellent cameras...
Bad Why buy this when there's the Galaxy Tab S?, Software suite only relevant if everyone in the company uses Samsung devices, Magazine UX as pointless as ever...
Bottom line The Galaxy Tab Pro 10.1 has a lot going for it. Unfortunately, it's basically just a revamped Galaxy Note 10.1 without the stylus, and it's cannibalised by the Galaxy Tab S 10.5 with a similarly priced and slightly better-equipped 4G model. All the same...
80%
stuff.tv/my/
Updated:
2016-11-19 05:14:21
The big day-to-day difference between the TabPro 10.1 and its Note cousin is the former's lighter build. Its physical dimensions are the same, but the TabPro 10.1 is easier to hold over long periods than the 535g Note 10.1. At 469g for the Wi-Fi only mode...
Good What a screen, Magazine UX + business freebies = gold, Light for a 10in tab...
Bad No S Pen, Performance stutters, Google Play still lets 10in tablets down...
Bottom line Lighter and thinner than its closest Galaxy sibling with the latest version of Android, the TabPro 10.1 might seem like the safe bet for Samsung fans. That screen. Those gorgeous Magazine tiles. The light weight. The business-friendly apps.It's a tough ta...
80%
hardwarezone.com.ph
Updated:
2016-11-19 05:14:21
Ahead of CES 2014, we were given the opportunity to test drive four spanking new tablets from the Samsung Galaxy series. The four new devices in the line-up are the Galaxy NotePRO (12.2-inch) and TabPRO (12.2, 10.1 and 8.4-inch). Each of these new tablets...
0%
consumentenbond.nl
Updated:
2014-04-17 02:17:08
De Galaxy TabPRO weegt maar 469 gram. Dit is niet veel voor een 10-inch tablet en dat merk je ook want hij voelt zeker niet zwaar aan. Het is nog lichter dan de toch al niet zware Galaxy Tab 3 van 511 gram. Het scherm van de TabPRO is prachtig. De Galaxy...
Good Prachtig en scherp scherm, Mogelijkheid meerdere apps tegelijk weer te geven, Goede accuduur, Opslaggeheugen uitbreidbaar door het plaatsen van een geheugenkaartje...
Bad Hoge aanschafprijs (maar hier staat tegenover dat het opslaggeheugen tegen lage kosten is uit te breiden), Een beperkt aantal apps biedt ondersteuning voor het tegelijkertijd weergegeven, Het (volledig) opladen van de accu duurt erg lang...
Bottom line De Galaxy TabPRO 10.1 is niet goedkoop, maar biedt een prachtig scherm, een goede accuduur, uitbreidbaar opslaggeheugen en (voor enkele apps) multitasking door het tegelijk tonen van meerdere apps op het scherm. De tablet biedt door zijn snelheid en mo...
0%
nutech.nl
Updated:
2014-04-17 02:17:08
Opvallendst onder de nieuwe modellen zijn de Tab Pro en Note Pro van 12,2 inch. De tablets zijn een stuk groter dan de meeste apparaten die nu verkrijgbaar zijn, die vaak eindigen bij 10,1 inch.De Note Pro en Tab Pro van 12,2 inch zijn aan elkaar gelijk...
0%
tabletguide.nl
Updated:
2014-04-24 03:42:20
De Galaxy TabPro 10.1 is niet de eerste high-end Android-tablet van Samsung. De Koreanen maakten onder andere eerder twee premium Android tablets in de Note-serie. Waar de Galaxy Tab-tablets bekend staan als degelijke middelmaat heeft Samsung een nieuwe c...
Bottom line In de populaire 10inch tabletmarkt is een nieuwe tablet moeilijk te positioneren. Samsung heeft toch weer een unieke tablet weten te maken. Door voor velen onnodige opties van de Galaxy Noteserie te verwijderen (o.a. stylus) wordt deze Galaxy TabProta...
100%
notebookcheck.nl
Updated:
2014-04-25 01:21:26
Verwend met keuzes. De nieuwste versie van de 10.1 inch tablet uit de Galaxy serie is leverbaar met twee verschillende SoC's. Het LTE model heeft de Snapdragon 800 aan boord en de octa-core uit eigen fabriek zit in het Wi-Fi model. We hebben beide modelle...
Good QFHD resolutie, Prestaties, Helder beeldscherm, MicroSD slot, Batterijduur...
Bad Prijs, Zwartwaarde, Geen USB 3.0, Geen LTE model met octacore SoC...
88%
portablegear.nl
Updated:
2014-04-30 03:01:10
De Galaxy TabPRO 10.1 (SM-T520) is een 10,1 inch tablet met een resolutie van 2560x1600 pixels. De TabPRO 10.1 is voorzien van een dun en licht frame dat prettig in de hand ligt. De specificaties van de TabPRO 10.1 zijn prima in orde, met een Exynos 5 Oct...
100%
notebookcheck.biz
Updated:
2014-04-17 02:17:08
L'embarras du choix. La dernière édition de la tablette 10,1 pouces de la famille Galaxy est disponible en deux versions. La version LTE propose un SoC Snapdragon 800 alors que le SoC octo-core fait maison n'est intégré que dans la version WiFi. Nous avon...
Bottom line La Tab Pro 10.1 est disponible en deux versions. Samsung sait gâter ses clients potentiels. La gamme Galaxy Tab 3 10.1 a été remplacée par la famille des Galaxy Tab Pro 10.1. Peu de choses ont réellement changé en termes d'esthétique et de taille, la qua...
88%
thunderbaylive.com
Updated:
2014-08-06 10:35:46
Lisa Gade reviews the Samsung Galaxy Tab Pro 10.1, the middle size in Samsung's new line of Pro Android tablets. The tablet runs Android 4.4 KitKat with Samsung's new Magazine UX on the 1.9GHz Samsung Exynos 5 Octa CPU with MALI T628 graphics. It has 2 gi...
0%
Lesnumeriques.com
Updated:
2014-10-17 06:55:44
C'est l'une des dizaines de tablettes Android proposées par Samsung cette année, mais aussi, à la base, l'une des plus intéressantes sur le papier. La Galaxy Tab Pro 10.1, que nous testons ici dans sa version 4G, a la particularité d'embarquer une puce qu...
Good Rendu global de l'écran et surtout des couleurs, Réactivité générale du produit / Performances solides de la plate-forme matérielle, Autonomie satisfaisante, Suite logicielle professionnelle à fort potentielle, Capteur photo-vidéo et webcam performants...
Bad Manque d'intérêt global du produit face à la Galaxy Tab S, La pertinence de la suite logicielle professionnelle ne vaut que dans un environnement Samsung, Magazine UX toujours inintéressant...
Bottom line Intéressante à plus d'un titre, la Galaxy Tab Pro 10.1, sorte de Galaxy Note 10.1 (2014) remaniée et sans stylet, est malheureusement cannibalisée par la Tab S 10.5 , avec un modèle 4G plus ou moins au même prix et un peu mieux équipé. La Tab Pro reste to...
80%
netzwelt.de
Updated:
2014-04-17 02:17:08
Der südkoreanische Hersteller Samsung bietet das Galaxy Tab Pro 10.1 in zwei Versionen an. Die hier getestete Variante mit der Modellbezeichnung "SM-T525" verfügt über ein LTE -Modem. Als Prozessor kommt Qualcomms kräftiger Snapdragon 800 Quadcore-Prozess...
Good LTE-Modem, Auflösung, Software-Funktionen...
Bad Bloatware, Kunststoff...
Bottom line Das Samsung Galaxy Tab Pro 10.1 leistet sich im Test nur wenige Schnitzer - und siedelt sich damit recht weit oben in der Liste vergleichbarer Tablets ein. Besonders gut gefällt die Ausstattung und das Display. Als Kritikpunkt müssen wir den zu lockeren G...
71%
computerbild.de
Updated:
2014-04-17 02:17:08
Frontalangriff auf Apple: Samsung bringt mit dem Galaxy Tab Pro 10.1 ein komplett ausgestattetes Tablet mit superscharfem Display auf den Markt. Ist das Tab Pro besser als das iPad Air?...
Good Brillantes Display, Sehr hohes Arbeitstempo, Android 4.4.2, Multi-Windows-Modus, LTE, WLAN-ac, Bluetooth, Infrarot, Speicher erweiterbar...
Bad Knapper Speicher, HDMI fehlt...
Bottom line Apple muss sich warm anziehen: Das Galaxy Tab Pro 10.1 ist fast so gut wie das iPad Air. Verarbeitung, Ausstattung und Display sind top – auch wenn der iPad-Bildschirm noch einen Tick besser ist...
79%
notebookcheck.com
Updated:
2014-05-08 02:27:19
Die Qual der Wahl. Die neuste Auflage des 10,1-Zoll-Tablets der Galaxy-Serie gibt es in zwei SoC-Ausführungen. In der Variante mit LTE-Modul kommt der Snapdragon 800 zum Einsatz und in der Wifi-only-Variante ist der hauseigene Octa-Core verbaut. Wie sich...
Good QFHDAuflösung, Performance, Hohe Displayhelligkeit, MicroSDSlot, Akkulaufzeit...
Bad Kaufpreis, Schwarzwert und Ausleuchtung, Kein USB 3.0, Kein LTEModul mit OctaCoreSoC...
Bottom line Das Tab Pro 10.1 gibt es in zwei Varianten. Man hat die Qual der Wahl. Die Galaxy Tab 3 10.1-Serie wurde von dem Galaxy Tab Pro 10.1 abgelöst. An den Abmessungen und der Optik hat sich kaum etwas verändert, auch die Verarbeitungsqualität stagniert auf ei...
88%
Areamobile.de
Updated:
2014-06-27 02:35:39
Die neue Pro-Reihe von Samsung bietet endlich wieder Highend, die Tablets der Galaxy-Tab-4-Reihe sind bestenfalls im Mittelfeld angesiedelt. Auswahl gibt es genug in der Pro-Reihe, die Modelle sind mit und ohne Stift erhältlich, die Display-Größe rangiert...
Good Massige Leistungsreserven, Sehr gutes Display, Schickes Design, Massige Leistungsreserven, Sehr gutes Display, Schickes Design...
Bad Gelegentliche Hakler Update notwendig!...
Bottom line Das Samsung Galaxy TabPRO 10.1 im Test ist kurz gesagt fast genauso gut wie das 12,2 Zoll große Modell - nur halt kleiner und deutlich leichter. Design, technische Ausstattung und Software sind bis auf die Display-Größe gleich, wundern dürfte das also nie...
90%
Chip.de
Updated:
2014-07-06 02:01:20
Für ausreichend Power im täglichen Betrieb sorgt im Galaxy TabPro 10.1 LTE der schnelle Snapdragon 800 von Qualcomm – der Quad-Core-Prozessor liefert in unserem Testgerät saubere Performance, egal ob Sie aufwändige Apps nutzen, HD-Videos anschauen oder ei...
Good Prima Handling, Sehr gutes Display, Coole Software-Features, Auch als Telefon nutzbar...
Bad Laufzeiten nur durchschnittlich, Sehr lange Ladezeit, Kein HDMI-Port...
Bottom line Das Samsung Galaxy TabPro 10.1 LTE zeigt im Test einen hochauflösenden Screen, eine prima Performance und klasse Ausstattung. Allerdings verhindern durchschnittliche Akkulaufzeiten und die lange Ladezeit eine bessere Platzierung in der Bestenliste...
86%
computerbild.de
Updated:
2015-01-07 03:44:44
Mit dem iPad befeuerte Apple erneut einen großen Trend. Im ersten Jahr wurden nach eigenen Angaben über 15 Millionen der handlichen Tablet-Computer verkauft. Aber auch andere Hersteller geben Vollgas. COMPUTER BILD hat Modelle ab 199 Euro getestet...
0%
Chip.de
Updated:
2015-01-18 16:38:14
Die neuesten Top-Tablets von Apple, Google oder Samsung sind zweifellos Kaufmagneten. Doch es gibt auch coole Tablet-Schnäppchen, die sich im CHIP Preisvergleich tummeln und bei unseren Usern sehr begehrt sind. Dazu zählt unter andrem auch dieser Kauftipp...
0%
Chip.de
Updated:
2015-01-18 16:38:14
In unserem Tablet-PC Test finden Sie alle neuen Tablet-Geräte. Egal ob iPad, Android- oder Windows-Tablet: Im Vergleich erfahren Sie alles, was Sie...
0%
computerbild.de
Updated:
2015-09-24 11:35:58
Prima: Die Modelle der Tablet-Mittelklasse schneiden meist mit guter Testnote ab.Gerade hat Apple das iPad Pro vorgestellt – ein Riesen-Tablet ab 799 US-Dollar, das im November erscheint. Google veranstaltet bereits Ende September ein Event und zeigt...
0%
notebookcheck.it
Updated:
2014-04-17 02:17:08
Imbarazzo della scelta. L'ultima edizione del tablet da 10.1" della liena Galaxy è disponibile in due versioni SoC. La versione LTE monta uno Snapdragon 800, ed è installato un in-house octa-core nella versione Wi-Fi-only. Abbiamo testato entrambi i dispo...
Good Risoluzione QFHD, Prestazioni, Elevata luminosità dello schermo, Slot Micro-SD, Autonomia della batteria...
Bad Prezzo, Livello del nero ed illuminazione, Nessuna USB 3.0, Nessun modem LTE con SoC octa-core...
Bottom line Il Tab Pro 10.1 è disponibile in due versioni. C'è l'imbarazzo della scelta. La linea Galaxy Tab 3 10.1 è stata sostituita dalla serie Galaxy Tab Pro 10.1. Non è cambiato molto per quanto riguarda l'aspetto esterno, le dimensioni, e la qualità di costruz...
0%
androidblog.it
Updated:
2014-04-27 01:41:51
Prima di iniziare a parlare del Samsung Galaxy Tab Pro 10.1 , cerchiamo di fare ordine nell'ampia gamma dei tablet della casa coreana: con il suffisso “ Pro ” Samsung identifica quella nuova serie di tablet dalle caratteristiche “ top “,questo modello ino...
Bottom line Il Samsung Galaxy Tab Pro 10.1 è sicuramente un prodotto che ci ha colpito particolarmente. Gli unici lati negavi sono a livello software e potranno probabilmente essere risolti con futuri aggiornamenti. I 500€ richiesti per l'acquisto (poco meno online...
83%
androidworld.it
Updated:
2014-05-02 04:10:23
Per chi avesse visto la recensione di Galaxy Note PRO 12.2 questa recensione potrebbe risultare in qualche modo simile e spesso faremo dei riferimento all'altro modello, anche riutilizzando gli stessi focus. Ma vediamo cosa ha da offrire in più il tablet...
Good Bellissimo schermo, Molto sottile, Dotato di connettività 4G, Hardware recente...
Bad L'interfaccia di Samsung a volte è incogruente, Lo spazio del display poteva essere sfruttato meglio dal software, Prezzo corposo...
Bottom line Tab PRO ci ha stupito positivamente, in quanto non è solo "un altro Galaxy Tab", ma è probabilmente il Galaxy Tab (ovvero il tablet Samsung) da 10,1 pollici che ha più senso di esistere. Il confronto, come detto più volte, con Galaxy Tab 3 1, me...
85%
tecnozoom.it
Updated:
2014-06-12 01:45:31
Il Samsung Galaxy Tab Pro 10.1 è un tablet dal design elegante con parte posteriore gommata che ne facilita la presa. Il fronte è occupato quasi interamente da un display LCD touchscreen da 10,1 pollici che presenta l’eccezionale risoluzione di 2560x1600...
Good Risoluzione display, Supporto LTE, GPS GLONASS, Risoluzione fotocamera, Possibilità di processore octa, Memoria interna, Filmati Full HD, Versione Android...
Bad MicroSIM...
Bottom line Il Samsung Galaxy Tab Pro 10.1 è decisamente un tablet completo sotto tutti i punti di vista. Vanta un design accattivante, una connettività completa, un processore molto potente, un reparto fotografico di alto livello, il supporto alla rete LTE e uno sc...
90%
notebookcheck.org
Updated:
2014-04-17 02:17:08
Mucho donde elegir. La última ediciónj del tablet de 10.1" de la línea Galaxy está disponible en dos versiones de SoC. La versión LTE lleva el Snapdragon 800, y el octa-core de la casa está instalado en la versión sólo Wi-Fi. Probamos sendos dispositivos...
Good Resolución QFHD, Rendimiento, Elevado brillo de la pantalla, Ranura Micro-SD, Duración de batería...
Bad Precio, Nivel de negro e iluminación, Sin USB 3.0, Sin modelo LTE con SoC octa-core...
Bottom line El Tab Pro 10.1 viene en dos versiones. El comprador tiene dónde elegir. La línea Galaxy Tab 3 10.1 ha sido recientemente sustituida por la serie Galaxy Tab Pro 10.1. No ha cambiado mucho en términos de apariencia y tamaño, y la calidad de construcción s...
0%
cnet.com/es/
Updated:
2014-05-04 03:39:59
queda oculta en el borde plateado, al igual que los de encendido y volumen en el borde superior. Los dos sobresalen lo suficiente para encontrarlos al tacto fácilmente, pero no tanto como para afectar el dispositivo a la vista.El emisor infrarrojo está en...
Good La Samsung Galaxy TabPro 10.1 es ligera y cómoda de usar, con un atractivo diseño delgado que ofrece suficiente agarre. La velocidad es rápida en las operaciones simples e incluye un montón de programas...
Bad El precio inicial de US$499 es elevado para cualquier tableta. Pero al realizar varias operaciones a la vez la velocidad baja significativamente, se paraliza ocasionalmente y las aplicaciones dejan de funcionar inexplicablemente...
Bottom line La Samsung Galaxy TabPro 10.1 entrega todo lo que los usuarios normales de tabletas necesitan, pero eso está vinculado con un precio inflado que hace de las opciones comparables más atractivas para los que tienen un presupuesto limitado...
77%
parentesis.com
Updated:
2014-06-12 01:45:31
Una tablet de tamaño ideal para llevar a todos lados, equipada con ocho núcleos de poder para que nada te detenga. Pantalla WQXGA de 10 pulgadas y batería de larga duración...
Good Gracias a los cuatro núcleos con los que trabaja, puedes tener varias aplicaciones abiertas, tener dos apps en la pantalla al mismo tiempo y hasta 3 más en ventanas emergentes. La batería dura hasta 10 horas continuas, la pantalla es WQXGA (superior a Ful...
Bad No cuenta con tecnología NFC, a pesar de tener exactamente lo mismo que la Galaxy Tab Pro 12.2, este modelo no puede tener 4 aplicaciones en pantalla, no cuenta con SPen...
Bottom line Paréntesis.com Empleo Ventas FAQ RSS Pijama Surf Legales Términos de uso Vanguardia Celulares Lo más buscado Respuestas Guía de autos y precios ¿Dónde comprar tecnología? Reseñas: Apps Autos Cámaras de Video Cámaras Dig...
90%
altomdata.dk
Updated:
2015-01-29 02:23:14
Prisen er lidt høj, selv om brugeren må nøjes med 16 GB lagerplads. Man kan selvfølgelig få den kun med Wi-Fi eller med 4G-modem og mere lagringsplads. Prisen vil naturligvis afhænge af valget.Men der er i alle tilfælde tale om en rigtig god og stærk tabl...
Bottom line Glimrende Android-tablet med 4G. En god ydelse, en fremragende skærm og et godt brugermiljø inklusive en del apps. Den er forholdsvis let og tynd. Batterilevetiden er også i orden. Lagrings-kapaciteten er lidt lav...
80%
notebookcheck-ru.com
Updated:
2014-05-02 04:10:23
Муки выбора. Свежий 10-дюймовый планшет Samsung существует в двух вариантах. Версия с поддержкой мобильных сетей (LTE) использует четырёхъядерный процессор Snapdragon 800, и есть еще другая версия, с поддержкой исключительно сетей Wi-Fi. Она оснащается 8-...
Good Хороший экран, Высокая производительность, Поддержка карт памяти, Длительная автономная работа...
Bad Высокая стоимость, Нет USB 3.0...
Bottom line Перед нами - два неплохих , но дорогих планшета, которые ставят пользователя перед неудобным выбором . LTE-версия работает чуточку быстрее , но стоит существенно больше, и протянет существенно меньше от одного заряда батареи. Модификация SM-T520 лишена...
0%
androidinsider.ru
Updated:
2014-07-03 02:18:31
У нас на руках оказалось довольно любопытное устройство, один из свежих планшетов от компании Samsung, Galaxy Tab Pro 10.1 2014 Edition. Название сложное, устройство же — довольно простое и с четко очерченным кругом задач. Мы изучили гаджет и постарались...
0%
helpix.ru
Updated:
2014-08-12 01:07:12
Огромное спасибо интернет-магазину Мобишоп за предоставленный на тестирование планшет. Wi-Fi-версию Galaxy Tab Pro 10.1 в нём сейчас можно купить за 14100 рублей. LTE-версии в текущий момент времени нет в продаже. Когда была, стоила 16790 рублей.ТТХ впеча...
Bottom line оПланшет хорош для просмотра видео - но я не смотрю видео на планшетах. Неплох для просмотра всевозможных документов в любых форматах. Но, опять же - если оно вам надо (мне - нет). Что-то ещё Играть - неудобно. Для GPS - великоват. Фотоаппарат Извините, н...
0%
overclockers.ru
Updated:
2014-09-10 03:51:15
После рассмотрения больших планшетов среднего ценового сегмента мы с вами добрались до топовых десятидюймовых устройств. Выбирать в этом классе существенно проще, ведь ошибиться тут сложно.По большому счету, можно брать любую «таблетку» верхнего ценового...
Bottom line Как мы смогли убедиться, выбор планшетов в верхнем ценовом диапазоне не так уж велик. При этом дорогие «таблетки», что ожидаемо, выпускают только ведущие бренды: Apple, Samsung, Sony и ASUS. А также, хоть и «заслуженная», но не слишком известная на наше...
0%
product-test.ru
Updated:
2014-10-23 10:01:39
Судя по цене, высокому разрешению и своей начинке, планшет Samsung Galaxy Tab Pro 10.1 явно метит в конкуренты Apple iPad Air. Получилось ли у него обогнать в наших тестах Apple iPad Air? Samsung Galaxy Tab Pro 10.1 производит приятное впечатление. Он про...
Good Хорошая производительность, Отличный дисплей, Время автономной работы...
Bad Долго заряжается, Нагревание корпуса, Высокая цена...
89%
compline-ufa.ru
Updated:
2017-09-16 02:38:23
Новый Galaxy Tab свободно может дать фору планшетам с Android, но даже его отличная операционная система и хороший внешний вид абсолютно не делают его конкурентом для iPad 2.Samsung Galaxy Tab 10.1 попал на тестирование уже после того, как его продажи в Е...
0%
notik.ru
Updated:
2018-04-22 00:54:04
Samsung Galaxy Tab ProSamsung Galaxy Tab Pro 10.1 - новый флагманский планшет от Samsung, способный похвастаться дисплеем с разрешением 2560x1600 пикселей. Аппарат работает на последней версии ОС Android - 4.4 (KitKat). Galaxy Tab Pro представлены как мод...
0%
androidheadlines.com
Updated:
2014-04-17 02:17:08
Samsung has plenty of tablets on the market now, and it seems like they have something for everyone's budget these days. Hitting price points from as low as $200 all the way up to a grand – if you count the LTE models. At CES 2014, Samsung announced the G...
Bottom line What do I think about the Samsung Galaxy TabPRO 10.1? Well honestly, I really like it. And I haven't said that about a Samsung tablet in quite some time. Aside from the screen, I'm really liking the new version of Touchwiz, I'm a fan of the flat UI that...
0%
newatlas.com
Updated:
2014-04-17 02:17:08
Most of Samsung's recent tablets have been decidedly mid-range. Mediocre screen resolution, budget processors, plastic builds ... these qualities have gone hand-in-hand with just about all of the company's tablet efforts. But 2014 is a different story, wi...
0%
hothardware.com
Updated:
2014-04-17 02:17:08
Samsung introduced its PRO line of Galaxy Tab and Galaxy Note tablets at CES in January. We had a brief chance to check out these new tablets while at CES and now we have the Samsung Galaxy Tab Pro 10.1 in house for a full hands-on review. As you may r...
Good Gorgeous and vibrant display, Excellent battery life, Great multitasking capabilities and bundled software...
Bad Occasional stutters, Somewhat pricey...
Bottom line The Galaxy Tab Pro 10.1 has the look and feel of a premium tablet. We like Samsung's implementation of a leather-like look with stitching and a soft finish on the back cover of this tablet. The Galaxy Tab Pro 10.1 is also very thin and has rounded corners...
70%
notebookcheck.net
Updated:
2014-04-17 02:17:08
We were actually pretty sure that Samsung would roll out the Galaxy Tab 4 line on the market this year, but the inventive marketing department opted for a new name. Both current models bear the name " Galaxy Tab Pro 10.1 ". We are curious as to what has b...
Good QFHD resolution, Performance, Screen's high brightness, Micro-SD slot, Battery runtime...
Bad Price, Black level and illumination, No USB 3.0, No LTE model with octa-core SoC...
Bottom line The Tab Pro 10.1 is available in two versions. The buyer is spoiled for choice. The Galaxy Tab 3 10.1 line has been replaced by Galaxy Tab Pro 10.1 series. Not much has changed in terms of looks and size, and the build quality remains on a high standard...
89%
mobilephonereviewss.com
Updated:
2014-04-17 02:17:08
The Samsung Galaxy Tab Pro 10.1 looks just like the Note 10.1 2014 edition, right down to the seriously slim design and faux leather plastic back that's available in your choice of black or white. The tablet weighs a hair over a pound, making it as light...
0%
Pocketnow.com
Updated:
2014-04-17 02:17:08
There's a certain minimum threshold that a product should be required to meet before it can rightfully wear the “pro” label. It should offer high-end specifications and enhanced capabilities over its more mundane, “non-pro” counterparts. Ideally, it shoul...
Good Crisp, colorful screen,  Powerful chipset,  Bundled software adds value,  Good battery life...
Bad Magazine UX undercooked,  Major deficiencies even in standard UI,  Lengthy charge time...
Bottom line It's fortunate for the Galaxy TabPRO 10.1 that review scores aren't determined solely by software, because it's tough to overstate just how underwhelming we find the new Magazine UX. This device's powerful hardware is just no match for the overwrought...
71%
phonearena.com
Updated:
2014-04-17 02:17:08
In January of 2014, Samsung introduced us to a brand new range of Android tablets – the Galaxy Tab PRO series. These are built with one intention in mind – to deliver a non-compromise experience through the use of well-polished, tablet-optimized softwa...
0%
gsmarena.com
Updated:
2014-04-17 02:17:08
The Samsung Galaxy Tab Pro 10.1 is part of the new Tab Pro family and while the Tab Pro 12.2 and Tab Pro 8.4 bring something new to the table, the 10.1" member of the line feels a rehash of the Galaxy Note 10.1 (2014). The similarities between the two...
0%
techworld.com
Updated:
2014-04-17 02:17:08
Samsung has announced a range of new tablets at CES 2014 . Here's our hands-on review of the Galaxy Tab Pro 10.1 tablet from Las Vegas.The tech giant that is Samsung launched no less than four tablets at this year's technology show, three of which are und...
Bottom line We like what Samsung has done with the Galaxy Tab Pro in terms of hardware but the software is barely recognisable as Android 4.4 KitKat. This leaves us somewhat unsure about the device so stay tuned for a full review...
0%
computershopper.com
Updated:
2014-05-11 01:57:43
To be sure, Samsung is today's most prolific—and creative—maker of Android tablets. Each year, the South Korean electronics giant loans us for review its latest Galaxy Notes and Galaxy Tabs in multiple screen sizes and price ranges, with each new vers...
Good Strong performance, battery life, Advanced multitasking, IR emitter and remote-control app, Exceptional speakers, WQXGA screen, Smart Android OS modifications, Better-than-average cameras...
Bad No dedicated HDMI ports, A bit pricey...
Bottom line Premium to the core, this Android tablet performs well, has a super screen and speakers, and shines with smart interface skinning. Our only concern is price: It’s overshadowed by one of Samsung’s own Androids...
80%
anandtech.com
Updated:
2014-05-20 01:15:42
Samsung Galaxy series of tablets and smartphones have been well received since they first started appearing on store shelves, and with good reason. Not all manufacturers really get industrial design, aesthetics, and the goal of building a cohesive whole t...
0%
androidauthority.com
Updated:
2014-06-27 02:35:39
Get the Samsung Galaxy Tab Pro 10.1Alongside the Samsung Galaxy Note 3 was also launched the Galaxy Note 10.1 (2014) , featuring the same faux leather back as the flagship phablet. Following that, Samsung introduced a new PRO line of tablets, in an effort...
0%
mobiletechreview.com
Updated:
2014-07-03 02:18:31
Today we look at the middle child in Samsung's new family of Pro Android tablets. The Samsung Galaxy Tab Pro 10.1 sits in between the Galaxy Tab Pro 8.4 and the Galaxy Note Pro 12.2 (also available as the Tab Pro 12.2, minus pen features). The Galaxy Tab...
Good Excellent high resolution display, fast performance. Thin and light. Lots of features including AV remote, GPS and Hancom Office...
Bad As ever for Samsung, it's a plastic flagship, Magazine UX is quirky and not terribly extensible...
Bottom line Undeniably, the Samsung Galaxy Tab Pro 10.1 is one of the better 10 inch Android tablets on the market. It doesn't come cheap (though retailers are already offering discounts), but the very fast quad core CPU and 2560 x 1600 display are cream of the crop...
80%
mobiletechreview.com
Updated:
2014-08-10 03:44:07
Think of this as the bigger version of our iPad mini with Retina display vs. Samsung Galaxy Tab Pro 8.4 comparison smackdown. No, the comparison and video smackdown aren't larger, but today's...
0%
talkandroid.com
Updated:
2014-08-17 05:23:18
Having already conquered the smartphone market, Samsung has their eyes on the tablet market. The first step towards this was the release of the Galaxy TabPRO line, which consists of 3 different sizes: 8.4-inch, 10.1-inch, and 12.2-inch. Although they pack...
0%
androidcentral.com
Updated:
2014-08-20 02:24:51
Introducing the Samsung "Pro" line, a sampling of the best tablet models Samsung has to offer complete with beefed-up specs, a shiny new coat of paint and the next iteration of TouchWiz...
Bottom line With its Pro line of tablets, Samsung adds yet another flagship brand, and bridges the gap between work and playIntroducing the Samsung...
0%
phandroid.com
Updated:
2014-10-07 01:26:57
Samsung had a bunch of great announcements at CES this year ranging from new washers, dryers, and cooktops to ultra clear big screen TVs with bendable displays. Of the new products showcased, several have Android, including four brand new “Pro” tablets du...
0%
notebookcheck.info
Updated:
2014-05-07 02:08:44
Mimado pela variedade. A mais recente edição do tablet de 10,1-polegadas da linha Galaxy está disponível em duas versões de SoC. A versão LTE tem o Snapdragon 800, e o octa-core de fabricação própria, está instalado na versão com Wi-Fi apenas. Testamos am...
Good Resolução QFHD, Desempenho, Alto brilho da tela, Slot MicroSD, Duração da bateria...
Bad Preço, Níveld e preto e iluminação, Sem USB 3.0, Modelo com SoC octacore sem LTE...
88%
pconline.com.cn
Updated:
2016-10-29 04:53:59
2014CES展会上三星推出了旗下的Galaxy TabPRO系列平板,前不久我们已经对8.4寸和12.2英寸的两个版本进行了评测,今天其经典的10.1英寸版本也来到了评测室。随着手机屏幕的不断增大,小尺寸平板的功用被大屏手机侵蚀了不少。12.2英寸的超大版本确实给我们带来了不一样的体验,但是其机身相对较重,可能更多的用于专业用途,对于一般消费者来说可能10寸左右的大小更为实用,这一尺寸在便携性和可视面积上找到了一个平衡点。三星Galaxy TabPRO 10.1搭载了一块10.1英寸分辨率为2560×1...
Bottom line 三星 GALAXY TabPRO 10.1在外观设计上基本沿袭了Galaxy系列产品的特点,创新点并不太多,给消费者的视觉冲击可能并不大。不过其性能的改进还是比较明显的1.9GHz+1.3GHz双四核处理器、2GB内存加之Android 4.4的系统让整机的使用体验还是非常不错的。续航测试中其表现同样不俗,中低负荷下使用7个小时左右还是可以的。稍显遗憾的就是其没有配备Note系列上实用的Spen,在使用体验上稍差一点。...
0%
telefonytablety.pl
Updated:
2014-07-31 01:49:10
Od razu po pożegnaniu się z Xperią Z2 od Sony przyjechał do mnie produkt od Samsunga. Pisząc recenzję tej poprzedniej, myślałem o Tabie Pro 10.1 jako o rozsądnej alternatywie. I lekarstwie na bolączki, które trapiły Z2 Tablet. Przez pewien moment nawet ja...
0%
telefonytablety.pl
Updated:
2014-08-06 10:35:45
Jakoś nikt nie mówi o tablecie jako o narzędziu pracy. Dla każdego tablet oznacza: multimedia, szybkość, łatwość obsługi i mobilność. A także to, że można po prostu położyć go obok łóżka, a zaraz po przebudzeniu się błyskawicznie odpalić internety/Faceboo...
0%
tabletowo.pl
Updated:
2014-08-10 03:44:07
Zacznijmy standardowo od parametrów technicznych Samsunga Galaxy Tab Pro 10.1:W ciągu ostatnich czterech lat wielokrotnie zmieniałam zdanie dotyczące idealnej przekątnej ekranu mojego tabletu. Przez dłuższy czas uważałam iPadowe 9,7 cali za ideał i nie wy...
Good rozbudowana wielozadaniowość, Magazine UX, przydatne preinstalowane aplikacje, możliwość tworzenia kont użytkowników, port podczerwieni, wysoka rozdzielczość ekranu, wygodna klawiatura ekranowa z możliwością podziału, czuły GPS, niezły aparat, ogólne dzia...
Bad nie do końca sztywny szkielet obudowy, występujące przycięcia podczas korzystania z kilku aplikacji na jednym widoku, złe skalowanie aplikacji w wyskakujących oknach, głośniki – grają czysto, ale pozostawiają wiele do życzenia, tylko imitacja materiałów p...
Bottom line Jeśli ktoś szuka 10,1-calowego tabletu z ekranem o wysokiej rozdzielczości, oferującego szerokie możliwości wielozadaniowości, obok Galaxy Tab Pro 10.1 raczej nie przejdzie obojętnie. Zwłaszcza, że jego cena od chwili premiery zmalała o średnio 400 złotyc...
91%
tablety.pl
Updated:
2014-08-17 05:23:18
To po raz kolejny recenzja, w której porównamy dwa tablety jednego producenta. Mało tego, obydwa urządzenia to przedstawiciele tej samej linii produktowej. Obydwa tablety napędza identyczny układ SoC i każdy z nich ma zbliżone parametry. Różnią się one wi...
Bottom line Ciężko jest oceniać i podsumowywać tablety, w których trzeba szukać wad. Może z tym szukaniem to przesada, jednak tak naprawdę ciężko się w obydwu urządzeniach do czegokolwiek przyczepić. Dobre baterie, świetne wyświetlacze, bardzo dobre lub dobre głośnik...
92%
mobileworld24.pl
Updated:
2014-10-10 11:48:55
Z firmą Samsung mam do czynienia od lat. Choć ostatnimi czasy kojarzy się głównie ze smartfonami i tabletami to zakres produkowanych przez nią sprzętów jest ogromny. Poczynając od systemów klimatyzacji a na soundbar'ach kończąc, możemy wyposażyć cały dom...
Good wydajny, lekki, port podczerwieni...
Bad spasowanie elementów, aplikacje producenta, nakładka...
Bottom line Poza oczywistymi niedoróbkami w spasowaniu obudowy, o których wspomniałem na samym wstępie, tablet jest wart rozważenia. Zarówno pod względem wydajności jak i ogólnej użyteczności, nie licząc paru spapranych aplikacji. Z tym jednak poradzimy sobie bez tru...
87%
mgsm.pl
Updated:
2016-10-29 04:53:59
Samsung Galaxy Tab PRO 10.1 to propozycja dla firm, dla biznesu, dla profesjonalistów. Tablet ma duży potencjał - choć PRO w nazwie jest nieco na wyrost. Dobra specyfikacja i świetny ekran sprawiają, że sprawdzi się w codziennej pracy oraz w aspekcie rozr...
Good wyświetlacz - w każdym aspekcie, funkcja Multi Window, konta użytkowników, obecność diody doświetlającej przy aparacie, dobra żywotność baterii, USB OTG i port podczerwieni, wirtualna klawiatura, wydajność...
Bad niedopracowany interfejs Magazine UX, długi czas ładowania baterii, odwrotnie działające przyciski głośności, lagi interfejsu, problemy ze skalowaniem w trybie Multi Window, mat.wł. czytane: 1713 razy,      1  2  3  4  5  6  Pokaż wszystkie...
Bottom line Samsung Galaxy TabPRO 10.1fot. Jolanta Szczepaniak/mGSM.plmat.wł. czytane: 1615 razy.     1  2  3  4  5  6  Pokaż wszystkie...
0%
notebookcheck-tr.com
Updated:
2014-04-17 02:17:08
Şımartılan seçim. 10.1 inçlik yeni Galaxy serisi iki sistem çipi versiyonu ile sunulmakta. LTE versiyonundan Snapdragon 800 kullanılıyken 8 çekirdekli işlemci ise sadece Wi-Fi versiyonunda kullanılmış. Test ediyoruz...
Good QFHD çözünürlük, Performans, Ekranın yüksek parlaklığı, Micro-SD slot, Batarya kullanım süresi...
Bad Fiyat, Siyahık değeri ve aydınlatma, USB 3.0 olmayışı, 8 çekirdekli çip ile LTE modelinin olmayışı...
88%
reviewzat.com
Updated:
2016-12-21 04:06:27
المميزات: شاشة رائعة، معالج قوي، برنامج عمل تفاعلي، تصميم أنيق، مزود بقلم إس بن و بطارية طويلة العمر.العيوب: كبير الحجم غالي السعر.الخلاصة: المعالج السريع، برنامج العمل الجيد، التصميم الأنيق و الشاشة الواضحة كل هذا وضعته سامسونج في جهاز واحد مميز و هو تاب...
Good شاشة رائعة، معالج قوي، برنامج عمل تفاعلي، تصميم أنيق، مزود بقلم إس بن و بطارية طويلة العمر...
Bad كبير الحجم غالي السعر...
0%
hardwarezone.com.sg
Updated:
2016-11-19 05:14:21
Apple has dominated the 10-inch tablet market since the launch of its first iPad in 2010, thanks to a strong ecosystem of apps, services and third-party accessories. Its latest tablet, the iPad Air , is available since November 2013.Microsoft decided to v...
0%
ringhk.com
Updated:
2016-11-19 05:14:21
GALAXY TabPRO 其實真大可視為 Note 10.1 2014 的稍降格版本,硬件選材與 Note 10.1 2014 Edition 幾乎毫無分別,Wi-Fi 版本採用自家 Exynos 「4+4」核處理器,售價為$4,098,少了一支 S Pen 就賣平過千,但定價還似乎有點太高。從多個角度觀察,GALAXY TabPRO 10.1 的外型設計的確與 Note 10.1 幾乎一模一樣,但其實亦有一定差異,最主要的分別在於 TabPRO 10.1 比 Note 10.1 輕、薄,厚度為 7.3...
Bottom line 10.1 吋的屏幕大小在 Android 平板初初推出市場之時,可以說是最熱門的尺寸之一(Samsung GALAXY Tab 的帶頭作用當然要計算在內),但時至今日,GALAXY TabPRO 10.1 卻成為了夾在中間的尺寸。論流動性,TabPRO 8.4 比 10.1 更易攜帶,屏幕又可以提供不錯的觀感;要大芒的話,NotePRO 就可以應付需求。加上連 Wi-Fi 版本都要索價$4000 以上,TabPRO 10.1 的吸引力明顯比不上較小的 TabPRO 8.4,到頭來就是高不成、低不就。 S...
0%
eprice.com.tw
Updated:
2016-11-19 05:14:21
Samsung Galaxy Tab Pro 8.4、Tab Pro 10.1 實機試玩 除了擁有 S Pen 功能的 Galaxy Note Pro 12.2 以外,三星同時在發表的 Pro 平板還有 Galaxy Tab Pro 8.4 、Galaxy Tab Pro 10.1 這兩款,除了硬體配置相當高規之外,更都採用了 2560 x 1600 的 2K 高解析度螢幕,同時也強化平板電腦的會議及遠端控制等相關應用。這三款平版的 價格和詳細上市資訊 都在我們稍早的報導中做了介紹。 而看過上一篇的針對...
0%
tablets-help.com
Updated:
2016-11-19 05:14:21
Samsung Galaxy Tab Pro 10.1 is an superb device from Samsung having HD display for stunning viewing experience, latest OS for enjoying latest apps and features, powerful processor for fast browsing and speed and high end cameras for photography. It is ava...
Good Crisp, colorful display, Powerful processor, Good battery support...
Bad Major deficiencies in standard UI, No NFC, Lengthy charge time...
0%
gsmarena.com
Updated:
2016-11-19 05:14:21
The Samsung Galaxy Tab Pro 10.1 is part of the new Tab Pro family and while the Tab Pro 12.2 and Tab Pro 8.4 bring something new to the table, the 10.1" member of the line feels a rehash of the Galaxy Note 10.1 (2014). The similarities between the two...
Bottom line The Samsung Galaxy Tab Pro 10.1 is part of the new Tab Pro family and while the Tab Pro 12.2 and Tab Pro 8.4 bring something new to the table, the 10.1" member of the line feels a rehash of the Galaxy Note 10.1. The similarities between the two indeed spa...
0%
Country Distributor
United Kingdom 1 distributor(s)