location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Active
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T365NNGANEE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086421751
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Titanium
  • - 20.3 cm (8") 1280 x 800 pixels TFT
  • - 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 3.1 MP Front camera 1.2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - 4450 mAh
  • - Android
Long product name Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium :
The long product name of Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" TFT 1280 x 800, 1.2 GHz Quad-Core, 1.5GB, 4G/3G, USB 2.0, GPS, Glonass, Wi-Fi, Bluetooth 4.0, 3.1/1.2Mpx, Android
More>>>
Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:
The official description of Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Anti-shock

Don’t worry about drops or impacts in active business environments. With its included cover, Samsung Galaxy Tab Active is designed to handle drops of up to 1.2 meters with protective cover (3.9 feet).

Water and Dust Resistance (IP67)

Keep working continuously in virtually any environment with IP67 environmental sealing that protects against damage from water and dust.

Ultra Power Saving Mode and detachable battery

The tablet’s Ultra Power Saving mode and advanced, User-replaceable battery ensure business continuity up to 10 hours of continuous operation and easy replacement.

Premium design

Gain toughness and stability without sacrificing a premium design with 9.75-mm thickness(without cover) and a 393-gram light weight with rugged reinforcement.

NFC and barcode reading

Save time on communications and work process management with easy NFC device pairing and tag reading. A 3.1-megapixel (MP) Auto Focus (AF) camera with a Flash feature enables easy, efficient barcode scanning to facilitate communication and workflow.

Short summary description Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:
This short summary of the Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab Active 8.0, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GB, Android, Titanium

Long summary description Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:
This is an auto-generated long summary of Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium based on the first three specs of the first five spec groups.

Samsung Galaxy Tab Active 8.0. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 3.1 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 393 g. Operating system installed: Android. Product colour: Titanium

Display
Display diagonal *
20.3 cm (8")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor cores
4
Processor frequency *
1.2 GHz
Memory
Internal memory *
1.5 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
3.1 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
1.2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
UMTS
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Dual SIM support
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Headphone connectivity
3.5 mm
Headphone out
Yes
DC-in jack
Yes
Phone features
Caller ID
Yes
Speakerphone
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Titanium
Performance
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Accelerometer
Yes
Ambient light sensor
Yes
Proximity sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android
Battery
Battery capacity *
4450 mAh
Continuous video playback time
11 h
Continuous audio playback time
128 h
Browsing time (Wi-Fi)
12 h
Browsing time (3G)
11 h
Browsing time (4G)
10 h
Talk time (3G)
31 h
Media formats
Audio formats supported
3GA, AAC, IMY, M4A, MIDI, MP3, OGA, OGG, OTA, RTX, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Weight & dimensions
Width
126.2 mm
Depth
9.75 mm
Height
213.1 mm
Weight
393 g
Packaging content
Keyboard included
No
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Wi-Fi
Yes
2G standards
GSM
Source Testseek summary Average rating
Reviews
Updated:
2015-11-12 13:43:53
Uk has collected 54 expert reviews for Samsung Galaxy Tab Active 8.0 4G LTE 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ouritdept.co.uk
Updated:
2015-11-12 13:43:53
As part of Samsung's mission to venture more into the field of business, the company recently released the Galaxy Tab Active which provides a noteworthy alternative for professionals and field workers.In an effort to develop a strong presence in the busin...
Bottom line SummaryOverall, with a few small upgrades such as a better camera and another speaker, the Samsung Galaxy Tab Active could be a decent device for the consumer market. However, this is not Samsung's goal when the company created the Tab Active. Instead, th...
0%
techradar.com
Updated:
2015-11-12 13:43:53
As the modern small business continues to incorporate new technology into their workflows, tablets have begun to supplement notebook computers. The iPad Air 2 ($499, £399, AU$619) is still the flashy king of the tablet world, but with Apple's reputation f...
Good Lightweight, Durable, 10, hour battery life, Affordable...
Bad 16GB storage, Low, resolution screen, Crappy cameras...
Bottom line With a battery that can outlast your flight and a form that keeps it safe from snow, the Tab Active is beset by a small hard disk, no cellular option, and an inability to survive multiple falls...
0%
techradar.com/au/
Updated:
2015-11-12 13:43:53
There are certain things an iPad Air 2 isn't designed to do. For example: you wouldn't want to submerge it in three-feet of water for 30 minutes (it will die in any water). You wouldn't want to expose it to -4-degree or 140-degree temperatures (it can sur...
Good Lightweight, Durable, 10hour battery life, Affordable...
Bad 16GB storage, Lowresolution screen, Crappy cameras...
Bottom line Unfortunately, the device doesn't offer some of the bells and whistles of consumer-friendly devices. The cameras don't pack much pop and the screen resolution isn't on-par with the Galaxy Tab S. The Galaxy Tab Active doesn't offer much storage, so you wo...
0%
techsmart.co.za
Updated:
2016-02-05 07:57:47
The number of options in the 8" tablet market these days, just like the mid-range smartphone one, is filled to the gills. As such, manufacturers look to separate themselves by either offering superb value for money, or integrating a unique design feature...
Good Capable of taking knocks, Solid processor performance, Bright and vivid screen...
Bad Subpar camera setup, A tad too expensive for midrange market...
Bottom line With aspects the Samsung Tab Active shines in, such as battery life and processor performance, as well as areas in need of attention, like underwhelming cameras and a heavy plastic design, it is a somewhat divisive 8" tablet. I was thoroughly pleased with...
0%
chip.com.my
Updated:
2016-11-24 07:09:23
For those working in areas where tablets become a hazard, especially where dust, water and the environment makes electronics hard to use, the Samsung GALAXY Tab Active is the device to complement your everyday needs. This device comes with a slew of featu...
Good Highly durable, Long battery life...
Bad Bulky and heavy...
Bottom line All in all, should there be a need for a productive tablet that can withstand the wear and tear of the outdoors, the Samsung GALAXY Tab Active is the right tablet for the job.(previously published in issue December 2014)...
0%
thestar.com.my
Updated:
2016-11-24 07:09:23
This is not the first time Samsung has made a ruggedised product. In the past, the South Korean giant has made hardy versions of the Galaxy S smartphones, namely the S4 Active and S5 Active.The Tab Active meets the IP67 standard for dust- and water-resist...
Good Tough and rugged design, good ­performance, impressive battery life...
Bad Subpar camera...
Bottom line The Galaxy Tab Active is a ruggedised tablet for fieldworkers who need a device that can survive harsh working conditions.This is not the first time Samsung has made a ruggedised product. In the past, the South Korean giant has made hardy versions of the...
0%
tech-boom.com
Updated:
2016-12-22 14:06:12
Although the overall design of the devices professionally-focused tend not excel in beauty, Samsung wanted to continue his line rounded corners and edges with this particular tablet. However, to provide the ergonomic rubber finish that prevents slips and...
0%
techspective.net
Updated:
2015-11-12 13:43:52
FormThe Galaxy Tab Active is a bit heavier and bulkier than most tablets. Well, sort of. The tablet itself is probably on par with average tablets this size, but Samsung has added elements to help the Galaxy Tab Active withstand the elements and extreme u...
Bottom line The Samsung Galaxy Tab Active is an exceptional device for its target audience. It is rugged, and engineered with features and capabilities designed specifically for working in the field and in non-traditional environments. It is a great device for busine...
80%
Laptopmag.com
Updated:
2015-11-12 13:43:53
Samsung's Galaxy Tab Active isn't like most tablets. Whereas other slate makers want to emphasize how sleek and slick their products are, this business-focused Android device is designed to thrive at job sites that would reduce less-durable devices to pil...
Good Rugged design stands up to tough conditions, Impressive battery life, Can use with work gloves, Easy to replace battery...
Bad No cellular connectivity, Relatively low performance scores, Lackluster audio quality...
Bottom line Although it lacks 4G, this business-focused tablet is durable enough to withstand almost any job site, and it has the battery life to go the distance...
70%
tabletpcreview.com
Updated:
2015-11-12 13:43:53
Enterprises devices are boring. They are built for function, not fun. Users would much rather turn to personal tech for their business needs rather than a work-issued clunker.In the age of consumerization and “bring your own device,” this presents a parti...
Good Decent realworld performance, Ruggedized ports, not port covers, Removable battery, Ships with case and stylus...
Bad Screen glare an occasional issue, Only has one microUSB port, Camera takes lousy pictures...
Bottom line The Samsung Galaxy Tab Active is an enterprise device with features many consumers will find appealing. It fits the bill as a top-notch, stylish, and ruggedized Android tablet...
78%
computerworld.com
Updated:
2015-11-12 13:43:53
It's a cruel world out there for tablets: Every day, there's the possibility they will be dropped, knocked, spilled on or just shaken around. And that's just in a normal business day -- if you use your tablet outdoors, while traveling or in a work zone, t...
0%
notebookcheck.net
Updated:
2015-11-12 13:43:53
Samsung's Galaxy Tab Active is an 8-inch tablet that is primarily aimed at business customers. It is dust and waterproof, and also allegedly withstands drops from a height of up to 1.2 meters with its so-called Protective Cover+. The tablet connects to th...
Good IP67 certified, Withstands drops from a height of 1.2 meters, Decent build, Outstanding battery life, LTE, Expandable storage, App2SD support, Removable battery...
Bad Screen a bit pale outdoors, Poor cameras, Product-specific accessories not yet available, Relatively heavy with bumper...
Bottom line Samsung has created a robust tablet with a great battery life and LTE. It could have gladly been a bit more for the business sector, though. We miss the touted Care Package and product-specific accessories for the Galaxy Tab Active here. The option of sca...
82%
Country Distributor
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)