Samsung Galaxy S22+ SM-S906B, 16.8 cm (6.6"), 8 GB, 128 GB, 50 MP, Android 12, White
Samsung Galaxy S22+ SM-S906B. Display diagonal: 16.8 cm (6.6"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 4500 mAh. Product colour: White. Weight: 195 g