location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S901B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S901BZGGEUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092987135 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 23:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The biggest leap in our video technology
  • - The first 4nm processor on Samsung Galaxy
  • - The battery that lasts beyond 24 hours, even on 5G
Long product name Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green :
The long product name of Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S22 5G
More>>>
Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green:
The official description of Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nightography that captures everything, even when the shutters go down
The biggest leap in our video technology, auto framerate matches the fps speed to your surroundings. Super Night Solution clears up the noise in each frame for high-quality, vivid footage, whether you're in the sun or under the stars.

Move your works of art in just one tap
Share photos, videos and files between devices with a tap using Quick Share. Simply pull up the sharing panel, point your phone and hit send.

Say goodbye to glare
Sunlight, meet our brightest display. The stunning 120Hz Infinity-O Display is built with Dynamic AMOLED 2X with Vision Booster technology for high outdoor visibility, keeping the view clear in bright daylight or at night. It means the only glare you'll get is from jealous strangers.

The fastest Galaxy chip ever
Whether you're vlogging your day, gaming all night or simply scrolling through your feed, the 4nm processor makes for an incredibly smooth experience.

Stay out, without plugging in
Life doesn't slow down and taking a break to recharge is a fast track to FOMO. The battery intelligently adapts to how you use your phone, so it lasts way beyond 24 hours. With a 45W Power Adapter and Super Fast Charging capabilities, you can power up quickly with a charge that lasts.

A tough act to follow
Worry less as you pick up a fallen phone thanks to Corning® Gorilla® Glass Victus®+ on the screen and protective back panels. This phone is surrounded by a polished, protective Armour Aluminum frame and with its IP68 water resistance rating, it can take a splash, too.

Boom. View your phone on your PC
Its even easier than you think to access your apps on your PC. Use ‘Recent App to bring up the three latest apps youve used, for quick access on your desktop.

Make the smart switch
Unbox. Setup. Create. Smart Switch makes transferring data from your current phone seamless — bringing over your gallery, notes, contacts and more. Even if you're coming from another OS.

Your Galaxy. Your way
Customise your digital life and express yourself however you like. One UI unlocks the full potential of the Galaxy experience with unity across all your devices.

The revolution will be accessorised
Match your device to your lifestyle. Choose your case, charger and discover watches and buds to make your everyday more epic.

Short summary description Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green:
This short summary of the Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S22 SM-S901B, 15.5 cm (6.1"), 8 GB, 256 GB, 50 MP, Android 12, Green

Long summary description Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green:
This is an auto-generated long summary of Samsung Galaxy S22 SM-S901B 15.5 cm (6.1") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 3700 mAh Green based on the first three specs of the first five spec groups.

Samsung Galaxy S22 SM-S901B. Display diagonal: 15.5 cm (6.1"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product colour: Green. Weight: 167 g

Nightography that captures everything, even when the shutters go down
Nightography that captures everything, even when the shutters go down

The biggest leap in our video technology, auto framerate matches the fps speed to your surroundings. Super Night Solution clears up the noise in each frame for high-quality, vivid footage, whether you're in the sun or under the stars.

Move your works of art in just one tap
Move your works of art in just one tap

Share photos, videos and files between devices with a tap using Quick Share. Simply pull up the sharing panel, point your phone and hit send.

Say goodbye to glare
Say goodbye to glare

Sunlight, meet our brightest display. The stunning 120Hz Infinity-O Display is built with Dynamic AMOLED 2X with Vision Booster technology for high outdoor visibility, keeping the view clear in bright daylight or at night. It means the only glare you'll get is from jealous strangers.

The fastest Galaxy chip ever
The fastest Galaxy chip ever

Whether you're vlogging your day, gaming all night or simply scrolling through your feed, the 4nm processor makes for an incredibly smooth experience.

Stay out, without plugging in
Stay out, without plugging in

Life doesn't slow down and taking a break to recharge is a fast track to FOMO. The battery intelligently adapts to how you use your phone, so it lasts way beyond 24 hours. With a 45W Power Adapter and Super Fast Charging capabilities, you can power up quickly with a charge that lasts.

A tough act to follow
A tough act to follow

Worry less as you pick up a fallen phone thanks to Corning® Gorilla® Glass Victus®+ on the screen and protective back panels. This phone is surrounded by a polished, protective Armour Aluminum frame and with its IP68 water resistance rating, it can take a splash, too.

Boom. View your phone on your PC
Boom. View your phone on your PC

Its even easier than you think to access your apps on your PC. Use ‘Recent App to bring up the three latest apps youve used, for quick access on your desktop.

Make the smart switch
Make the smart switch

Unbox. Setup. Create. Smart Switch makes transferring data from your current phone seamless — bringing over your gallery, notes, contacts and more. Even if you're coming from another OS.

Your Galaxy. Your way
Your Galaxy. Your way

Customise your digital life and express yourself however you like. One UI unlocks the full potential of the Galaxy experience with unity across all your devices.

The revolution will be accessorised
The revolution will be accessorised

Match your device to your lifestyle. Choose your case, charger and discover watches and buds to make your everyday more epic.

Display
Display diagonal *
15.5 cm (6.1")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 7
Display resolution *
2340 x 1080 pixels
Display number of colours
16 million colours
Native aspect ratio
19.5:9
Contrast ratio (typical)
1000000:1
Maximum refresh rate
120 Hz
Display brightness
500 cd/m²
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus)
Touchscreen type
Capacitive
Pixel density
425 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
2200
Processor cores
8
Processor frequency *
2.8 GHz
Storage
User memory
210 GB
RAM capacity *
8 GB
Internal storage capacity *
256 GB
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
10 MP
Third rear camera resolution (numeric)
12 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.4
Third rear camera aperture number
2.2
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
7680 x 4320 pixels
Resolution at capture speed
3840x2160@60fps, 7680x4320@24fps
Video recording modes
2160p, 4320p
Rear camera type *
Triple camera
Auto focus
Yes
Face detection
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM
4G standard *
LTE-TDD & LTE-FDD
Voice over LTE (VoLTE) supported
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.2
Bluetooth profiles
A2DP
3G bands supported
850, 900, 1700, 1900, 2100 MHz
4G bands supported
850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 850, 900, 1800, 2100, 2300, 2600, 3500, 3700 MHz
Tethering (modem-mode)
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Ports & interfaces
ANT+ enabled
No
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Green
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Housing material
Aluminium, Glass
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Graphics card
AMD Voyager
Fingerprint reader
Yes
Iris recognition
No
Face recognition
Yes
Speakerphone
Yes
Country of origin
Vietnam
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
Audio system
Dolby Atmos
Software
Platform *
Android
Operating system installed *
Android 12
Operating system fork
One UI 4.1
App distribution platform
Google Play
Virtual assistant
Samsung Bixby
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
3.88 V
Battery recharge time
1.17 h
Battery weight
48.8 g
Wireless Power Share
Yes
Removable battery
No
Battery capacity *
3700 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Geomagnetic sensor
Yes
Heart rate sensor
No
Hall sensor
Yes
Weight & dimensions
Width
70.6 mm
Depth
7.6 mm
Height
146 mm
Weight *
167 g
Package width
87.3 mm
Package depth
27.5 mm
Package height
163.6 mm
Package weight
285 g
Certificates
Head SAR (EU)
1.21 W/kg
Body SAR (EU)
1.59 W/kg
Extremities SAR (EU)
2.71 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Logistics data
Harmonized System (HS) code
85171300
Master (outer) case gross weight
6 kg
Master (outer) case length
181 mm
Master (outer) case width
185 mm
Master (outer) case height
292 mm
Pallet net height
125.4 cm
Pallet net length
120 cm
Pallet net width
80 cm
Pallet net weight
516 kg
Products per master (outer) case
20 pc(s)
Other features
Touchscreen
Yes
Technical details
Repairability index
8.2
Commodity Classification Automated Tracking System (CCATS)
8517120000
Country Distributor
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
México 1 distributor(s)