geeksquad.co.uk Updated: 2015-02-07 06:44:03
|
Tablets are now such a part of everyday life it's hard to believe the original iPad was launched less than 5 years ago.Since then we've seen tablets in all shapes and sizes, and we've also seen manufacturers looking to secure their own niches in an ever-m...
|
|
techlife.net Updated: 2015-02-07 06:44:04
|
The palm rejection works adequately in most instances as well — you can wrest your palm on the screen and write quite naturally, provided the pen tip is kept hovering fairly close to the screen. (Moving the stylus away switches the screen back to touch in...
|
|
apcmag.com Updated: 2015-02-07 06:44:06
|
But, you do get a bit for your money here. Samsung's new Exynos Octa 5420 CPU delivers eight cores – four Cortex A15s and four A7s for about as much speed as you'll get in a tablet at the moment. It showed up in the benchmarks too with clearly the highest...
|
|
thunderbaylive.com Updated: 2015-02-07 06:44:06
|
Lisa Gade compares the Microsoft Surface Pro 3 and the Samsung Galaxy Note Pro 12.2 tablets...
|
|
|
Whoever coined the phrase “good things come in small packages” obviously didn't have the Samsung 12.2-inch Galaxy NotePRO tablet in mind at that time.Small is definitely not a word that can be used to describe the device.This is more a “go big or go home”...
The 12.2-inch Samsung Galaxy NotePRO isn't for everyone but those who take on the extra size will not feel disappointed.But it's not just extra screen size the customer takes on but the extra price - it costs $1,099.Overall the Samsung Galaxy NotePRO is a...
|
|
|
It's been a while since I've seen a Samsung tablet cross my desk, but the promised successor to the Galaxy Tab line is finally here. Boasting a huge number of features and a radical design change—called the "Magazine UX"— this is the tablet that brought S...
There's certainly a market for a powerful sub-$1,000 tablet that can function as a laptop replacement for business users on the go. After all, it shouldn't be that hard to get e-mail, web browsing, and office functionality into a single device. The Note P...
|
|
knowyourmobile.com Updated: 2015-02-07 06:44:07
|
Samsung has invested more into improving its stylus technology – developed in partnership with Wacom – and has expanded this to a range of tablet devices all under the “Note” brand. Oddly enough, Samsung still seems to be the only company taking stylus in...
Good performance, Excellent stylus capabilities, Excellent multitasking, Good battery life...
Large and unwieldy design...
Breaking it down, there is really not much difference between the Galaxy Note Pro 12.2 and Samsung's existing Galaxy Note 10.1 2014. In terms of functionality they are almost identical, with the main difference simply being the size and the specific app...
|
|
|
Microsoft's Surface Pro 3 is a powerful new entry in the tablet market, and with a whopping 12in screen, it's a new rival for the Galaxy NotePro 12.2, Samsung's 12in Android tablet designed with productivity and multitasking in mind. Here, we put the two...
|
|
|
Twelve point two inches.That's the size of the NotePro's screen. Even large 10.1in tablets are dwarfed by the expansive slate. The size has allowed Samsung to cram plenty of features into the NotePro 12.2, and at 753 grams, it shows. Impressively this hef...
Improved software, Supreme stylus functionality, Incredible screen...
Size isn't for everyone, Some people could find its 750g weight too much...
A select few will swear this is the best tablet on the market. They'll hurriedly explain how it has more powerful hardware; how its software is more versatile; and how the added two inches has helped them ditch their 13-inch notebook. These people - wheth...
|
|
whatmobile.net Updated: 2015-02-07 06:44:09
|
With the rate that Samsung churns out tech, you’d be forgiven for overlooking one of its multitude of mobile devices.With the NotePro 12.2, you’d have to be wearing a blindfold to miss it. Sporting a display over a foot long, it’s one of the biggest table...
Big, beautiful display provides an almost desktoplike experience, Typing is a joy thanks to the featureheavy keyboard, Great stylus functionality and features...
Lifespan could be better, Extremely heavy, needs something to rest on, Are you willing to pay twice the amount you would for an iPad?...
Despite minor flaws and its cumbersome build, the NotePro 12.2 could be the best tablet on the market. Its enormous, sharp display and terrific set of unique features put it head and shoulders above almost all other Android tablets. The only real worry...
|
|
|
On the face of it the Samsung Galaxy NotePro 12.2 is a 12-inch Android 4.4 Kitkat tablet – modified with Samsung TouchWiz and Magazine UX. It comes with Samsung's innovative pressure sensitive S Pen, 32GB of internal memory, a microSD card, 3GB RAM and...
|
|
ouritdept.co.uk Updated: 2015-02-07 06:44:09
|
At CES 2014 in January, Samsung introduced a new subgroup to its line of Samsung tablet devices which sports a larger screen and is aimed at business professionals, as well as the multitasking private user.Samsung recently expanded its Note tablet and pho...
Larger screen provides you with more screen real estate for running apps, Penfriendly apps make full use of the include S Pen stylus, Powerful processing capability and performance, Brightly lit display that is still legible in sunlight, Large selection o...
If you are in need of a tablet PC for business, you can expect a lot of features in the Note Pro 12.2, as well as high end performance. This is very comparable to an iPad including stateoftheart WiFi, virtual keyboard, decent battery life, and plenty of s...
The Samsung Galaxy Note Pro 12.2 is a tablet device capable of serving many different purposes. Everything the device is capable of, it does with high performance and ease. It is packed with features and specs which contribute to its versatility. The larg...
|
|
|
As if Samsung's Galaxy range of tablets wasn't broad enough with its plethora of Tab and Note machines in various screen sizes, the company has added a new subgroup: the Galaxy Pro. The line-up consists of both Note and Tab machines – the latter minus t...
Granted the Galaxy Note Pro 12.2 is a bit on the heavy side, but it's not really all that noticeably larger and heavier than your average 10-inch Android slab and the extra screen acreage does make for a more immersive, flexible and enjoyable user experi...
|
|
|
The Samsung Galaxy NotePro 12.2 is a peculiar tablet for the very simple reason that it is unusually big and expensive. It's an incredibly powerful and well-built device that is very well endowed in the features department. Here, we take an in-depth look...
The Samsung Galaxy NotePro 12.2 is a seriously impressive tablet that blows away the vast majority of Android tablets and leaves them eating its dust in terms of power. If you've got £600 to blow and want a tablet that's bigger than 10-inches then this po...
|
|
|
Let's get the obvious out of the way up front: Samsung's Galaxy Note Pro 12.2 is a big tablet. Like 6-inch phones and Costco-sized cases of toilet paper, it's an easy target for jokes, and it definitely isn't for everyone. And with a starting MSRP of $750...
Good size for S Pen use and multitasking, Reasonably thin and light for size, Bright, high-res screen, Great speakers, MicroSD support, Good battery life...
Occasional performance stuttering, Screen isn't IPS or OLED, $700-$750 price tag is high, Difficult to move around with due to size...
Yes, the Note Pro 12.2 is big and expensive. It currently costs about $200 more than the smaller, though otherwise very similar Note 10.1 2014 edition. Are the couple of inches worth paying that much for? You certainly don't have to if you don't want to...
|
|
digitalversus.com Updated: 2015-02-07 06:44:11
|
Once the unchallenged ruler of the touchscreen tablet market, Apple has lost its hold on a number of regions as its prolific rival Samsung culls ever more market share. A... The new high-end tablets Samsung presented at CES Las Vegas have officially begu...
Good dimensions for its size, Excellent display quality (in all modes), New fourapp multitasking, Great productivity apps, Plays any media file under the sun, Excellent virtual keyboard, Good interactions with the S Pen, Satisfactory cameras...
Relatively thin body, but it's still too big and heavy to be as practical as a 10" tablet, Interface lags a lot, especially when multitasking, Audio lacks power, Mediocre gaming graphics, No new features for the stylus...
With the exception of an enlarged screen and two dedicated productivity apps, the Galaxy Note Pro 12.2 doesn't offer much more than what the Galaxy Note 10.1 already does—unless you count system lags. You get more or less the same advantages and disadvant...
|
|
|
Tablet manufacturers have, to date, largely steered clear of screens larger than 10.1in. But with rumours of a larger iPad rife, the landscape could be about to change – and Samsung is staking a claim on this new sector with the Android 4.4-based Galaxy N...
A big, powerful Android tablet that's packed with features, but isn't all that practical...
|
|
|
For some people, the 10.1 inch tablets available today just aren't big enough. They want something bigger. Samsung, though, appears happy to cater for them with the release of 12.2 inch tablet. Is it big enough?Built for people who think bigger really is...
|
|
v3.co.uk Updated: 2015-02-07 06:44:12
|
In recent years, Samsung and Microsoft have been in an increasingly heated battle in the smartphone market, with the enduring popularity of Samsung's Android handsets directly impacting the US company's efforts to grow Windows Phone's market share. Now t...
winner: The Microsoft Surface Pro 2 Coming to the end of our comparison, both the Galaxy Note Pro 12.2 and Surface Pro have won four rounds each. However, for us here at V3 , the Surface Pro 2 beats the Galaxy Note Pro 12.2 in a few key areas. Reviewed...
|
|
|
When it comes to Android tablets Samsung has every base covered in size terms. Or so we thought, as with the Galaxy NotePro 12.2 the company gets a little experimental, opting for a large scale 12.2-inch slate. We're already fans of earlier Note devices...
Great looking screen, included S Pen stylus, a potential laptop replacement, plenty of power, Magazine UX skin works well...
Too big for most users, lots of money, not keen on the faux leather rear, some Samsung software unnecessary...
There's a heap of things to like about the Samsung Galaxy NotePro 12.2. It's got a great screen resolution, the integrated S Pen stylus elevates it beyond tablet to a viable laptop alternative and there's plenty enough power under the hood to run ju...
|
|
|
Buy at Amazon.co.ukThe Samsung Galaxy Note Pro 12.2 claims that it can be your primary device for almost every professional task - it may be a tablet but the suggestion is that this is a product that , with a 12.1-inch screen and a fast processor, can...
|
|
|
Samsung isn't exactly demure with its tablet range. There are devices in every size you can think of – 7in, 8in, 10.1in. There are straight Galaxy Tab tablets and the stylus supporting Galaxy Notes. Heck, there's even a Galaxy Tab 3 Kids edition. Typicall...
Superb large screen, Good battery life, Excellent pen, based features...
Awkward to use as a traditional tablet, Not always practical, Expensive...
The Samsung Galaxy NotePRO 12.2 is in a class of its own in terms of both features and size. It's extremely capable and I found it a pleasure to use. Then again, I couldn't pop it into a small bag to whip it out for a bit of idle web browsing on the bus...
|
|
|
The clue's in the name. With its huge screen and matching price the Samsung Galaxy Pro is not for lightweights. It styles itself as nothing less than a desktop replacement in tablet form. But can it walk it like it talks it? Design It certainly looks di...
Beautiful big screen, powerful processor, slim build, stylus is even better on the big screen...
On the heavy side, no dedicated stand and keyboard...
The Samsung Galaxy Note Pro is designed for power users and with its size, weight and price, it won't be for everybody. But that gorgeous screen, powerful processor and huge range of features, including the well-integrated S-Pen make it an impressive ch...
|
|
|
The NotePro 12.2 is a giant tablet designed specifically for business. It uses a heavily customised version of Android that's ideally suited to multitasking, it comes with a Samsung S-Pen stylus and it has a gorgeous high-resolution screen.The NotePro’s g...
Powerful, with a gorgeous screen, but it’s much too expensive...
|
|
|
There were moments during my two-week period with the Samsung Galaxy NotePRO 12.2, the biggest and most expensive tablet on the market, when I thought, “Huh, this could probably replace my laptop.” What do I use my laptop for? Browsing the internet; playi...
As useful as the Samsung Galaxy NotePRO 12.2 has the potential to be, it's too big, too clunky and too expensive to be a viable purchase for the average consumer. As the company's flagship tablet, it's a beautiful technology demo, showcasing many of the h...
|
|
|
If you're a regular reader, you'll know I'm something of an iPad Mini fanboy. I've written before – without a trace of hyperbole – about how the device has changed my life . I rarely surf the web or use social media on a computer anymore, opting instead f...
|
|
|
In recent years, the predominant tablet trend has been towards compact ones such as the iPad mini 2, the Google Nexus 7, and the Amazon Kindle Fire HDX 7. Now, with Apple's much-rumoured iPad maxi on the horizon, a new craze for super-sized tablets could...
Large, bright screen, Improved Samsung UI, Decent camera, Class, leading performance...
Creaky build quality, Unwieldy form factor, UI doesn't beat stock Android, Expensive...
As the first significant manufacturer to step forward with its vision of a super-sized tablet, Samsung has quite a job on its hands to convince the world that there is a genuine need, and that this isn't just a gimmick. If nothing else, the Samsung Galax...
|
|
techradar.com/au/ Updated: 2015-02-07 06:44:12
|
In recent years, the predominant tablet trend has been towards compact ones such as the iPad mini 2, the Google Nexus 7, and the Amazon Kindle Fire HDX 7. Now, with Apple's much-rumoured iPad maxi on the horizon, a new craze for super-sized tablets could...
Large, bright screen, Improved Samsung UI, Decent camera, Classleading performance...
Creaky build quality, Unwieldy form factor, UI doesn't beat stock Android, Expensive...
The Samsung Galaxy Note Pro 12.2 may be unwieldy, but by providing its S Pen stylus system with a 12.2-inch canvas on which to operate, it finally feels like the consistently useful productivity tool it always threatened to be. Samsung still needs to work...
|
|
|
The Note Pro 12.2 has great battery life for all day computing.An enormously powerful tablet, this won't be outdated for a long time.The multi window view and S Pen help make the Note Pro 12.2 user friendly, but it has a learning curve and the large size...
Big screen, Very powerful, Long battery life...
Too expensive, UI is sometimes clunky, Heavy and awkward to hold...
The Samsung Galaxy Note Pro 12.2 is in many ways a very impressive device. It's extremely powerful, excellent for multitasking, has great battery life and with that big screen and S Pen it's a digital artists dream.However we'd argue that it's a little to...
|
|
T3.com
Updated: 2015-02-07 06:44:13
|
It's fair to say that Samsung hasn't quite managed to mirror the success of its Galaxy line of smartphones with its tablet siblings. Even though they share the same name, mostly similar design and even the familiar TouchWiz UI, they just haven't seemed to...
Fantastic S-Pen stylus, Powerful internals, Bright, accurate display...
Magazine UX misses the target, Eye watering price, Faux leather and faux metal...
|
|
Theinquirer.net Updated: 2015-02-07 06:44:13
|
ONE THING IS FOR SURE , Samsung devices aren't getting any smaller. The firm's tablets' and smartphones' screen sizes seem to grow with every iteration, with the Galaxy S smartphones and the Galaxy Note phablets being prime examples. As the firm pushes th...
High-quality screen, impressive integrated productivity tools, built-in security, lightweight considering its size...
Cheap looking...
|
|
stuff.tv Updated: 2015-02-07 06:44:13
|
Did we mention it's big? Well, it is. Sure, the NotePRO's slim at 7.95mm thick but it still has the same surface area of two conjoined iPad Minis so you'll need to start allocating hang-out spots for it at work and for charging by the bed.This Samsung sla...
Four window multi-tasking, Strong business apps and features, Fantastic battery life...
Big and heavy, sometimes too much, Screen is beaten by rivals, No attachable keyboard...
Kitchen tablet, maybe. Coffee table tablet, sure. Conference room tablet, definitely. A take-anywhere, whisper ‘goodnight' to tablet? Not really. Or at least - not yet. What's it good for? Multi-tasking, viewing documents, conferencing and catching up w...
|
|
|
What is the Samsung Galaxy Note Pro 12.2? The Samsung Galaxy Note Pro 12.2 is an expansion of the Note phone and tablet range. It's a 12.2-inch Android tablet with a pressure sensitive S Pen stylus. Samsung has packed the Samsung Galaxy Note Pro 12.2 full...
S Pen excels on a large screen, Decent performance and power, Strong business/security cred...
PenTile screen is not super-sharp, Weight reduces flexibility, Samsung UI overbearing in places...
A 12.2-inch tablet is not the right choice for 90 percent of tablet buyers. However, good build quality, decent specs and the always-handy S Pen make this a good buy for arty types or business users not satisfied by an iPad Air.Next, read our best tablets...
|
|
|
Samsung has a lot of tablets. With competition in the form of the iPad Air and iPad mini, the Korean manufacturer is attacking on all sides with enough devices to address every possible consumer need. Newly added to the vast tablet line-up is the Galaxy N...
The Galaxy Note Pro is, like most Samsung tablets, very good. Basically, it's a bigger version of the Note 10.1 2014 Edition with a few UI tweaks thrown in for good measure.While this is definitely a good thing, we also find it slightly irritating. In its...
|
|
|
The Galaxy Note Pro 12.2 is larger than your average tablet (thanks to the extra screen real estate on offer) but we found it to be deceptively light during our hands-on review , though you'll still struggle if you plan on holding it in one hand. It's cat...
|
|
|
With smartphones getting larger and larger by the day — hello, 6.4-inch Sony Xperia Z Ultra — there's not really much point in getting a 7-inch tablet. 8-inch is better, 10-inch is getting there, but do you know what's best? 12.2 inches. The Samsung Galax...
The NotePRO makes excellent sense as a secondary business tool — for quick note-taking, emailing, or document reading — alongside a more traditional laptop or desktop PC. If you're looking for a single device that does everything, you'll need to change th...
|
|
|
Samsung doesn't do anything small or by half, which is why this year at CES it released a 12.2-inch super-tablet with impressive specs. We've been playing with it on the show floor, and it's indeed a big deal.The NotePRO is a 12.2-inch tablet which promis...
|
|
digitalmediaandit.com Updated: 2015-06-14 05:46:54
|
The accuracy of the interpreted pen inputs for quick handwriting isn't much better than original Note. S Note seems to smooth out the jaggedness of touch screen sensors, which makes it look better, but no where near like a real pen. It is still miles bett...
|
|
|
Twelve point two inches.That's the size of the NotePro's screen. Even large 10.1in tablets are dwarfed by the expansive slate. The size has allowed Samsung to cram plenty of features into the NotePro 12.2, and at 753 grams, it shows. Impressively this hef...
Improved software, Supreme stylus functionality, Incredible screen...
Size isn't for everyone, Some people could find its 750g weight too much...
A select few will swear this is the best tablet on the market. They'll hurriedly explain how it has more powerful hardware; how its software is more versatile; and how the added two inches has helped them ditch their 13-inch notebook. These people - wheth...
|
|
|
Samsung has a tendency of spray-and-pray that one of its products may hit big. There is just so many iteration of ‘Galaxy' that you can't help to wonder – did they ever done market research before spewing out another phone/tablet?The answer is Yes – at le...
At the price of RM2,999 RRP, its hard to justify its capabilities. For the creative minded, with the advent of pressure sensitive styli for iPads such as the Intuous Stylus from Wacom and for those who plan to go pro, could've invested in a full fledge In...
|
|
klgadgetguy.com Updated: 2016-11-19 04:26:24
|
We've always asked ourselves, what is the perfect screen size for a tablet that we can really work on? What is the platform that is able to manage both our work and play activities? There's no definite answer to this of course. Samsung is now attempting t...
Screen quality and resolution is gorgeous, Acceptable tablet computing performance, Supports a variety of network connectivity options, LTE enabled and able to make phone calls, S-Pen more usable, Useful productivity apps preloaded, Decent camera perform...
Ridiculously expensive for an Android tablet, Too big for an Android tablet, Wasted space in user experience, Half baked software experience, Limited functionality in Magazine UX, Performance slow down despite having powerful hardware...
Samsung has always been a daring manufacturer, they came out with a 7-inch tablet when competitors mocked at them and introduced the S-Pen when everybody thinks that the stylus is dead. With the introduction of the GALAXY NotePRO, the company is obviously...
|
|
|
A few months ago, I reviewed Samsung's GALAXY Note 10.1 (2014 Edition), and suffice to say, I liked the device. No other Android device has nailed the stylus as good as the GALAXY Note line, and I give Samsung due credit for that. Now it has released a GA...
Review: Samsung GALAXY NotePRO LTEReview by Andrew YewA few months ago, I reviewed Samsung's GALAXY Note 10.1 (2014 Edition), and suffice to say, I liked the device. No other Android device has nailed the stylus as good as the GALAXY Note line, and I give...
|
|
|
For most of us, we get a tablet to consume content. To read a magazine or a book. To watch endless YouTube videos. Or to access Facebook. It's rare to get a tablet and create something like long letters, art works, or homemade videos. It's not that we don...
|
|
chip.com.my Updated: 2016-11-19 04:26:25
|
Turning the Samsung GALAXY Note devices into tablet form is a natural progression – more screen estate to work with the S Pen is always a joy. But now the Samsung GALAXY NotePRO 12.2 arrives, asking a steep price for a professionally-designed desktop repl...
Slim, light and solid build, Large and gorgeous screen, Good performances, Remote PC functionality...
Pricey, Screen poor under sunlight...
Ultimately, whether you will get the Samsung GALAXY NotePRO depends on how you weigh its hefty price tag towards its offerings. At RM2,999, the NotePRO is undoubtedly above most tablets out there. Is it worth the price? Somewhat, considering that it's a...
|
|
jamonline.ph Updated: 2016-11-19 04:26:25
|
Samsung is ready to take on the corporate world with their new range of Android tablets — the Pro series. These series of tablets aren't just for the professionals, these tablets also come with power. Yes, all of these tablets comes with a punch and they'...
|
|
businessinsider.my Updated: 2016-11-19 04:26:25
|
The core of Samsung's Galaxy Note series has always been that bigger can be better. When Samsung debuted its original Galaxy Note smartphone in 2012, it introduced the American consumer tech market to the “phablet” concept. Now, the Korean gadget maker is...
If you don't need the extra screen space, you can probably pass on the Samsung Galaxy Note Pro. You'll need to spend more than $750 to use it with a keyboard and get any real work done, and there are much cheaper productivity-focused tablets. The Galaxy N...
|
|
|
It's difficult to imagine what Samsung's execs were thinking when they designed the Galaxy Note Pro 12.2. The device seemingly stretches the limits of how big an Android tablet can be, and encroaches on the footprint that's usually reserved for notebooks...
So is the Galaxy Note PRO 12.2 worth the extremely high price it's asking for? That depends entirely on your profession. If you're a creative or a professional that does a lot of sketching, drafting and presentations for client, then the Note PRO 12.2 is...
|
|
stuff.tv/my/ Updated: 2016-11-19 04:26:25
|
Did we mention it's big? Well, it is. Sure, the NotePRO's slim at 7.95mm thick but it still has the same surface area of two conjoined iPad Minis so you'll need to start allocating hang-out spots for it at work and for charging by the bed.This Samsung sla...
Four window multi-tasking, Strong business apps and features, Fantastic battery life...
Big and heavy, sometimes too much, Screen is beaten by rivals, No attachable keyboard...
Kitchen tablet, maybe. Coffee table tablet, sure. Conference room tablet, definitely. A take-anywhere, whisper ‘goodnight' to tablet? Not really.Or at least - not yet. What's it good for? Multi-tasking, viewing documents, conferencing and catching up with...
|
|
|
These days, tablet screen sizes typically fall into two sweet spots: 9 to 10 inches and 7 to 8 inches. You go for the former if you want a bigger screen for the tasks you engage in (duh!), and the latter if you're looking for something more portable or mo...
Spacious 12.2inch screen, Best multitasking features for Android yet, S Pen works well on a large screen, Long battery life, Useful businessoriented software suite...
Not easy to handle despite the thinness, More micro lags than Note 10.1 2014, Not all apps support Content Home, Multi Window, and Pen Window, Expensive for a tablet, Even more so if you buy the accessories to put together a laptop replacement...
|
|
|
One of the most interesting products that Samsung unveiled during CES was their upsized Galaxy Note tablet, the Galaxy Note PRO 12.2. Its the biggest tablet in the Note line, coming in at 12.2 inches, and carries the best components ever assembled in a Sa...
Because the Galaxy Note PRO 12.2 sits on the top-end of Samsung's tablet offerings, there was no denying that the Korean company would not spare any expense when it comes to the materials used in creating the externals of the device.Related Posts:Full Spe...
|
|
|
The Galaxy Note Pro 12.2 is larger than your average tablet (thanks to the extra screen real estate on offer) but we found it to be deceptively light during our hands-on review , though you'll still struggle if you plan on holding it in one hand. It's cat...
|
|
|
Ahead of CES 2014, we were given the opportunity to test drive four spanking new tablets from the Samsung Galaxy series. The four new devices in the line-up are the Galaxy NotePRO (12.2-inch) and TabPRO (12.2, 10.1 and 8.4-inch). Each of these new tablets...
|
|
|
Ahead of CES 2014 today, we were given the opportunity to test drive four spanking new tablets from the Samsung GALAXY series. The four new devices in the lineup are the GALAXY NotePRO (12.2-inch) and TabPRO (12.2, 10.1 and 8.4-inch). Each of these new ta...
|
|
|
When the Samsung Galaxy Note 12.2 tablet first appeared , all it had going for it seemed to be an Exynos 5 Octa chipset with a 2K (2560 x 1600 pixel) display. Recently, what appears to be benchmarks of the device under the model name of SM-P905 appeared s...
|
|
|
The Samsung Galaxy Note Pro 12.2 a high-end tablet with a 12.2-inch, 2560 x 1600 screen, a Qualcomm Snapdragon 800 (MSM8974) processor (four Krait 400 cores, 2.3 GHz, Adreno 330 GPU), 3 GiB of RAM, and 32 GiB of storage space. It has support for 4G LTE ne...
Excellent screen, clear, sharp, bright, and with very high resolution, Excellent performance, Great design, Supports 4G LTE and voice calls, Good camera, Excellent audio, Good frontal camera, Memory card slot, Useful pen, Great usability with the split sc...
Very expensive, Battery could last longer, Best Deals from Amazon, Ads by Amazon, ✕, Thank you, This will help us improve your ad experience. We will try not to show you such ads again, Report a problem, This item is, Not relevant, Inappropriate / Offe...
If you are looking for a big tablet with high-end hardware, good camera, and a wonderful screen, the Galaxy Note Pro 12.2 is an excellent choice, as long as you do not mind paying a considerable amount of money for it...
|
|
|
A few years ago, it was easy to scoff at the idea of using tablets for productivity. The hardware was too weak, and the software was too limited, so turning a tablet into a work device made sense only for a few fringe users.But things have changed since A...
Spending $750 for an Android tablet seems exorbitant. But the Samsung Galaxy Note Pro offers a larger screen, excellent battery life, and access to the Android and Samsung app stores...
|
|
|
WIREDStellar battery life — lasts multiple days with heavy use. Beautiful 2,560 x 1,600 WQXGA display is great for watching video or multitasking. MicroSD for additional storage.TIREDSome apps and design features seem more suited to a mouse pointer and PC...
Stellar battery life — lasts multiple days with heavy use. Beautiful 2,560 x 1,600 WQXGA display is great for watching video or multitasking. MicroSD for additional storage...
Some apps and design features seem more suited to a mouse pointer and PC than a tablet. Hefty price tag. Occasional performance issues...
|
|
booredatwork.com Updated: 2015-02-07 06:44:07
|
Sorry we are late on reviewing this. The Galaxy Note Pro 12.2 is Samsung 's largest Tablet on the market. The devices offers a 12.2-inch WQXGA Widescreen (16:10) display, offering crystal clear resolution (2560×1600) with more than 4 million pixels, makin...
|
|
|
Samsung Galaxy Note Pro 12.2 is the biggest tablet I've ever tested, with a 12.2 inch display and Android on board. This model was announced back in January, released this spring and it comes with a stylus on board. The product is priced at $649 on Amazon...
good display, good audio, above average camera, business apps, stylus, multi window, remote PC, Magazine UX is actually nice, powerful hardware, And the...
big price, heavy in user's hand, battery life could be better, not for average user, slight lag in multitasking and Asphalt 8...
|
|
computershopper.com Updated: 2015-02-07 06:44:09
|
In today's tablet market, you can find full-size slates—models with screens that cluster around the 10-inch mark—and then you can find their bigger kin: tablets. The Samsung Galaxy Note Pro 12.2 isn't the first of these, but it's one of the few that p...
Sharp, clear display, Reasonably light, given screen size, Good battery life, Outfitted with loads of useful apps for business use, Superior onscreen keyboard, IR remote-control functionality...
Comparatively pricey, Battery is slow to charge, Costly accessories...
With a supersize screen, a stylus, and multitasking, the Galaxy Note Pro 12.2 is the first Android tab to balance form and function for real productivity use. (But compare the price, fully outfitted, with that of a very able laptop before diving in.)...
|
|
|
Samsung isn't afraid to try. When met with opportunity, the company doesn't blink. It jumps in headfirst; an “act now, ask questions later” mentality. Over the years, we've seen numerous smartphones and tablets in every conceivable size, in every conceiva...
The Galaxy Note Pro 12.2 is representative of Samsung's favored approach, which is to overstuff every imaginable feature into a single device. The Note Pro does it better than most Samsung tablets, but not by much. Frankly, the cost of the Note Pro 12.2 c...
|
|
|
A thin elegant tablet, or a large powerhouse? A lot of users will be facing this dilemma after Samsung introduced its 12” slates, that's why we decided to pit those two categories against each other. Get ready to rumble, as it's the thinnest, lightest...
With the 12” NotePRO, Samsung created a niche productivity-oriented pad, while Sony's slate is exactly what a media and web consumption device should be – an extremely thin and light tablet, with the waterproof certification added for extra measure.Bot...
|
|
|
Samsung has really outdone themselves in sticking to their Galaxy line's mantra “The Next Big Thing”With a gorgeous 12.2 inch display this device will confuse most lay-people who witness you using it in public because, “I didn't know they made iPads that...
|
|
|
With the Samsung Galaxy Note Pro 12.2 from Verizon Wireless, users have the largest tablet on the carrier. This device is not the largest tablet on the market - that honor goes to the Panasonic Toughpad 4K UT MB4 at 20-inches - but it's certainly the bigg...
Chris Burns With the Samsung Galaxy Note Pro 12.2 from Verizon Wireless, users have the largest tablet on the carrier. This device is not the largest tablet on the market - that honor goes to the Panasonic Toughpad 4K UT MB4 at 20-inches - but it'...
|
|
|
The Samsung Galaxy Note Pro 12.2 with WiFi received an overall grade of "Very Good" in our tests. Now we have the LTE version in our test laboratory. But the communication modules are not the only things that distinguish the two models: A different SoC-he...
Stable manufacturing, Thin and simple, Big display with a high resolution, Wide variety of operational controls, Good software interface, Barely warms up at all, High performance, Main camera has good image quality, Practical accessories available, Fast L...
High black value, Low contrast, Unusual charging plug, High standby energy use, SIM card slot difficult to access...
In the end, there are not too many differences between the WiFi version of the Samsung Galaxy Note Pro 12.2 and its LTE counterpart. The display has a very high resolution, though its black value and contrast are somewhat weak. The tablet has a diverse a...
|
|
crn.com
Updated: 2015-02-07 06:44:11
|
Samsung has gone big into tablets. The company on March 9 began shipping the Galaxy Note Pro 12 , a collosus aimed at power users that's packed with pixels, processors and productivity packages. "There's an increasing need for content consumption but also...
|
|
|
Samsung has a reputation as a company that frequently experiments with novel market categories and unique devices. Being that it is a smartphone market leader, the South Korean manufacturer can afford to take such risks. Some of these experiments fail, bu...
Large, highres display, Pressuresensitive stylus , Real multitasking with multiple windows, Exceptional battery life...
Large size can be awkward, High price, Location of control keys, S Pen applications cannot be used with a finger...
The Samsung Galaxy Note Pro 12.2 and Samsung Galaxy Tab Pro 12.2 are very powerful and serious business tablets, thanks to their options, performance, dimensions, software, as well as price. In fact, they are the only devices of such type that come with...
|
|
|
If there was ever a need to show that bigger isn't necessarily better, the Samsung Galaxy Note Pro 12-inch Android tablet provides the evidence. The Note Pro 12.2 is a classic example of Samsung's habit of letting engineers design products and its strateg...
|
|
|
If there's a niche in the consumer electronics market, Samsung will fill it, sooner or later. Phablets , fitness bands , smartwatches and nearly every space in between. This approach — largely regarded as the antithesis of Apple's "one product to rule the...
Nice, giant display, Beautiful industrial design, Lots of built-in storage...
Steep price tag, Multi-tasking just can't compete with laptops...
The Samsung Galaxy Note Pro 12.2 is big and beautiful with a price to match, but if you want to get some real work done, you're still better off with the old laptop...
|
|
|
In times past, we watched Hollywood movies, America's Most Wanted , and the news on a 31-centimeter screen - at least most second TVs weren't much bigger. Today, 12.2-inches in shape of a tablet can be conveniently held in a hand, and clips from old TV sh...
Solid build, Slim and classy, Large screen with high resolution, Extensive operating options, Nice software interface, Low temperatures, High performance, Primary camera's good pictures, Handy accessories available...
High black level, Low contrast, Navigation occasionally choppy, Unusual charger plug, High standby consumption...
Review sample courtesy of. Read all 4 comments / answerstatic version load dynamicLoading CommentsComment this article...
|
|
|
Late last year, Samsung released the revamped model of the largest Note tablet, the Note 10.1 2014 Edition (which actually came out in 2013, despite its name). It brought with it a full refresh to the lineup, including high end hardware, a better disp...
The Note Pro 12.2 is an interesting device. On one hand, I'd say it's too big, but I realize that's pretty subjective and there are people out there who want a 12.2-inch tablet. Still, it's definitely one big tablet, which makes it very difficult to us...
|
|
|
Samsung's big Galaxy Note Pro 12.2 tablet offers a desktop or laptop computer experience -- almost. The new Note Pro has a crystal-clear 12.2-in. diagonal LCD display at 2560 x 1600 pixels, which provides 30% more screen real estate than on a 10-in. ta...
|
|
|
Introducing the Samsung "Pro" line, a sampling of the best tablet models Samsung has to offer complete with beefed-up specs, a shiny new coat of paint and the next iteration of TouchWiz...
With its Pro line of tablets, Samsung adds yet another flagship brand, and bridges the gap between work and playIntroducing the Samsung...
|
|
|
When one considers the wealth of inexpensive Android tablets available, the idea of paying $750 for a 12-inch Android tablet seems inconceivable. But if now isn't the time for consumers to start thinking of large Android tablets as legitimate Windows lapt...
Large, vivid screen, Excellent battery life and performance, Office and videoconferencing apps are built in...
No wired display connection, Flip cover doubles as a flimsy stand, Avoid using it for pictures, Exceptionally high price...
Spending $750 for an Android tablet seems exorbitant. But the Samsung Galaxy Note Pro offers a larger screen, excellent battery life, and access to the Android and Samsung app stores...
|
|
|
For quite a while now, tablets have been trying to break out as potential replacements for general computing, but unfortunately not quite succeeding.Samsung hopes to continue the good fight with a slightly different outlook, and by, quite literally, blowi...
The truth is, the Samsung Galaxy NotePRO 12.2 has come closer to being a general laptop replacement than any other tablet so far. With a screen resolution plenty of laptop users dream off, heavy multi-tasking capabilities, a great stylus, and numerous...
|
|
|
How do you fit 12.2 inches of tablet into your life? That's a question I'm sure Samsung must have pondered at some point before greenlighting its Galaxy Note Pro 12.2, a device that stretches the upper limits of what we can easily call a tablet. It's also...
Great size for consuming media, Relatively thin and light, given the large screen size, Remote PC feature works well and is easy to set up...
Too similar to the Galaxy Note 10.1 2014 Edition, which costs $150 less, Middling battery life, Sluggish real-world performance on the WiFi-only model (the LTE version will use a different processor)...
Unless you absolutely need the Note 12.2's extra screen real estate and Remote PC feature, you're better off getting the Samsung Note 10.1 2014 Edition instead, which offers a similar experience for $150 less...
|
|
|
There comes a time in a person's life when they ask themselves how have they remained productive for so long without a 12" stylus-wielding tablet with extremely high resolution display. That's precisely the moment Samsung is betting on when it introduc...
Large highresolution display, S Pen stylus adds extra input options, Rich suite of multitasking modes like Multi Window and Popup View, Tabletoriented Magazine UX interface, Good photos and video recording...
Much larger and heavier than your average tablet, Price tag puts it in the category of Windows 8.1 convertibles...
Samsung was rumored for a while to enter the 12” tablet arena, and it did indeed, with the NotePRO, and the Tab Pro 12.2. Betting on the large display, that allows easier multitasking, and the additional input options granted by the S Pen stylus, Samsu...
|
|
|
The Galaxy NotePRO is a behemoth of a tablet, sporting a 12.2-inch display that dwarfs all but the ill-fated Toshiba Excite 13. Squarely aimed at the business set, Samsung's offering up loads of productivity features and accessories that make the NotePRO...
Giant display. Excellent multitasking and productivity features. Stylus support.
Giant price. Awkwardly large...
The Samsung Galaxy NotePRO Android tablet mates a giant screen with an equally giant price, but if productivity is a top priority, you're better off with a Windows alternative...
|
|
|
The Manute Bol of tablets, the 12.2-inch Samsung Galaxy Note Pro 12.2 provides a larger display than nearly all other tablets on the market. But this octa-core-powered Android device is more than just a supersize slate, offering deep pen integration and a...
Sharp and colorful 12-inch display, Can run four apps on screen at once, Long battery life, Powerful applications...
Bulky, Expensive...
The Galaxy Note Pro 12.2 makes the most of its huge screen with powerful multitasking features and productivity apps -- if you're willing to live with its big size and price...
|
|
|
There's no room for a BlackBerry in the boardroom anymore. And that old, thick, has-to-be-plugged-in-or-it'll-die-in-three-minutes PC and external mouse on the desk in front of you? That has to go too. What you, self-respecting businessman that you are, n...
Big display, Nifty multitasking, Lots of business-friendly apps...
Some performance quirks, Multitasking and S Pen are both too limited, Huge, heavy, Really expensive...
|
|
|
twitter: @lisagade) When I first saw the Samsung Galaxy Note Pro 12.2 at the CES trade show last month, two things hit me hard: I wanted one badly and the price was frightening. Now that we have the release version in hand, I still feel that way. Thi...
Huge and lovely high res display with S Pen, very thin and quite light given screen size, excellent Office suite included, pleasing new Magazine UX, fast, good multi-tasking...
It's a handful (too large for some folks), expensive...
It's easy to accuse Samsung of gadget spam: any company that makes tablets in 1 inch increments and two different quality level lines (the Galaxy Tab and now the Pro line) risks that label. And we haven't even mentioned the Tabs vs. the Notes. But the...
|
|
|
When the Galaxy TabPRO and Galaxy NotePRO line of tablets was first introduced in Las Vegas last month , it was met with a subdued reception: Samsung, after all, seems to announce tablets in brand new sizes and spec configurations on an increasingly-regul...
|
|
|
Size! That's the big difference. Price is another. Neither are inexpensive tablets, but with the wealth of features they offer, I don't expect them to be cheap. The 32 gig Note 10.1 2014 model with 32 gigs of RAM is $599, though it's on sale at many outle...
|
|
|
Samsung has launched another version of the Galaxy Note. This time the new kid on the block is the Samsung Galaxy Note Pro 12.2, a 12.2-inch Android tablet complete with the S-Pen.You probably won't be surprised to read this, but the Samsung Galaxy Note P...
The Samsung Galaxy Note Pro 12.2 is a tablet that is pretty much on its own in the Android market, that said it appears very well built and packed full of interesting software. It's not a tablet that we can recommend for the average user, but if there is...
|
|
|
There might come a time in a person's life when they ask themselves how have they remained productive so far without a 12" stylus-wielding tablet with extremely high resolution display. That's precisely the moment Samsung is betting on when it introduced...
BatteryWith a 9500 mAh, Samsung's Galaxy NotePRO is quoted to last 10 hours of video playback on a charge, which is above average for an Android slate, so you can rest assured it will get you through a whole day at the office or on the go when you are awa...
|
|
mobileburn.com Updated: 2015-02-07 06:44:13
|
Sponsored links, if any, appear in green. Samsung Galaxy Note Pro It took time for me to wrap my brain around the Samsung Galaxy Note Pro and the Galaxy TabPRO 12.2. I see tablets as mobile devices, but there's very little "mobile" about the prospect o...
|
|
|
Samsung had a bunch of great announcements at CES this year ranging from new washers, dryers, and cooktops to ultra clear big screen TVs with bendable displays. Of the new products showcased, several have Android, including four brand new “Pro” tablets du...
|
|
review-allthings.com Updated: 2015-04-18 08:30:28
|
I cannot deny that I love my Samsung products. They produce amazing items.I just spent one week locked up in hospital following surgery and a friend was kind enough to lend me theirs. What a treat.It has a huge screen that is vivid and sharp. The speakers...
Big screen size, Battery, Fun factor through the roof, Speed...
Price...
|
|
|
There's a lot to like about the Galaxy Note Pro 12.2, but it may struggle to find a niche between tablet and PC with a $650 price tag.There's a lot to like about the Galaxy Note Pro 12.2, but it may struggle to find a niche between tablet and PC with a $6...
|
|
|
Tablets are increasingly popular in the workplace, and there's a huge prize waiting for the manufacturer that comes up with a device that can entirely replace your workaday notebook. That prize isn't won by Samsung with its Android-based Galaxy NotePRO 12...
Excellent penbased features, Large screen that's easy to work with, Good battery life, Robust build...
Expensive, Not a complete notebook replacement, Slow to charge battery, Relatively heavy...
At the start of this review we said the Samsung Galaxy NotePRO 12.2 offers a glimpse of a future where tablet-based working is the norm. It's certainly the closest we've seen to a tablet that could see us through a working day without recourse to a notebo...
|
|
|
Samsung's big Galaxy Note Pro 12.2 tablet offers a desktop or laptop computer experience -- almost.The new Note Pro has a crystal-clear 12.2-in. diagonal LCD display at 2560 x 1600 pixels, which provides 30% more screen real estate than on a 10-in. tablet...
Brilliant, large display, full virtual keyboard, superior voice and digital pen input, outstanding battery life, useful and innovative Magazine UX feature...
While some Android purists might be concerned that Samsung has added its Magazine UX customizable user interface to the Note Pro, I found the interface beautiful and functional...
All this doesn't come cheapIf you want the Wi-Fi-only versions, you need to be willing to shell out $750 for the 32GB model or $850 for the 64GB model. If you also purchase the keyboard, mouse and cover that I used at WMC, it can add up to $170 more...
|
|
91mobiles.com Updated: 2015-06-16 03:49:58
|
“Taking Samsung's largest (and costliest) tablet through its paces” Nobody knows product extensions better than the Korean behemoth Samsung. Within just five years of the inception of its Android-toting Galaxy devices, the number of products in the range...
Large, highresolution screen, Powerful hardware, S Pen functionality, Premium software...
Unwieldy to use as compared to smaller tablets, No kickstand, Average camera quality, Pricey...
At the asking price of Rs 64,900, the Galaxy NotePRO isn't cheap by any means. But when you put it against run-of-the-mill tablets, then the capabilities offered by the slate aren't available in most of them. Samsung has left no stones unturned in making...
|
|
|
Samsung's mega tablet wants to be both a tablet and a laptop, but it's too awkward for either purposeIf there was ever a need to show that bigger isn't necessarily better, the Samsung Galaxy Note Pro 12-inch Android tablet provides the evidence.The Note P...
|
|
|
The Samsung Galaxy Note Pro 12.2 is going to run the latest Android 4.4 KitKat plus the most recent version of Samsung's TouchWiz UI on top. In addition to all the KitKat goodies and optimizations (incl. Project Svelte that lowers the Android specs an...
|
|
|
The AT&T flavour of the Samsung Galaxy Note Pro 12.2 has just receiving the OTA update to Android 5.1.1 Lollipop it seems. This was one of the best business tablet we reviewed last year and in spite of being very big, it was also very helpful.Of course, e...
|
|
|
Samsung has did it again with yet another tablet of an even larger screen size. Retailing at S$1198 (with LTE) in Singapore, the new 12.2-inch Samsung Galaxy Note PRO (SM-P905) is targeting at productivity users who want a respectable large screen for the...
I have always felt that the Android's tablet form is not as useful, because many of the apps are not optimised for large screen, resulting in many white spaces. Try using Facebook in a landscape format, or browse Instagram images. But now with the Note PR...
|
|
|
Observing the need and growth of mobile devices, Apple at first launched the iPad trying to replace laptop for entertainment requirements...
|
|