Samsung logo

Samsung Galaxy Watch7 Bluetooth (40mm)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5689
Info modified on:
19 Jun 2025, 07:55:27
Short summary description Samsung Galaxy Watch7 Bluetooth (40mm):

Samsung Galaxy Watch7 Bluetooth (40mm), 3.3 cm (1.3"), AMOLED, Touchscreen, Wi-Fi, GPS (satellite), 28.8 g

Long summary description Samsung Galaxy Watch7 Bluetooth (40mm):

Samsung Galaxy Watch7 Bluetooth (40mm). Display diagonal: 3.3 cm (1.3"), Display technology: AMOLED, Display resolution: 432 x 432 pixels, Touchscreen. RAM capacity: 2 MB. Wi-Fi. GPS (satellite). Battery capacity: 300 mAh. Weight: 28.8 g. Operating system installed: Wear OS

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.