|
Reviewer: OtterA good mid-tier If you are looking for a phone that screams ‘mid-tier' but is ok with that label, the Samsung Galaxy J7 Prime is a great option. The Home-grown Samsung Exynos processor has enough juice to run just about anything you throw a...

The Samsung Galaxy J7 Prime is a good mid-tier phone in the sea of mid-tier phones. While it is not the greatest phone of its class, what it does as a package is well deserving the recommendation by this author...
|
|
|
It's been two months now since the new Samsung Galaxy J series (2016) was revealed in Malaysia, the three J brothers - Galaxy J1 (2016) , Galaxy J5 (2016) and Galaxy J7 (2016) came out with a somewhat affordable price of RM449, RM849 and RM1049 respective...

The Galaxy J7 (2016) is not really a bad phone, I think most Samsung fans will definitely enjoy using it especially for its amazing battery performance, nice additional memory storage and maybe the ultra saving modes features too for those who are watchin...
|
|
|
It's hard to review an entry level phone when you're so used to its flagship counterpart. Such is the case when it comes to the Samsung Galaxy J5 and J7. I had to constantly remind myself that these phones are not a part of the S series, and as such, I sh...

Well built phone with an attractive design, Super AMOLED screen is always a plus, Powerful enough for everyday use, The NotsoGood, Expensive for its class, Ultra Data Saving mode's usefulness varies on a case to case basis, Score, 75%, Usability, 75%, Fea...

Make no mistake, with an asking price of RM799 for the J5 and RM999 for the J7, you're pretty much paying a premium for the Samsung brand instead of actual performance. If you're one of those people that wouldn't be caught dead with a phone that isn't fro...
|
|
|
A couple of months back, Samsung launched in the country the Galaxy J7 (2016). As the date suggests, it's a newer version of the said smartphone packing upgraded internals, metal chassis, and a 5MP selfie camera with flash. Samsung is also boasting this m...

Good build and design, Good performance, Long battery life...

A little more expensive compared to competitor offerings, No display auto-brightness...

The Samsung Galaxy J7 (2016) packs specs and features that most people are looking for – a premium look and feel, large, vibrant display, a decent rear and front cameras with LED flash for selfies, good performance for its class, and long battery life.The...
|
|
|
Samsung's J series of devices have always been aimed at budget consumers, and to that end, had plastic bodies and wallet-friendly price tags. This year though Samsung's thrown that recipe into the drink with the top end models for the J series – the J5 an...
|
|
|
Samsung Galaxy J series (2016) with data saving feature and better specs than last year has been launched in Malaysia on 15th June 2016. The promotional bundle package with Yes 4G gives 30GB free mobile data in Malaysia.In this article, I will compare the...
|
|
|
Thanks to Samsung Mobile Malaysia we managed to get some hands-on time with the new Galaxy J1 2016 , Galaxy J5 2016 and Galaxy J7 2016 . Priced respectively at RM449, RM849 and RM1049, the new Galaxy J 2016 series was launched yesterday and will be availa...
|
|
|
The new Samsung Galaxy J7 Prime will be officially launched in the Philippines on Monday, October 10, 2016. If you're a big Samsung fan, you might be wondering: "Given its name, is this fresh release actually better than the regular Samsung Galaxy J7 rel...
|
|
|
Nieuwe editie. Samsung's mid-range smartphone, de Galaxy J7 heeft een facelift ondergaan. Het resultaat is de Galaxy J7 (2016) die een stijlvollere behuizing, meer prestaties en een grotere batterijduur heeft gekregen ten opzichte van zijn voorganger. Ons...

stevige behuizing, Android 6.0.1, contrastrijk AMOLED-scherm, vlot systeem, prima gaming-capaciteiten, bijna geen warmteontwikkeling, verwisselbare batterij, erg lange batterijduur...

trage WLAN-snelheid, geen helderheidssensor, geen vingerafdruklezer, matige spraakkwaliteit, matige hoofdcamera, flikkeren van scherm...
|
|
|
In tegenstelling tot de versie uit 2015, heeft Samsung de Galaxy J7 (2016) wel in Europa en Nederland uitgebracht. Wij hebben deze grote-telefoon-met-een-vriendelijke-prijs de afgelopen weken aan de spreekwoordelijke tand gevoeld. Het resultaat: een revie...
|
|
|
Nouvelle édition. Le smartphone de milieu de gamme de Samsung nous revient, après un ravalement de façade. Le résultat de l'opération a pour nom officiel Galaxy J7 (2016) et nous est présenté dans un châssis plus élégant, de meilleures performances et une...

châssis robuste, Android 6.0.1, écran AMOLED à fort contraste, fonctionnement du système fluide, exécution des jeux sans accroc, ne chauffe quasiment pas, batterie amovible, très longue autonomie de batterie...

WiFi lent, pas de détecteur de luminosité, pas de scanner d'empreintess digitales, qualité de voix médiocre, module photo principal moyen, scintillement de l'écran...
|
|
|
Après les versions 2016 des Galaxy J1 et J3, voici le Galaxy J7, modèle le plus grand de la famille, mais aussi le plus moderne puisqu'il combine le design du Galaxy J5 (2016) avec un chipset plus actuel que le vieux Snapdragon 410. Et c'est tout ? Bien s...
|
|
|
Samsung a depuis de nombreux mois rendu ses gammes plus claires, avec des Galaxy Sx sur l'offre premium, des Galaxy Ax en milieu de gamme, et des Galaxy Jx censés représenter l'entrée de gamme. Mais dans cette gamme, les disparités sont également nombreus...

Performances globales, Autonomie très bonne, Android 6.0 Marshmallow...

Définition d'écran (720p), Partie photo décevante, Design peu travaillé...

Même si ce Galaxy J7 (2016) s'en sort bien dans certains domaines, on ne peut s'empêcher d'être déçu, comme pour le Galaxy J5 (2016). Il faut dire que la marque nous avait habitué à mieux cette année, avec des Galaxy A et Galaxy S vraiment impressionnant...
|
|
|
En 2016, Samsung décide de faire du ménage. Après les Galaxy S et les Galaxy A, voilà que débarquent les Galaxy J. Sous cette nouvelle dénomination, le constructeur a regroupé l'ensemble de ces smartphones d'entrée de gamme. Avec son grand écran Super Amo...

Autonomie, Ecran Amoled, Finition...

Qualité photographique, Design banal...

Ce Samsung Galaxy J7 est avant tout bluffant sur son autonomie, tout simplement du jamais vu à ce tarif de 299 euros. Sa configuration technique est largement suffisante, même pour jouer aux jeux les plus gourmands. Seuls son design assez standard et la q...
|
|
|
Samsung est décidément un constructeur très prolifique, capable de commercialiser des nouveautés toutes les semaines… ce qu'il a fait en renouvellement totalement sa gamme « J » et en lui accolant une nouvelle particule avec le chiffre « six ».On a donc d...
|
|
|
Dans le lot des nouveautés 2016 que le constructeur sud-coréen a décidé de commercialisé en Europe, on retrouve le tout nouveau Samsung Galaxy J7 6 (autrement appelé le Samsung Galaxy J7 2016). Un mobile qui par son prix (299€ – mai 2016 – prix maximum co...

le look, les couleurs/contraste de l'écran, la connectivité, le système d'exploitation à jour...

la densité de pixels de l'écran (< à 300ppp), cohérence de la nouvelle gamme J 2016, Galerie photos, Autres, Voir la vidéo de déballage du Samsung Galaxy J7 (2016)...

Le Samsung Galaxy J7 6 est donc un bon mobile, mais qui apparaît comme cher.Non pas que le prix ne soit pas justifié (même si on aurait tout de même préféré un écran 1080p et non 720p), mais parce qu'il se retrouve dans une gamme qui fait le grand écart.L...
|
|
|
Après avoir lancé sa gamme Galaxy J en 2015, Samsung persiste et signe cette année en consolidant cette nouvelle marque et simplifiant (un peu) son catalogue. Nous avons eu l'occasion de prendre en mains les quatre derniers représentants en date de cette...
|
|
|
Neuauflage. Samsung hat seinem Mittelklasse-Smartphone Galaxy J7 eine Frischzellenkur verpasst. Herausgekommen ist das Galaxy J7 (2016), das gegenüber seinem Vorgänger ein schickeres Gehäuse, mehr Leistung und einen stärkeren Akku in die Waagschale werfen...

stabiles Gehäuse, Android 6.0.1, kontrastreiches AMOLED-Display, hohes Systemtempo, Spiele laufen flüssig, erhitzt sich kaum, auswechselbarer Akku, sehr lange Akkulaufzeit...

langsam im WLAN, kein Helligkeitssensor, kein Fingerabdrucksensor, mäßige Sprachqualität, Frontkamera nur durchschnittlich, Bildschirmflackern...

Mit dem Galaxy J7 (2016) hat Samsung sein 5,5 Zoll großes Mittelklasse-Smartphone dezent, aber effektiv überarbeitet. Ein Highlight der 2016er-Ausgabe ist das Metallgehäuse, was dem Smartphone eine gegenüber seinem Vorgänger hochwertigere Haptik und mehr...
|
|
|
Alle Welt redet von teuren High-End-Smartphones wie dem Samsung Galaxy S8 oder dem nächsten iPhone aus dem Hause Apple. Dabei suchen viele Menschen eher ein preiswertes Smartphone, das trotzdem genug Funktionen, ein robustes Gehäuse und ein gutes Display...
|
|
|
Ein Handy, zwei Nummern: Dual-SIM-Smartphones vereinen privaten und beruflichen Anschluss in einem Gerät. Das sind die besten Modelle...
|
|
|
Auf dem Papier sind die Unterschiede größer als in der Praxis. Grund: Die extremen Auflösungen der Top-Displays lassen sich mit dem menschlichen Auge gar nicht wahrnehmen.Bei den Smartphone-Displays konkurrieren im Wesentlichen zwei Technologien: LCDs...
|
|
|
Viel Qualität für wenig Geld? Kein Problem! Einige aktuelle Handys und Vorjahresmodelle bieten Höchstleistungen zum günstigen Preis...
|
|
|
Wenn das alte Smartphone ausgedient hat, liegt das häufig an einem müden Akku. Achten Sie daher möglichst schon beim Neukauf auf eine lange Laufzeit des Energiespeichers – nicht umsonst geht jedes Handy, das ins Testlabor von COMPUTER BILD kommt, durch e...
|
|
|
Viel Qualität für wenig Geld? Kein Problem! Einige aktuelle Handys und Vorjahresmodelle bieten Höchstleistungen zum günstigen Preis...
|
|
|
COMPUTER BILD schickt die superteuren Handys in die Wüste. Tschüss iPhone XS Max! Was unter 500 Euro bleibt, sind Top-Smartphones, mit denen Sie kaum Kompromisse eingehen müssen...
|
|
|
Welches Smartphone hält lange durch, welches gibt vorzeitig auf? COMPUTER BILD hatte die aktuellen Modelle im Test. Hier finden Sie das passende Handy mit langer Akkulaufzeit...
|
|
|
Wenn das alte Smartphone ausgedient hat, liegt das häufig an einem müden Akku. Achten Sie daher möglichst schon beim Neukauf auf eine lange Laufzeit des Energiespeichers – nicht umsonst geht jedes Handy, das ins Testlabor von COMPUTER BILD kommt, durch...
|
|
|
Nuova edizione. Lo smartphone Samsung di fascia media, Galaxy J7, ha subito un rinnovamento. Il risultato è il Galaxy J7 (2016), che ha un case più stiloso, più prestazioni ed una batteria più grande rispetto al predecessore. La nostra recensione mostra s...

case stabile, Android 6.0.1, Display AMOLED con contrasto elevato, tempi di reazione bassi, gaming fluido, temperature basse, batteria removibile, ampia autonomia...

WLAN lenta, manca il sensore di luminosità, nessun lettore impronte digitali, qualità voce mediocre, fotocamera posteriore scarsa, flickering dello schermo...
|
|
|
La serie J dei Galaxy è una delle linee di gamma intermedia più interessanti di sempre. La sua ricetta è quella di migliorare i dispositivi del brand che hanno già avuto parecchio successo tra gli utenti. In questa seconda generazione di Galaxy J7 Metal (...

Rifiniture, Display, Fotocamera...

Memoria...

Il Galaxy J7 2016 è un'ottima scelta per chi è alla ricerca di un dispositivo di fascia media o di un'alternativa ai Motorola. Il device regala infatti buone specifiche, ma quel "ci siamo quasi" del titolo è dovuto ai limiti della memoria interna: sarebbe...
|
|
|
Confezione standard. Cuffie auricolari di media fattura, cavo dati e caricabatterie con uscita 1,55 mAh. Non fast ma nemmeno lentissimo.Il design è datato. Ma il materiale del frame è metallo e al tatto da buone sensazioni. Purtroppo la back cover è in pl...

Di listino costa 299 euro. On line si trova a 240. Avesse almeno il sensore di luminosità mi farebbe meno arrabbiare. Perchè alla fine il J7 è un buon smartphone sopratutto lato autonomia, affidabilità e camera. Lo consiglio a chi cerca un marchio conosci...
|
|
|
Nueva edición. El smartphone gama media de Samsung, Galaxy J7, ha recibido un lavado de cara. El resultado es el Galaxy J7 (2016), que viene con una carcasa más estilosa, más rendimiento, y una batería más grande que su predecesor. Nuestro análisis muestr...

carcasa estable, Android 6.0.1, display AMOLED de alto contraste, sistema muy rápido, juego fluido, casi no desarrolla calor, batería extraible, muchísimo aguante de batería...

WLAN lenta, sin sensor de luz, sin lector de huellas, mediocre calidad de voz, cámara trasera mediocre, parpadeo de pantalla...
|
|
|
El precio es uno de los elementos decisivos a la hora de comprar un móvil . Por eso en los últimos tiempos se ha agudizado la batalla entre los fabricantes por conseguir un smartphone que reúna las mejores prestaciones al precio más bajo posible .La nueva...

Batería de larga duración, Terminal muy equilibrado, Cámara de fotos frontal...

Resolución de la pantalla, Sin notificador LED, Ni lector de huellas ni carga rápida...

y precio Llegamos al final de nuestro análisis del Samsung Galaxy J7 (2016) con una opinión positiva del terminal, aunque no estamos delante de un producto perfecto. El mayor acierto del fabricante surcoreano ha sido equipar a este terminal de gama med...
|
|
|
Samsung no quiere que los nuevos fabricantes chinos le quiten el puesto conseguido en Asia y para ello ha renovado la serie J, una serie de gama media o baja en función del terminal que en este año 2016 se renueva con acabados metálicos como ya vimos en e...
|
|
|
Мы продолжаем знакомить читателей со смартфонами Samsung, а конкретно с линейкой «J» которая в иерархии располагается ниже «А» и тем более «S». Напомню что в прошлый раз мы изучили Samsung Galaxy J5 (2016) , который оставил весьма противоречивые впечатл...

Хороший дисплей, Металлическая рамка, Высокое качество селфи-камеры, вторая вспышка, Высокие показатели автономной работы, Поддержка двух сим-карт и карт памяти, Высокая стабильность работы и низкий нагрев...

Не самый четкий дисплей, Проблемы с качеством приема сигнала (судя по жалобам пользователей)...

На наших глазах Samsung укрепляет свои позиции в среднем сегменте пользуясь возможностью быстрого выпуска новинок на рынок. И Samsung Galaxy J7 2016 получился вполне сбалансированным устройством пусть и не лишенным недостатков. Если учесть что играт...
|
|
dgl.ru
Updated: 2017-03-15 03:27:02
|
Когда приезжаешь в Китай то первое что бросается в глаза это обилие смартфонов Sasmung в руках у простых корейцев. Причем речь идет не о топовых устройствах о многочисленных середнячках. Так что нет ничего удивительного в том что весной Samsung именно...
|
|
xdrv.ru
Updated: 2017-03-15 03:27:08
|
В 2015 году делая обзор Samsung Galaxy J7 (SM-J700H), мы назвали эту модель производительной качественно исполненной и дополненной свежей на тот момент Android 5.1. Недостаткам тоже нашлось место – таковыми мы сочли невыразительный дизайн невысокое для...

улучшенный дизайн в сравнении с предшественником металлические боковины качественная сборка более производительный процессор и видеокарта увеличенный объем оперативной памяти аккумулятор большей емкости и рекордная автономность вспышка для лицевой к...

нет авторегулировки яркости экрана низкое разрешение экрана для диагнали 5,5", нет светодиодного индикатора событий.

ПОГлавное отличие в предустановленном программном обеспечении – сама операционная система версии Android 6.0.1. От Android 5 ее отличает масса новшеств: разрешения для приложений упрощенная регулировка громкости обновленный список приложений с наиболее...
|
|
dgl.ru
Updated: 2017-08-22 07:24:52
|
Какой бы у нас не был крутой смартфон все его функции перестают приносить пользу когда садится аккумулятор. Решить проблему со временем работы можно разными способами. Носить с собой зарядное устройство и искать розетку в каждом кафе прикупить внешний...
|
|
|
Как хлеб с датой выпечки «31 декабря» очень быстро становится прошлогодним, так и смартфоны прошлых лет выпуска выходят из моды и становятся намного дешевле. И покупать их стоит прямо сейчас, потому что цены на новомодные «безрамочные» мобильники с такими...

Wileyfox Swift 2 – второй вариант. Когда Fly понял, что его «вёдра» покупают только пенсионеры и приезжие работяги, он решил не рожать конкурента «крутым китайцам» внутри себя (как это сделал Alcatel с Idol 4), а достал из широких штанин деньги, выделил в...
|
|
|
New edition. Samsung's mid-range smartphone, the Galaxy J7, underwent a facelift. The result is the Galaxy J7 (2016), which comes with a more stylish case, more performance and a larger battery compared to its predecessor. Our review shows whether the upg...

stable case, Android 6.0.1, high contrast AMOLED display, high system tempo, smooth gaming, almost no heat development, removable battery, very long battery life...

slow WLAN speed, no brightness sensor, no fingerprint reader, mediocre voice quality, only average rear camera, screen flickering...

With the Galaxy J7 (2016), Samsung overhauled its mid-range 5.5-inch smartphone in a subtle, but effective way. One highlight of the 2016 edition is the metal case, which provides the smartphone with higher-quality haptics and more sturdiness when compare...
|
|
|
The Samsung Galaxy J7 is a mid-range Android handset designed for price-conscious consumers, that promises excellent battery life, deep Android customization, a mid-premium design, and Samsung's gorgeous AMOLED display for well under $300. We haven't test...

Samsung Galaxy J7$212.97 AmazonScreen Size 5.5 inches Screen Res 1280 x 720 CPU Qualcomm Snapdragon 617 Cameras 13-MP / 5-MP OS Android 6.0.1The Samsung Galaxy J7 is a mid-range Android handset designed for price-conscious consumers, that promises excelle...
|
|
|
Making up for the scarcity of its smartphones in the budget segment, Samsung started by launching the Galaxy J1, followed it up by the Galaxy J5 and J7, and then launched the Galaxy On5 (review) and On7 (review) as well. Availability of a top tier brand a...
|
|
|
The Galaxy J7 for Boost Mobile is a classic mid-range handset from Samsung. The J7's looks resemble those of Samsung's high-end phones, but the J7 is far more affordable. If you're in the market for a solid performer that's a cut above the rest — and won'...

Every phone has a weakness, but the Galaxy J7's greatest fault came as a surprise to me.The phone — which Boost Mobile is selling for $229 — is attractive, well-made, and functional as a piece of hardware. Many will appreciate the large screen and removab...
|
|
|
Boost Mobile has plenty of affordable smartphones to choose from, but the $229.99 Samsung Galaxy J7 is one of the better phablets of the bunch. Think of it as a bigger, more powerful version of the entry-level Galaxy J3, boasting the latest Android softwa...

Affordable, Solid performance, Latest Android software, Rich, bright display, Dual-band Wi-Fi and NFC, Replaceable battery and expandable storage...

Mixed camera performance, Subpar call quality, Some bloatware...

The Samsung Galaxy J7 is an affordable midrange phablet on Boost Mobile that offers good bang for the buck compared with rivals...
|
|
|
The Samsung Galaxy J7 (2016 edition, aka J7 6) represents the new generation of affordable Samsung phones: with a stylish look, a sturdy metal frame, and even with a few premium features like the Quick Launch camera shortcut. In a fiercely competitive An...

Impressive battery life, Fairly smooth performance, Supports expandable storage via microSD cards, Quick to start camera...

No fingerprint scanner, Plastic back feels cheap, Somewhat pricey for what it offers, No 4K video option...

After all is said, it's time to draw the line and see how good the Galaxy J7 6 really is. It's an improvement in terms of design in the affordable segment, with its metal frame, but the plastic back cover feels cheap and not on par even with cheap Chinese...
|
|
|
Samsung's Galaxy J lineup offers affordable devices ranging from low-end to mid-range models. The top smartphone of this series seems to be the Galaxy J7 (2016) which was announced at the end of March and is now available on the market. As a Galaxy J lead...

Thin and stylish design, Super AMOLED display with useful operation modes, Exceptional battery life, Android 6.0.1 Marshmallow TouchWiz with many functions and preinstalled apps, Good performance for this class, provided by Exynos 7 Octa 7870, No overheat...

Samsung Galaxy J7 (2016) is a great example of what a 2016 mid-range device should be. The smartphone offers pleasant and elegant design, Super AMOLED display with HD resolution that still provides bright and contrasty colors, and an octa-core Exynos CPU...
|
|
|
Nova edição. O smartphone de gama média, Galaxy J7 da Samsung recebeu uma "nova cara". O resultado é o Galaxy J7 (2016), que vem com uma carcaça mais elegante, mais desempenho e uma bateria maior, em comparação com seu predecessor. Nossa análise mostra se...

Carcaça estável, Android 6.0.1, Tela AMOLED de alto contraste, Longa duração do sistema, Jogos fluentes, Quase sem emissões de calor, Bateria removível, Duração da bateria muito longa...

WLAN lento, Sem sensor de brilho, Sem leitor de digitais, Qualidade de voz medíocre, Câmera traseira apenas média, Flickering da tela...
|
|
|
A série Galaxy J é uma das linhas intermediárias mais interessantes do momento. Basicamente, estão reunidos nela versões atualizadas de produtos que já fizeram bastante sucesso entre os usuários da Samsung. O Galaxy J7 Metal é a segunda geração do modelo...

Acabament, Tel, Câmera...

Armazenamento...

O Galaxy J7 2016 é realmente uma boa opção para os usuários que procuram por uma alternativa aos aparelhos da Motorola. O dispositivo conta com um bom conjunto de especificações e o "quase lá" do título pode ser atribuído ao armazenamento, que seria me...
|
|
|
Se tem uma coisa que não podemos negar é que a Samsung tem opção de smartphones para dar e vender. Difícil mesmo, às vezes, é acompanhar os lançamentos da marca. Sério, quase todo dia são cinco a seis materiais de divulgação de algum produto da empresa qu...

O Galaxy J7 Metal é um smartphone intermediário da Samsung lançado em 2016. Com uma configuração mais simples que modelos da concorrência, o aparelho consegue executar bem as tarefas do cotidiano junto com uma bateria de 3.300 mAh, que garante um bom temp...
|
|
inteligenciamovel.com.br Updated: 2020-03-14 21:32:38
|
A série Galaxy J já é uma linha bem simples e muito bonita da Samsung. O nome “metal” é para igual essa linha aos tops de linha da marca os Galaxy S, dando assim um acabamento bonito e elegante ao dispositivo. O Samsung Galaxy J7 Metal é um modelo com dua...

O Samsung Galaxy J7 Metal não é ruim pelo contrário é muito satisfatório, como eu disse o que faz falta é um pouco mais de espaço, pois 16 GB de memória interna é pouco. Para quem joga pouco e quer um aparelho para redes sociais, filmes e ligações o Samsu...
|
|
|
O J7 Metal chega para competir com alguns modelos bem conhecidos por vocês, tais como o Moto G4 Plus, por exemplo. Nós, inclusive, já realizamos um unboxing mostrando o que acompanha este celular da Samsung, e você pode conferir tudo nesta página. A famíl...

Bateria de longa duração e removível, NFC e slots separados para chips e microSD, Acabamento com boa qualidade, Bom desempenho para atividades comuns...

Falta do sensor de luz e de um leitor de biometrias, Câmera com qualidade não tão boa, Sem resistência contra água, A tela claramente podia ser Full HD, Avaliação final do Tudocelular, Custo benefício, Apesar de estar concorrendo numa faixa de mercado...

O intermediário da Samsung fica para trás na disputa de intermediários por deixar de fora algumas coisas que se tornaram essenciais hoje em dia. Apesar de ser um bom aparelho, ele é muito simples e não traz nada de inovador, com a premissa de que o...
|
|
|
O Galaxy J7 Metal é a versão 2016 do smartphone intermediário Galaxy J7 da Samsung. Com poucas reformulações de hardware, na carcaça e com algumas novidades na usabilidade, o aparelho chega com a proposta de substituir o modelo padrão ao mesmo tempo em q...

Bateria decente aguenta um dia inteiro de uso, Laterais metálicas conferem um manuseio firme e confortável, Hardware garante uma experiência fluida e convincente para o segmento, Rápido acesso às câmeras...

Sem sensor de ajuste automático de luminosidade, Muitos bloatwares (apps inúteis)...

O Samsung Galaxy J7 é um ótimo aparelho intermediário que serve bem aos propósitos de usuários que não estão preocupados com a potência do aparelho em termos de hardware. O foco aqui é para quem quer um design mais sólido e confortável, além de uma experi...
|
|
|
Smartphones topo de linha podem até chamar mais atenção, mas os aparelhos intermediários é que dominam o mercado, pelo menos no Brasil. Primeiro porque eles custam menos, obviamente. Segundo porque, em boa parte das vezes, categoria intermediária não é si...

Bateria que dura bastante, A moldura metálica proporciona resistência e boa pegada...

Por ter 5,5 polegadas, a tela poderia ser full HD, Falta do sensor de luz, áudio externo baixo e outras economias duvidosas...

O Galaxy J7 Metal não é ruim, não. O aparelho é sóbrio, não se destacando em nada, mas cumprindo bem a sua missão de atender a quem precisa de um smartphone que dê conta das atividades mais rotineiras: redes sociais, vídeos, músicas, jogos que não são tã...
|
|
|
Lançado no finalzinho de 2015, o Galaxy J7 veio para ocupar um espaço bem apertado entre os top de linha e os intermediários. A segunda geração, lançada recentemente, tenta subir mais um degrau trazendo um corpo que é feito parcialmente de metal. A nova o...

A estratégia da Samsung no mercado de entrada e intermediário sempre foi bastante clara: inundar o segmento com várias opções, tentando abraçar uma grande quantidade de público. Embora a Samsung tenha tentado dar um trato premium para o J7 Metal, a impres...
|
|
|
Lançado no finalzinho de 2015, o Galaxy J7 veio para ocupar um espaço bem apertado entre os tops de linha e intermediários. A segunda geração, lançado recentemente, tenta subir mais um degrau trazendo um corpo que é feito parcialmente de metal. A nova ori...

A estratégia da Samsung no mercado de entrada e intermediário sempre foi bastante clara: inundar o segmento com várias opções, tentando abraçar uma grande quantidade de público. Embora a Samsung tenha tentado dar um trato premium para o J7 Metal, a impres...
|
|
|
Confira nossa análise do Samsung Galaxy J7 Metal (2016).No concorrido mercado mobile, os dispositivos de gama média (intermediário) são os mais numerosos e apresentam boas opções para os consumidores. Neste segmento, a Samsung tem a linha Galaxy J .Recent...

Acabamento em metal, Bateria, Câmeras...

Armazenamento interno...

Dentro do portfólio estratégico da Samsung, o Galaxy J7 Metal tem como objetivo conquistar o consumidor que quer um “algo mais” da gama média, sem no entanto poder gastar muito por isso. Lançado no mercado nacional com preço sugerido de 1.599 reais, o apa...
|
|
|
新版本。 三星的中端智能手机,Galaxy J7,经历了一次整改。其结果是Galaxy J7(2016)拥有了更为时尚的外壳,相较于前代更强的性能和电池续航。我们的评测将会说明这个升级是否物有所值。Image ComparisonChoose a scene and navigate within the first image. One click changes the zoom step. One click on the zoomed-in image opens the original in...

机身坚固, 安卓6.0.1, 高对比度AMOLED显示屏, 系统运行高速, 顺畅游戏, 几乎不发烫, 可拆卸电池, 超长续航...

无线模组速度缓慢, 无亮度传感器, 无指纹传感器, 平庸的语音质量, 仅是中等水平的后置摄像头, 屏幕闪烁...
|
|
163.com
Updated: 2017-03-15 03:27:13
|
近年国内手机厂商高举性价比大旗一路高歌猛进,不断蚕食国际手机厂商在中国的市场的份额,尤其是2000元以内的中低价位市场。作为昔日国内手机市场巨头的三星收到的压力更为明显,为扭转这种局势三星在2014年推出了专门为中国市场定制的产品系列——Galaxy J,主攻中低端市场。在2015年就推出了Galaxy J7等机型,时隔一年三星升级了这一系列的部分机型,为我们带来了GALAXY J7 2016,那么这款新机有什么改进?能和日益强大的国产手机相抗衡吗?下面就跟随小编来详细体验一下吧。外观:金属中框 可拆卸后...
|
|
|
【IT168 评测】2016年上半年各种新机铺天盖地的袭来,预示着今年手机注定又将是不平凡的一年。各大厂商也都在向具备高性价比的手机进发,使得中端机型也进一步延伸成为了新的逐力点。要知道的是,在中国市场中端用户才是最大的用户。也正是因此,从去年开始我们就可以看到,小米、魅族这种走精品手机路线的厂商也开始了中端市场的布局。三星Galaxy J7(2016)能否成为国内中端手机领域的有力竞争者,又能否在2000元以下的价位段进一步打开市场?下面就来看看产品评测吧。对于进口品牌中高端机型来说,价格并不是它们最大...

整体来说,三星Galaxy J7(2016)作为一款中低端定位的产品,其性能表现达到目前的主流水平,尽管在外观设计和材质方面并不是其亮点,但考虑到该机1898元的售价,对于青睐三星品牌的消费者来说还是可以接受的。可以说三星Galaxy J7(2016)是一款完全以实用性为角度出发设计的手机,它的优势不仅是照相和多样性的功能,系统与硬件之间的匹配优化做的也很到位,喜欢的朋友不妨多关注一下。求团购123568个小朋友盼望团购...
|
|
|
三星为2016款Galaxy J7进行了颇有诚意的升级,新加入凸显质感的金属中框、全高清Super AMOLED屏幕以及更大的运行内存,全新J7从外观工艺到使用体验已然脱胎换骨。小编拿到的是J7108移动定制版,相比J7109电信定制版的区别在于使用了三星自家处理器。下面将从几个关键问题出发,对经济适用男Galaxy J7进行探讨,看看能给消费者带来怎样体验。Q1:Exynos 7580是何方神圣Galaxy J7搭载Exynos 7580处理器,采用20nm制程工艺(数据来自AIDA),集成LTE C...

诚意升级、经济适用2016款Galaxy J7带着满满诚意而来,综合使用体验已经能够达到主流偏上水平,系统稳定性、续航和拍照表现出彩。这是一部相对均衡的手机,软硬件契合程度比较高,没有明显短板。经济适用男如斯,感兴趣的客官不妨关注下。...
|
|
|
对于Galaxy J系列,目前三星在以年为单位进行着升级,比如之前推出过 三星Galaxy J7 ,而现在同样是三星Galaxy J7,但已经更新为了2016版。三星Galaxy J7(2016版)结合当前最新的智能 手机 环境和三星的整体情况进行了升级,相比上一版本在屏幕、核心性能等方面都有所加强,并且外观也进行了调整。 三星Galaxy J7评测三星Galaxy J7(2016)搭载了 5.5英寸 1080p(1920*1080像素)Super AMOLED屏幕,相比之前的720p(1280*720像...

向作者提问标签:手机 mobile.zol.com.cn true 中关村在线 report 1044 对于Galaxy J系列,目前三星在以年为单位进行着升级,比如之前推出过三星Galaxy J7,而现在同样是三星Galaxy J7,但已经更新为了2016版。三星Galaxy J7(2016版)结合当前最新的智能手机环境和三星的整体情况进行了升级,相比上一版本在屏幕、核心性...
|
|
|
虽然现在各大手机品牌都在拼杀旗舰手机市场,但真正走量的却依然是千元的入门级产品,所以从今年开始我们也看到像小米、魅族这样的“发烧”级手机品牌将产品线进行下探。三星一直拥有覆盖各个消费层的完整产品线,在今年不仅带来S6、S6 edge等旗舰产品,同样还推出了全新的Galaxy J系列。即使Galaxy J系列主打中低端市场,却依然推出了三款机型进行进行市场的细分,其中J1、J5和J7分别对应低中高端。Galaxy J7拥有5.5英寸大屏和4G网络支持,售价却不足1800元,充分满足了国内消费者对千元大屏4G...

三星J7但经过一段时间的试用,J7还是给我们很大的惊喜。其中最大的惊喜当属出色的系统体验了,系统流畅度和友好度 满分,内置的S助手应用也非常不错,当然更高兴的是运营商预装软件终于可以卸载了。另外一个惊喜当然就是越级的拍照性能。目前三星J7的京东售价为1798元,线下的最低售价也在1600元左右,在价格上与同类国产机型相比优势并不突出,但如果加上运营商的补贴,以及三星的品牌保证和附加值,J7的性价比还是非常不错的。 DGkoo report 5479 虽然现在各大手机品牌都在拼杀旗舰手机市场,但真正走量...
|
|
|
【IT168 评测】在近几年 手机 硬件的发展速度之快是有目共睹的,处理器从双核到四核再到八核,摄像头像素从800万到1300万再到2100万等等。但与之形成鲜明对比的是 电池 技术的发展速度未能与硬件发展的速度相匹配。更强的性能势必需要更长的 电池 续航来与之搭配,而目前除了不断加大电池容量好像也没有 其它 更好的办法。目前大家使用智能 手机 的习惯大多数都是一天一充, 三星 Galaxy J7搭载的是高通骁龙615八核处理器,使用一块5.5英寸720P屏幕,配备3000mAh大容量电池。但从硬件配置上...
|
|
|
闪耀自拍三星中端机J7评测除了高端的Galaxy S/Note、针对年轻群体的Galaxy A、面向中低端市场的Galaxy E,三星在上个月又为并不太为我们所熟知的Galaxy J系列注入了两枚新鲜活力—Galaxy J5以及Galaxy J7;就目前来看,Galaxy J系列的两款新品类似Galaxy A,主要针对年轻用户并且主打轻盈时尚的外观、以及时下流行的美颜自拍。从Galaxy J5/J7的命名上就可以知道,相对于5英寸屏幕大小的J5来说,Galaxy J7采用了更大的5.5英寸屏幕,两者共用采...

虽然整体配置并没有多少出彩之处,在核心卖点部分也就是相机表现方面三星Galaxy J7的表现还是可圈可点的,不仅1300万像素的后置摄像头表现能够在该价位当中站住脚,而且前置的500万像素相机以及补光辅助也能够简洁有效的实现高素质的自拍;两种配置两种屏幕两种价格也能够为不同的用户群提供适合自己的选择,相信也是喜爱三星的年轻人不错的选择。 digi.it.sohu.com false 中关村在线 report 11798 闪耀自拍三星中端机J7评测除了高端的GalaxyS/Note、针对年轻群体的Gala...
|
|
|
三星在去年推出了旗下J系列两款新机,也就是面向国内市场推出的J5和J7。虽然这两款产品在当初是专门为中国市场而定制,但是面对国产机高性价比的压力,J系列的定位非常尴尬。在同价位的国产智能手机中已经是旗舰标准,而J依旧停留在中低端的行列中,而中低端产品加入品牌价值之后会给用户一种遥不可及的感受。今年三星默默更新了J5和J7,全面提升了这两款手机的配置,相对于上代产品的尴尬地位有了明显的改观。接下来,大家可以跟随评测内容感受一下挑战国产智能机的三星Galaxy J7 2016的表现。外观篇三星Galaxy J...

三星J7定位中低端市场,整体表现也处于中端主流水准,设计风格虽然相对保守,但是在功能上专门为国内的用户进行了拓展。三星J7搭载前置补光灯,支持美颜以及多模式自拍,也可以轻松满足消费者一整天的使用,对于年轻用户来说无疑是非常有吸引力的选择。加之三星的品牌价值与完善的售后,势必会与国产机型争夺目前国内的智能机市场。...
|
|
mgsm.pl
Updated: 2017-03-15 03:26:22
|
Elegancki, z dość słabym głośnikiem, bardzo przyzwoitą baterią i głupiejącym GPS-em - tak w kilku słowach mógłbym podsumować kilkunastodniowe wrażenia z użytkowania Samsunga J7 w wersji 2016.Model Samsung Galaxy J7 2016 to kolejny telefon w wersji odśwież...
|
|
|
Dotychczas przetestowaliśmy dla Was dwóch przedstawicieli Samsungowej serii Galaxy J na ten rok – Galaxy J3 2016 i Galaxy J5 2016 . Teraz przyszła pora na największego z nich, Galaxy J7 2016 . Na mnie urządzenie to zrobiło dużo lepsze wrażenie niż jego 5-...

czas pracy, ekran Super AMOLED, wymienny akumulator, NFC, obsługa USB OTG, radio...

brak czujnika światła, brak diody powiadomień brak żyroskopu, niepodświetlane przyciski pod ekranem...

Samsung Galaxy J7 2016 pokazał się z dobrej strony – zwłaszcza pod względem świetnego czasu pracy akumulatora (który w dodatku jest wymienny) i ekranu Super AMOLED. Do tego ma NFC, z którego korzysta coraz więcej Polaków, radio i obsługę USB OTG, czyli rz...
|
|
|
Samsung 'un orta ve orta alt segment için geliştirdiği, özellikle selfie ve pil ömrü tarafında oldukça iddialı olan Galaxy J 2016 ailesinin, Galaxy J7 2016 SM-J710FQ modelini inceliyoruz.Samsung Galaxy J7 2016, 3300 mAh bataryası, f/1.9 ön ve arka kamera...
|
|
teknoblog.com Updated: 2017-03-15 03:26:20
|
Samsung Galaxy J serisi, giriş sınıfı ya da orta segment telefon arayanların öncelikli tercihleri arasında yer alıyor. Serinin cazibesi, 2016 çıkışlı modellerle biraz daha artmış durumda. Galaxy J ailesinin büyük ekranlı modeli olan Galaxy J7, 2016 versiy...

Samsung Galaxy J7 (2016), şık ve ergonomik tasarımı ve büyük ekran deneyimini tatmin edici bir performans ve uygun fiyat eşliğinde kullanıcılarına sunmayı vadediyor...
|
|
|
Ngoài điểm mới là khung kim loại, kiểu dáng của điện thoại vẫn giữ nguyên những nét thiết kế truyền thống của Samsung. Máy có các góc bo và mặt lưng vát giúp người dùng cầm nắm ôm tay. Mặt lưng nhựa của máy có thể tháo rời, mặt trước có nút Home và hai bê...

Màn hình đẹp, nhìn tốt ngoài trời, Độ hoàn thiện khá khung kim loại, Hiệu năng nhanh nhẹn, Pin trâu...

Thiếu cảm biến ánh sáng, Phím Home bấm hơi cứng...

Nhiều smartphone giá rẻ từ các nhà sản xuất Trung Quốc hiện nay đã sử dụng chất liệu kim loại. Có lẽ Samsung đã cảm nhận được sức ép từ các đối thủ cạnh tranh nên đã đưa khung kim loại lên Galaxy J5 và J7 (2016), một sự thay đổi cải thiện nhiều chất lượng...
|
|
|
Tuy nhiên, điểm trừ có lẽ là mặt lưng nhựa có thể tháo rời, làm giảm độ sang trọng.Chưa kể phần loa ngoài phẳng ở mặt sau dễ bị hạn chế khi đặt trên mặt bàn.Tuy nhiên, với màn hình 5.5 inch độ phân giải HD trên tấm nền Super Amoled cho khả năng hiển thị m...
|
|
|
Samsung có thể được người dùng biết đến nhiều ở dòng cao cấp là dòng S và dòng Note nhưng chính dòng J giá rẻ của họ mới là dòng được nhiều người sử dụng nhất. Samsung Galaxy J5 và Samsung Galaxy J7 2016 hiện đang là hai mẫu smartphone bán rất chạy của Sa...

Màu sắc khá chính xác, hơi rực nhưng dễ chịu, Độ chi tiết cao, Chế độ Panorama xuất sắc, Dải Dynamic Range rộng, thể hiện độ tương phản rõ ràng, Có thể khởi động nhanh camera bằng phím Home, Thời lượng pin tốt, thoải mái chụp ảnh cả buổi mà không lo hết...

Không có chế độ HDR; Chụp đêm chưa ấn tượng so với khẩu độ f/1.9 (hai cái này có thể khắc phục bằng các bản cập nhật phần mềm camera), Camera lồi (đặc điểm chung trong thiết kế của dòng Samsung), Quân LNH, (theo Tinhte.vn)...
|
|
|
Xem thêm: Galaxy J7 và Galaxy J5 2016 bắt đầu giảm giáMời bạn xem video đánh giá chi tiết một tuần trải nghiệm Galaxy J7 2016 cùng MC Cáo Công nghệ:Máy có thiết kế khung kim loại cứng cáp, hoàn thiện tỉ mỉ với vết cắt lõm vào trong cho cảm giác cầm nắ...
|
|
|
Xem thêm: Trên tay OPPO F1s: "Chuyên gia selfie" của Sơn Tùng M-TP giá 5,99 triệuĐánh giá chung:Năm nay, Samsung cho thấy những thay đổi mạnh mẽ của mình trên bộ đôi Galaxy J thế hệ mới. Khác hoàn toàn với khung viền nhựa trên người tiền nhiệm. Ga...
|
|
|
Có lẽ nói không quá lời rằng tiêu chí được quan tâm nhiều nhất khi mua điện thoại thông minh ngày nay là. khả năng chụp ảnh và quay phim, nếu camera trước mang lại những tấm ảnh selfie vi diệu thì càng là một điểm cộng thêm bự bự nữa. Xếp tiếp theo...
|
|
|
Thoạt nhìn thiết kế của Galaxy J7 Duo, nếu bỏ qua màu xanh của máy thì mình không nghĩ đây là một chiếc smartphone ở năm 2018 của Samsung, nhất là thiết kế của khu vực loa ngoài.Mặt lưng của Galaxy J7 Duo được làm bằng nhựa tương tự như J6 và J4 mới ra...

Trên đây là bài trên tay và đánh giá nhanh chiếc Galaxy J7 Duo của Samsung, chưa rõ khi nào máy này sẽ được bán tại Việt Nam và mức giá là bao nhiêu. Một chút thiết kế dòng J, camera dòng A, các bạn có nhận xét như thế nào về "người lạ" này? Hãy chia sẻ b...
|
|
|
Cảm giác lần đầu tiên khi cầm chiếc máy là nó rất giống J7 Prime, hơn là J7 Pro như mình từng nghĩ.Máy ngang và bè theo chiều ngang, gọi đơn giản là mũm mĩm, chứ không thon dài và tinh tế như Galaxy J7 Pro. Tất nhiên thì vẫn làm kim loại nguyên khối, h...
|
|
bungq.com Updated: 2017-03-15 03:27:14
|
지난 6월 해외에서 보급형으로 출시 되었던 삼성 갤럭시 J7이 kt단독으로 출시 되었습니다. 단통법 때문에 고가의 새 휴대폰을 구매하기 힘든 시점에서 성능 만만한 보급기 가 눈에 띌 수 밖에 없는데요. 국내판 갤럭시J7의 출시는 30만원 초중반 가격대에서 보조금 혜택을 더하면 10만원대에서 구입이 가능 하기 때문입니다. kt 단독 출시하는 갤럭시 J7의 스펙과 실제 체감 긜고 갤럭시 J7만의 특징 등을 정리 해보겠습니다.전체적인 디자인은 다분히 갤럭시...
|
|
|
去年因為高CP值手機大戰市場,Samsung 也輸人不輸陣的推出 Galaxy J系列手機(J5/J7),下放旗艦機的功能、順暢的操作系統和高CP值到今年都有相當不錯的搜尋量,今年 Samsung 再推出新款 Galaxy J5(2016) 和 Galaxy J7(2016) ,不但在外觀質感、拍照畫質和電池續航力上全面升級,很多手機都拿掉的 可更換電池 設計在 2016 年的 Galaxy J 系列手機上依然維持。考量台灣的機車族群安全特別加入 S Bike 行車安全模式 幫忙處理騎車時的來電,除此之外...
|
|
|
要說 2015 年熱門平價機的話,就不得不提到 Samsung Galaxy J7 了!J7 規格不是很突出,但在 7,990 元平實價格與強勢行銷之下,一上場就創下銷售佳績,不僅是三星在台過去銷售量第一的型號,更盤踞台灣手機銷售榜冠軍超過半年,堪稱平價機又一傳奇。( 捕捉夜的美:Samsung 超值平價新選擇 Galaxy J7 實拍測試! ) 先前我們也報導過,Samsung Galaxy J7 2016 版,有分為「中港版」和「國際版」。大陸與香港上市的 J7 2016 版是升級為 1920 x...

雖然一開始 Galaxy J7 2016 的情報來源都來自中港兩方的情報,小編也一度以為台灣上市的 Galaxy J7 2016 會是當初所報導的版本,後來在編輯部拿到手機的第一天立刻就開了測試軟體來測試,發現手上這隻的規格與先前報導的規格有所出入,後來詢問台灣三星才得知台灣上市的 Galaxy J7 2016 規格會是比照國際版的規格,所以本來才會想說新一代的 Galaxy J7 會有規格上的大躍進並且保持平價的價格上市,所以當天消息一出應該有不少網友就顯得相當失望了。不過儘管如此,Samsung Ga...
|
|
|
小依常常問身邊的朋友買手機的時候會注重什麼事情呢?強制請朋友們幫我排名v(´∀`*v) 除了價錢之外,大家在意的不外乎就是照相品質、螢幕大小和使用的流暢度了~小依這次要介紹的就是Samsung家人氣很高的 『Galaxy J7』 ,2016年新款的『Galaxy J7』一樣定位在中階機種,有著親民的價格,卻有著不輸旗艦機的規格唷~內建Samsung Exynos 7870 八核心 1.6GHz 處理器內建2GB Ram, 16 GB Rom,可擴充 MicroSD 記憶卡台灣全頻 4G LTE 雙卡雙待...
|
|
article.isunfar.com.tw Updated: 2018-01-31 06:10:27
|
去年因為高CP值手機大戰市場,Samsung 也輸人不輸陣的推出 Galaxy J系列手機(J5/J7),下放旗艦機的功能、順暢的操作系統和高CP值到今年都有相當不錯的搜尋量,今年 Samsung 再推出新款 Galaxy J5(2016) 和 Galaxy J7(2016) ,不但在外觀質感、拍照畫質和電池續航力上全面升級,很多手機都拿掉的 可更換電池 設計在 2016 年的 Galaxy J 系列手機上依然維持。考量台灣的機車族群安全特別加入 S Bike 行車安全模式 幫忙處理騎車時的來電,除此之...
|
|
|
Samsung Galaxy J7 (2016) Street Price: Rs 16,000 Samsung's Galaxy J7 has been quite popular in India. The mid-range handset did well at replacing the Galaxy Grand 2. Little wonder then, the Koreans were quick to ready its 2016 update. Dubbed as the Galaxy...

Sturdy metal frame, Vibrant AMOLED screen, Long battery life.

Boring design, Flimsy backpanel, Lacks ambient light sensor, Underwhelming gaming performance...

Priced at Rs 16,000, the Galaxy J7 (2016) improves upon its predecessor. It comes with a sturdy metal frame, rich OLED screen, and great battery life. Samsung's software too brings a few neat features to the table. However, in terms of raw power and c...
|
|
|
Samsung launched the Galaxy J7 (2016) smartphone in the new J series last month. Even though it retains the same 5.5-inch HD Super AMOLED screen, it has a faster processor, more RAM and a slightly bigger battery. Is the phone worth the price? Let us find...

Brilliant battery life, Good build quality, Octa-Core Exynos 7870 14nm SoC offers good performance, Android 6.0 (Marshmallow) is smooth...

Low resolution display, No ambient light sensor, gyroscope and magnetometer, Loudspeaker output is low, Average cameras...

The Samsung Galaxy J7 (2016) is just an average smartphone for the price of Rs. 15,990. Even though Samsung has improved the performance and battery life compared to its predecessor, the phone has the same 720p display, while most phones in the price rang...
|
|
|
Samsung's J-lineup may be following the Galaxy S and A-series from a respectful distance - but is in prefect lockstep in terms of upgrades. While the flagship pair and the upper midrange A-series are understandably grabbing the global headlines, the Samsu...

So, Samsung have a new meal on the menu but it's the good old recipe. In fairness, the Galaxy J7 isn't one of the chef's best, so anyone can understand why it doesn't feature on the specials and why it isn't especially creative with the ingredients.Yet...
|
|
gogi.in
Updated: 2017-03-15 03:27:01
|
Here is the review of Samsung Galaxy J7 2016 that houses the Exynos octa core processor and packed with 2GB RAM. This handset is running Marshmallow out of the box and the 3300 mAh battery does an amazing job. Read the review to know more.Box pack content...

If you are looking for a handset from a well known brand with good performance, above average camera quality and excellent battery life then the Samsung Galaxy J7 2016 is a very good option.Rating 4 out of 5.Samsung Galaxy J7 2016 is available for Rs. 15...
|
|
techmagnifier.com Updated: 2017-03-15 03:27:02
|
Seven is Samsung's lucky number this year it seems. I wasn't surprised when rumors spread wide that it might launch a ‘Galaxy Note 7' instead of a ‘Galaxy Note 6' this September. Force awakens.After the Galaxy S7, I review the Galaxy J7 2016 – the big scr...

Refined looks, Good battery backup, LED flash on front camera works great...

No automatic brightness adjustment...

The verdict has to be about the price now. The Galaxy J7 appears costly on a spec to spec comparison with many up and coming Chinese smartphones. But from the component level value, if you rather need a phone you would keep for a couple of years even afte...
|
|
|
Samsung has introduced the new Galaxy J (2016) series in India and we have witnessed the Samsung Galaxy J3 (2016) being the first smartphone from the new Galaxy J series with its S-bike mode feature. Later on, the Galaxy J5 (2016) and Galaxy J7 (2016) lau...
|
|
|
The Samsung Galaxy J7 is perhaps more important to Samsung than its flagship phones this year. Why? Because its J series is the most selling smartphone series in India, Samsung claims. Mid-ranged and affordable devices are a high volume, low margin market...

Great battery life...

Sub-par camera, Looks cheap, Overpriced...

The Samsung Galaxy J7 has great battery life, but that's not enough to recommend the device. It's underpowered, has a sub-par camera and doesn't look good. It's not an ideal buy. The Gionee Marathon M5 has better battery life, while the Xiaomi Redmi Note...
|
|
|
'Tis the season! Or rather, 'Twas the season, because the end of 2017 flew by us while we were putting the final touches on this buyer's guide. So, we are clearly a bit tardy for a holiday shopping guide but that was more or less intentional on our part...
|
|
gaptex.com Updated: 2017-03-15 03:26:06
|
Perusahaan raksasa asal Korea Selatan, Samsung, kembali merilis smartphone andalannya yang mencakup pasar kelas menengah. Dari keluarga J series, vendor ini mengeluarkan update terbaru yakni Samsung Galaxy J7, yang merupakan variasi terbaru dari Galaxy J5...

Samsung Galaxy J7, Layar 5.5 inches, Kamera utama 13 MP, Layar super AMOLED, Baterai bisa di lepas, Dual SIMCard mendukung layanan 4G LTE, Baterai kapasitas cukup besar, Slot kartu micro SD up to 256 GB, Kamera depan 5 MP dengan LED Flash...

Tidak ada LED notifikasi, Tidak terdapat sensor sidik jari, Layar belum dilapisi pelindung...
|
|
|
Jika versi ‘update' tipe lain hanya berkutat di chipset dan RAM, di Galaxy J7 2016 ini Samsung terlihat lebih memanjakannya. Selain spesifikasi jeroan, vendor Korea ini pun memoles gacoan baru di kelas midle-nya ini dengan tampilan yang lebih kece, batera...
|
|
teknologi.metrotvnews.com Updated: 2017-03-15 03:27:14
|
Di segmen ponsel, Samsung dikenal sebagai produsen yang menghadirkan jajaran produk untuk semua kelas. Sementara Galaxy Note dan Galaxy S merupakan varian dengan kasta tertinggi, Samsung memasarkan Galaxy J untuk konsumen yang dengan dana terbat...

Antarmuka TouchWiz, Performa komputasi lebih baik dari gadget berbasis Snapdragon, Daya baterai besar dan konsumsi daya yang efisien, Kualitas layar jernih dan halus...

Penutup belakang mudah kotor dan sulit dibersihkan, Finishing bodi yang kurang baik, Konsumsi RAM sangat besar...

Sampai ulasan ini dirilis, Samsung Galaxy J7 belum hadir secara resmi di pasar Indonesia. Jika mengacu pada harganya di India sekitar Rp3,1 juta, ponsel ini bisa menjadi pesaing serius jajaran produk pesaingnya. Ditambah lagi, kualitas layar dan kamera ya...
|
|
|
Gadgetren – Nama Samsung Galaxy J7 sudah tidak asing lagi bagi pengguna smartphone di Indonesia khususnya para anak muda yang masih bersekolah.Di tahun 2018 ini, Samsung Galaxy J7 Duo hadir dengan spesifikasi lebih baru agar bisa bersaing dengan smartphon...

Performa cepat dalam keseharian, OS Samsung Experience yang responsif, Dual Kamera cukup bisa diandalkan, Baterai mampu bertahan seharian, Bagian belakang dapat dilepas...

Sensor sangat terbatas, Tidak ada NFC, Layar masih 16:9, Desain yang “ketinggalan”, Editor Rating, Rated 4 stars, Excellent, 80%, Samsung Galaxy J7 Duo, Diulas oleh: Fauzi Rasyad, Dirilis pada: Agustus 15, 2018, Terakhir diperbarui: Agustus 15, 2018, Lay...

Samsung Galaxy J7 Duo bisa dibilang sesuai ekspektasi yang bisa diharapkan pada smartphone kelas menengah. Namun dengan harga jual Rp3.799.000 saat awal peluncuran, rasanya sulit untuk memilih smartphone satu ini karena ada beberapa kompetitor yang menawa...
|
|
|
Hadir dengan kamera ganda, Galaxy J7 Duo menjadi senjata andalan terbaru dari Samsung, untuk meluluhkan hati generasi milenial Tanah Air. Melengkapi hp J Series, Kali ini adalah Review Samsung Galaxy J7 Duo yang merupakan ponsel samsung kedua yang menggun...

Dengan harga Rp 3,699 juta. Nampaknya Samsung siap berkompetisi dengan produk sejenis yang menawarkan kelebihan pada kamera ganda. Selain memiliki dual kamera dengan fitu yang lengkap, pp ini juga menawarkan banyak fitur yang bisa digunakan penggunanya...
|
|
|
Melengkapi J Series, Samsung menghadirkan Galaxy J7 Duo sebagai ponsel kedua yang menggunakan kamera utama ganda di jajaran seri Galaxy dengan target pengguna usia muda kelas menengah tersebut. Meski memiliki fitur unggulan yang sama, namun ada beberapa p...

Kamera ganda memang menjadi salah satu fitur yang popularitasnya semakin meningkat belakangan ini. Di jajaran produk kelas menengah Samsung, hanya ada ponsel ini bersama Galaxy J7+ dan Galaxy A6+ (2018) yang memiliki kamera utama ganda yang tersedia di pa...
|
|
|
Galaxy J7 Duo dihadirkan Samsung untuk melanjutkan jajaran J series. Dari segi fitur unggulan, ada kemiripan yang dimiliki ponsel ini dengan pendahulunya yakni Galaxy J7+ yang rilis mendekati akhir tahun lalu.Setelah sempat menyapa ponsel ini di acara p...
|
|
|
Galaxy J7 je určený používateľom verným značke Samsung.No vernosť nebude asi ten úplne jediný dôvod, tým ďalším bude veľmi dobrá cena. Keď k tomu pripočítame obľubu vo veľkých uhlopriečkach, je tu telefón pre širokú skupinu používateľov.Má 5,5″ uhlopriečk...

spracovanie tela, cena telefónu, kvalitné fotky, predné LED svetlo, Dual SIM...

len 2 GB RAM...

Podpora sietíQuad Band, LTEFotoaparát / video13 Mpx, autofocus / Full HD, 30 fpsVymeniteľná batéria a vlastnostiáno, 3300 mAhČas hovoru / úsporný režim 23 / neuvedenéRozmery / hmotnosť 152 × 76 × 8 / 169KonektormicroUSBZapožičalSamsung SlovenskoCena 259Be...
|
|
|
Galaxy J7 Version 2 (2016) เป็นสมาร์ทโฟนรุ่นเล็กจาก Samsung และเป็นตัวแรงสุดในตระกูล J-Series โดยสูงกว่านี้ก็จะเป็นตระกูล A-Series ความเปลี่ยนแปลงในรุ่นนี้มาพร้อมกับการออกแบบ สเปค กล้อง แบตเตอรี่ ฯลฯ ที่พัฒนาดีขึ้นกว่ารุ่นเดิมเมื่อปีที่แล้วในทุกด้านGa...

สมาร์ทโฟนรุ่นกลางที่เอนไปทางล่างนิดหน่อย เน้นความคุ้มค่าและตอบโจทย์คนไทยเป็นอย่างดี ด้วยกล้องขั้นเทพ หน้าจอขนาดใหญ่และแบตเตอรี่ที่ยาวนาน บวกกับชื่อเสียง Samsung ที่หลายคนคุ้นหูกันอยู่แล้ว จึงทำให้เป็นรุ่นยอดนิยมขวัญใจมวลชนได้ไม่ยาก...
|
|
|
นอกจาก Galaxy S, Galaxy Note, Galaxy A ก็ยังมีอีกตระกูลที่น่าสนใจคือ Galaxy J ที่จับตลาดกลางถึงล่างด้วยสเปคน่าใช้ บอดี้สวยๆ แต่ยังไม่ใช้แบบโลหะนั่นเอง วันนี้มีอีกรุ่นที่เอามาแนะนำเป็น Galaxy J7 Version 2 รุ่นอัพเกรดใหม่ที่ไม่ใช้ชื่อ (2016) แต่เรียกเป็น Ve...

Samsung Galaxy J7 Version 2 เป็นทางเลือกสำหรับคนหามือถือดีๆ รองรับ 4G LTE ฟังก์ชั่นฟีเจอร์ต่างๆ เทียบกับรุ่นท้อปๆ ได้ ไม่ว่าจะเป็นความลื่นไหลของเครื่อง หน้าจอ กล้อง และรองรับ 4G, Dual SIM, NFC มีหมด ตัวเครื่องก็ถือว่าดูดีพอสมควรเลยล่ะ ราคาเปิดตัวแค่ 8,900...
|
|
|
วางจำหน่ายในบ้านเราอย่างเป็นทางการแล้ว สำหรับ Samsung Galaxy J7 เวอร์ชั่น 2 ที่คราวนี้ได้อัพสเปกขึ้นให้ดีขึ้นกว่าเดิม ไม่ว่าจะเป็นการขับเคลื่อนด้วยระบบปฏิบัติการ แอนดรอยด์ เวอร์ชั่น 6.0 Marshmallow, รองรับการโทรแบบ VoLTE, เพิ่ม Ram 2GB, แบตเตอรี่ความจุมาก...
|
|
|
เพิ่งจะได้ฤกษ์วางจำหน่ายอย่างเป็นทางการไปเมื่อวันที่ 1 มิถุนายน 2559 ที่ผ่านมา สำหรับ Samsung Galaxy J7 Version 2 2016 หรือ Samsung Galaxy J7 2016 รุ่นอัปเกรดของ Samsung Galaxy J7 ที่เปิดตัวเมื่อปีที่ผ่านมา ซึ่งจุดเด่นของซีรี่ส์ Galaxy J ก็คือ มีไฟแฟลชแบบ...

ปรับปรุงดีไซน์ให้ดูสวยงามยิ่งขึ้นกว่ารุ่นก่อน, กรอบตัวเครื่องทำจากวัสดุโลหะ จับถนัดมือยิ่งขึ้นและเพิ่มความแข็งแรงให้กับตัวเครื่อง, หน้าจอแสดงผลแบบ HD Super AMOLED ขนาด 5.5 นิ้ว, กล้องดิจิทัลด้านหน้า ความละเอียด 5 ล้านพิกเซล พร้อมโหมดถ่ายภาพเซลฟี่ ใช้งานง่...

หน่วยความจำ RAM ค่อนข้างน้อยเมื่อเทียบกับมือถือรุ่นอื่น ๆ ที่มีสเปคและคุณสมบัติใกล้เคียงกัน, ไม่มีเซ็นเซอร์สแกนลายนิ้วมือ, ความละเอียดของหน้าจอ ไม่ใช่ระดับ Full HD, ข้อควรทราบ: “เครื่อง Samsung Galaxy J7 Version 2 (2016) ที่ใช้ในบทความรีวิวนี้ เป็นเพียงเค...

Samsung Galaxy J7 Version 2 (2016) เป็นมือถือรุ่นอัปเกรดของ Samsung Galaxy J7 ที่ยังคงไว้ซึ่งจุดเด่นและสไตล์การใช้งานแบบเดียวกับรุ่นก่อน แต่ปรับปรุงวัสดุและดีไซน์ให้ดูพรีเมียมมากยิ่งขึ้น ด้วยฝาหลังลวดลายโลหะขัด (Brush Metal) และขอบตัวเครื่องที่เป็นโลหะที่...
|
|
|
สวัสดีครับเพื่อนๆ ทุกท่านทั้งหลาย และแล้วทาง TechXcite ก็ได้เจ้าตัว Samsung Galaxy J7 Version2 มารีวิวซะที โดยต่างประเทศก็จะเรียกรุ่นนี้ว่า Samsung Galaxy J7 2016 แต่ในประเทศไทยทาง Samsung ใช้ชื่อว่า Samsung Galaxy J7 Version 2 แทน เรามาดูกันดีกว่าว่าจะน่...

หน้าจอใหญ่และเป็น Super AMOLED ทำให้การแสดงของจอสีดูมีความสวยสดมาก กล้องก็มีความละเอียดสูงและมีรูรับแสงที่เยี่ยมยอดมาก เหมาะกับคนชอบการเซลฟี่มากๆ ระบบ Android 6.0.1 Marshmallow ที่ไหลลื่น ขอบจะเป็นโลหะเมทัล แบตเตอรี่ทนมาก สามารถถอดเปลี่ยนได้อยู่ ใช้ง...

ไม่มีไมล์ตัดเสียง ตอนดูหนังลำโพงอยู่ข้างหลังจึงได้ยินเสียงลำบากหน่อย GPS ไม่มีเข้มทิศ การบอกทิศทางใช้ไม่ได้...

Samsung Galaxy J7 Version 2 ตัวนี้ถือว่าคุ้มกับราคาครับ เพราะหน้าจอใหญ่สีสวยสด ภาพคมชัด เหมาะสำหรับการดูหนัง เล่นเกมไม่เน้นหนัก ถ่ายภาพได้ชัด ผมยอมรับว่าตัวนี้แบตเตอรี่ทนมากเครื่องแทบไม่ร้อน เป็นสมาร์ทโฟนที่น่าซื้อมาใช้เลยครับ เหมาะสำหรับคนที่ชอบดูหนัง ถ่...
|
|
|
Samsung Galaxy J7 Version 2 (เวบต่างประเทศส่วนใหญ่จะใช้ชื่อว่า Samsung Galaxy J7 (2016) แต่ในบ้านเราเรียกตามนี้ครับ) เป็นสมาร์ทโฟนระดับกลาง J Series ที่การกลับมาคราวนี้ดูไม่ธรรมดาเลย เพราะทาง Samsung ได้ถ่ายทอด DNA ความหรูหราของตระกูล S มาให้รุ่นระดับรองๆ...

ตัวเครื่องสวยและพรีเมี่ยมกว่าเดิม ขอบตัวเครื่องเป็นโลหะ การทำงานรวดเร็วและลื่นไหลดี กล้องคุณภาพใช้ได้ และมีไฟแฟลชที่กล้องหน้า แบตเตอรี่อึด...

หน้าจอยังมีความละเอียดที่ HD 70P, ไม่มี Fingerprint scanner...
|
|
|
สวัสดีเพื่อนสมาชิก Droidsans เจอกันอีกแล้วครับ วันนี้ผมจะมาแนะนำมือถือตระกูล J รุ่นใหม่จาก Samsung มันคือ Galaxy J7 version 2 หรือชื่อที่หลายคนอาจจะคุ้นกว่าคือ Galaxy J7 (2016) นั่นเอง โดยการกลับมาคราวนี้ของ J7 มีการปรับปรุงให้ดีขึ้นในทุกๆด้านทั้งงานออกแบ...

หลังจากได้ลองใช้งาน Galaxy J7 version 2 มาได้ประมาณ 3 วัน ผมพบว่ามือถือรุ่นนี้ทำได้ดีในหลายๆส่วน ทั้งเรื่องงานออกแบบที่หรูหรามากขึ้น ประสิทธิภาพการใช้งานที่ดีเกินความคาดหมาย และแบตเตอรี่ที่อึดใช้งานได้ถึง 2 วัน ด้วยราคาเพียง 8,900 บาทนั้น ถือว่าคุ้มราคาสำ...
|
|
|
รีวิว] Samsung Galaxy J7 Version 2 (2016) สมาร์ทโฟนน้องใหม่ในซีรี่ส์ Galaxy J รุ่นอัปเกรด ด้วยกล้องด้านหน้า ความละเอียด 5 ล้านพิกเซล พร้อมไฟแฟลช บนบอดี้แบบโลหะสุดแกร่ง วางจำหน่ายแล้วในราคา 8,900 บาทเท่านั้นในส่วนของสเปคทั่วไป Samsung Galaxy J7 Version 2...
|
|
|
เรียกว่าเป็น มือถือขวัญใจมหาชน โดยเฉพาะคนที่อยากได้มือถือคุ้มค่าอย่าง Samsung Galaxy J7 เรียกได้ว่าปีที่แล้ว ติดอันดับมือถือราคาไม่เกินหมื่นที่คนใช้กันมากเพราะครบเครื่อง เมื่อเวอร์ชั่นแรกสำเร็จแบบนี้ การเปิดตัวเวอร์ชั่น 2 ก็ต้องเป็นเรื่องปกติ และมาดูว่าใน...
|
|