|
The Samsung Galaxy J5 is something of a dark horse. This budget smartphone has received so little attention that not even Samsung's own PR team knew about its existence. The company's previous budget offerings have been nothing much to shout about, but th...

Excellent Super AMOLED display, Lengthy battery life, Cheap...

Camera has disappointing issues with exposure, Average performance...

The third-gen Moto G just retains its place in our budget smartphone affections thanks to its classier looks and build quality as well as its clean version of Android and waterproofing. Even so, the J5 has a lot going for it and is a very good alternat...
|
|
mobilephones.com Updated: 2016-11-13 02:40:33
|
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy J5 (2016) review uncovers a smartphone that offers the premium feel of metal at an affordable price. On a UK two year monthly contract, the Samsung Galaxy J5 2016 can be picked...

We have taken quite an in-depth look at the Samsung Galaxy J5 (2016) and if buyers have limited funds available, then this phone really is a good buy. The highlights includes the brightness of the screen, low-light capabilities of both cameras and the sh...
|
|
|
It's fair to say I was blown away by the phone on offer when I reviewed the Samsung Galaxy J5 earlier this year, and a good deal has got even better. It's available from £120 when bought with £10 top-up at the Carphone Warehouse - that's a good £40 off RR...

It's a shame to end on the slight downer of the camera because it's the only area where the Samsung Galaxy J5 puts a foot wrong as far as I'm concerned. Usually, when I've reviewed a budget handset, I'm extremely eager to get back to my own phone, but in...
|
|
|
Samsung is well known for making several different model phones to cater for different markets. There's the high-end Samsung Galaxy S series, the productivity Samsung Galaxy Note series, and then there is the Samsung Galaxy J series - the current entry-le...

We are living in a world where sub-RM1000 smartphones are coming out with features taken from flagships that were around scantly a couple of years ago. This scenario has created phones such as the Honor 5X, Vivo X3, Xiaomi Redmi Note 3, Alcatel Flash Plus...
|
|
|
Aside from the Galaxy J7 (2016), Samsung also has the Galaxy J5 (2016) which is somehow similar to the former with slight differences to differentiate them physically. As for the internals, it's quite toned down thus resulting in a lower price tag. How do...

Good build, Vibrant AMOLED display, Long battery life...

Pricing, Lack of basic earphones in the package, Underpowered for gaming...

As we wrap up the review, we can say that the Galaxy J5 (2016) is a well-built phone with decent specs. Although, a usual concern for most thrifty consumers is the pricing of the device. For something this underpowered yet encased in an above average body...
|
|
|
It's hard to review an entry level phone when you're so used to its flagship counterpart. Such is the case when it comes to the Samsung Galaxy J5 and J7. I had to constantly remind myself that these phones are not a part of the S series, and as such, I sh...

Well built phone with an attractive design, Super AMOLED screen is always a plus, Powerful enough for everyday use, The NotsoGood, Expensive for its class, Ultra Data Saving mode's usefulness varies on a case to case basis, Score, 75%, Usability, 75%, Fea...

Make no mistake, with an asking price of RM799 for the J5 and RM999 for the J7, you're pretty much paying a premium for the Samsung brand instead of actual performance. If you're one of those people that wouldn't be caught dead with a phone that isn't fro...
|
|
|
Samsung's J series of devices have always been aimed at budget consumers, and to that end, had plastic bodies and wallet-friendly price tags. This year though Samsung's thrown that recipe into the drink with the top end models for the J series – the J5 an...
|
|
|
Samsung Galaxy J series (2016) with data saving feature and better specs than last year has been launched in Malaysia on 15th June 2016. The promotional bundle package with Yes 4G gives 30GB free mobile data in Malaysia.In this article, I will compare the...
|
|
|
Thanks to Samsung Mobile Malaysia we managed to get some hands-on time with the new Galaxy J1 2016 , Galaxy J5 2016 and Galaxy J7 2016 . Priced respectively at RM449, RM849 and RM1049, the new Galaxy J 2016 series was launched yesterday and will be availa...
|
|
knowyourmobile.com Updated: 2017-02-08 03:27:03
|
Importantly though, in recent years there has been a real push for better quality lower and mid-tier handsets; in part this was pushed by the emergence of Google's Nexus series (back when it was more affordable), and Motorola has been a key player with th...

Good build quality, affordable, excellent Super AMOLED display, excellent battery life, decent general performance...

Plastic body, little under-powered for gaming...

Really quite an impressive low-cost smartphone with a lot of bang for your buck. Arguably one of the best budget handsets on the market thanks to Samsung's mastery of Super AMOLED display technology and some sterling battery performance, both of which p...
|
|
|
Stop! if you've been eyeing up Samsung's excellent budget phone, the Galaxy J5, hold that thought for a moment. The 2016 model is old news, and there's a spangly new 2017 upgrade that's deserving of your attention (and hard-earned cash). What's so good ab...

Great price, Excellent screen, Lengthy battery life...

Rubbish camera...

2016's Galaxy J5 was Samsung's best budget phone yet, but a much-needed 2017 upgrade is here...
|
|
|
While there are tons of mid-range and entry level smartphone available right now, most consumers after often stuck in the decision to choose which smartphone that fits their budget and offers decent amount of performance for its value. One of the popular...

The Galaxy J5 (2016) and the Flash Plus 2 are both readily available in Malaysia. With all test and comparison shown above, it can be concluded that the Flash Plus 2 offers a better advantage in terms of its performance, hardware and battery life compared...
|
|
allaboutphones.nl Updated: 2016-11-13 02:40:33
|
Vorig jaar kwam Samsung met een nieuwe smartphone-lijn op de markt: de J-lijn. In deze lijn zitten meerdere toestellen, waaronder de J5. Ondertussen heeft Samsung al een opvolger voor zijn J5 : de Samsung Galaxy J5 2016. Wat we van deze smartphone vinden...

Stevig ontwerp, Batterij(prestaties), Amoledscherm...

Ontbreken vingerafdrukscanner, HDscherm, Ontbreken ambient light sensor...

over de J5 2016 is louter positief, al kan ik niet ontkennen dat je (veel) betere smartphones kunt kopen voor minder geld. Maar deze smartphones zijn dan ook eerder ‘uitzonderingen'. Algemeen gezien behoort de J5 2016 nog altijd tot de top van het midran...
|
|
|
Misschien wat eerder dan verwacht doet de Samsung Galaxy J5 (2016) zijn intrede op de Nederlandse markt. Eerder dan verwacht, omdat de eerste generatie Galaxy J5 in feite pas in de herfst van 2015 hier in de winkels belandde. Dat neemt niet weg dat de nie...

zijn metalen frame en matte materiaalkeuze, een indrukwekkende accuduur, en het mooie scherm.

de prestaties van de hardware, en de erg gemiddelde camera's.
|
|
|
Metalhead. Eerst kunststof, nu metaal: de nieuwe versie van de Galaxy J5 streeft naar een hoge kwaliteit uitstraling. Echter, de interne componenten zijn grotendeels hetzelfde gebleven. Is dit voldoende voor een succesvolle update?...

Contrastrijk AMOLED beeldscherm, Metalen beeldschermrand, Modern besturingssysteem, Degelijke ontvangstkwaliteit, LED flits aan de voorkant, Relatief snel geheugen, Laag energieverbruik, Zeer goede looptijden...

Relatief zwaar, Langzame Wi-Fi module, Slechte gesprekskwaliteit, Vale en onscherpe foto's, Matige geluidskwaliteit, Geen omgevingslichtsensor, Hoge frequentie flikkeringen...
|
|
|
We kunnen ons goed voorstellen dat je helemaal geen zin hebt om veel geld neer te leggen voor een high-end smartphone. Daarom hebben we eens goed gekeken naar het instapsegment en niet minder dan 13 toestellen getest. Bij welk model krijg je het meest v...

We zijn in het algemeen positief verrast over het niveau van de toestellen in deze test. Het enige waar je echt rekening mee moet houden is dat een echt goede smartphonecamera er in dit segment niet in zit. De niet officieel in Nederland/Europa beschikb...
|
|
|
Sinds 1 mei van dit jaar kan een dure smartphone het verkrijgen van een hypotheek of persoonlijk krediet in de weg staan. De oplossing: ga gewoon voor een telefoon die minder dan 250 euro kost. Daar zitten tegenwoordig namelijk prima toestellen tussen...

ConclusieWie op zoek gaat naar een smartphone die minder kost dan 250 euro zal aan keuze geen gebrek hebben. Tussen alle toestellen die we in deze prijsklasse testten, vallen wat ons betreft vier toestellen op die je zeker in overweging zou moeten nemen.D...
|
|
|
Le Galaxy J5 est de retour dans une version 2016. Avec un design plus soignée et quelques améliorations techniques au programme, il ne faudra pas attendre de révolution. Si vous avez craqué en 2015, inutile de changer sauf si c'est pour aller voir ailleur...
|
|
|
Dans la grande et nouvelle famille des Galaxy J, le Galaxy J5 est le petit frère du J7, testé récemment par le labo de 01net.com. Muni d'un écran plus petit, 5,2 contre 5,5 pouces, il conserve cependant une dalle Super Amoled, rare à ce niveau de prix, so...

Bel écran Amoled, Finition satisfaisante...

Qualité photo en retrait, Performances moins bonnes que le Galaxy J7...

Sans atteindre des sommets en termes de puissance et de qualité photo, le Samsung Galaxy J5 reste un très bon smartphone, doué d'une belle autonomie. D'une finition soignée à défaut d'être ultra design et arborant un bel écran 5,2 pouces, il reste moins s...
|
|
android-mt.com Updated: 2016-11-13 02:40:33
|
Samsung, tout comme Sony, aime inonder les différents segments de marché d'une multitude d'appareils. La gamme S se réfère aux mobiles haut de gamme ( Galaxy S7 , S7 Edge …), la famille A se concentre sur le milieu de gamme ( Galaxy A5 …) enfin la série J...

Marshmallow, Autonomie, Finitions...

Performances globales, Design déjàvu, prix...

Comme souvent avec ses appareils, Samsung propose un niveau de finitions irréprochables sur le Galaxy J5 (2016). La coque est faite de plastique lisse. Légèrement bombée, cette dernière apporte une prise en main optimale. Notez que le mobile offre un bon...
|
|
|
Les Samsung Galaxy J3 (2016) et Galaxy J5 (2015) ont tous deux été testés par Marco.Plusieurs personnes semblent penser que le Samsung Galaxy J3(6) n'est qu'un facelift du Galaxy J5 (2015). Même s'ils possèdent de nombreux points communs, ces deux smartph...
|
|
|
Samsung est décidément un constructeur très prolifique, capable de commercialiser des nouveautés toutes les semaines… ce qu'il a fait en renouvellement totalement sa gamme « J » et en lui accolant une nouvelle particule avec le chiffre « six ».On a donc d...
|
|
|
Samsung et les smartphones d'entrée et de milieu de gamme, c'est une longue histoire d'amour. Galaxy Core, Galaxy Ace, Galaxy Grand, Galaxy Trend… le Coréen les a multipliés jusqu'à l'écœurement, au point de tout arrêter et de « simplifier » ses gammes av...

Très bel écran, Très bonne autonomie, Finitions correctes...

Design banal, Des performances très décevantes, Appareil photo à la ramasse...

Le Samsung Galaxy J5 2016 est l'exemple même du smarpthone bourré de bonnes intentions, mais manquant cruellement d'équilibre. D'un côté se trouvent des bons points extrêmement appréciables pour un smartphone vendu moins de 300 euros. Son écran est excell...
|
|
|
Le constructeur sud-coréen est non seulement décidé à renouveler tous ses modèles de l'année 2015, mais aussi à ajouter de nouvelle références à un catalogue pourtant déjà étoffé.C'est pour cela que la gamme « J » apparue en 2015, et initialement constitu...

look et qualité de fabrication, qualité d'image, connectivité complète, système d'exploitation à jour...

prix trop élevé (face à d'autres modèles de la marque), Galerie photos, Autres, Voir la vidéo de déballage du Samsung Galaxy J5 (2016), Voir le test du Samsung Galaxy J5 (2015)...

Si le Samsung Galaxy J5 (2016) n'est pas un mauvais mobile en soit, on a du mal à comprendre son positionnement et son prix…A vrai dire, si on le compare avec les autres modèles de la marque, on a le sentiment d'un vaste « n'importe quoi ».Pour être plus...
|
|
|
Metalhead. Früher Kunststoff, jetzt Metall: Das Galaxy J5 soll in seiner neuen Ausgabe viel wertiger daherkommen. Die inneren Werte sind aber großteils gleich geblieben, reicht es also zu einem gelungenen Update?Samsung schickt das Update seines unteren M...

Kontrastreicher AMOLED-Screen, Metallrahmen, Modernes Betriebssystem, Ordentliche Empfangsqualität, Front-LED-Blitz, Recht flotter Speicher, Geringer Energieverbrauch, Sehr gute Akklaufzeiten...

Relativ schwer, WLAN-Durchsatz langsam, Sprachqualität mau, Kamerabilder fahl und teils unscharf, Klangqualität mäßig, Kein Helligkeitssensor, Hochfrequentes Bildschirmflackern...

Die Frage, ob das Update des Samsung Galaxy J5 gelungen ist, lässt sich einfach beantworten: Ja.Das Metallgehäuse wirkt viel wertiger und moderner als das etwas altbackene Gehäuse des Vorgängers. Die Frontkamera wurde mit einem vollwertigen LED-Blitz...
|
|
|
Das Galaxy J5 führt seit Monaten die Amazon-Verkaufscharts an. Auch der Nachfolger Galaxy J5 (2016) schickt sich an, zum Verkaufsschlager zu werden. Was macht das Samsung Budget-Smartphone so erfolgreich? Ein Test. Optisch erinnert das Galaxy J5 (2016) a...

großer Bildschirm, manueller Modus für die Kamera, Metallrahmen, Akku wechselbar...

keine Status-LED, mäßige Performance...

Was macht den Charme des Galaxy J5 (2016) aus? Das Budget-Smartphone bietet zu einem vergleichsweise niedrigen Preis viele Features, die die Samsung Galaxy-Serie groß gemacht haben. Da wären etwa der wechselbare Akku, die gute Kamera oder der bunte Super...
|
|
|
Testfazit: Das müssen Sie wissenMit dem J5 ist Samsung für die Einsteigerklasse gut aufgestellt und bietet optisch die Anmut der Galaxy-S-Klasse. Unter der Haube kann es aber nicht mithalten. Wer unbedingt ein Samsung-Handy will, darf beim J5 zugreife...

Gutes AMOLED-Display, Genug Akkulaufzeit für den Alltag, Akku wechselbar, Aluminium-Rahmen...

Kamera nur durchschnittlich, System reagiert teilweise etwas träge...

Mit dem J5 ist Samsung für die Einsteigerklasse gut aufgestellt und bietet optisch die Anmut der Galaxy-S-Klasse. Unter der Haube kann es aber nicht mithalten. Wer unbedingt ein Samsung-Handy will, darf beim J5 zugreifen. Dank Full-HD-Display und mehr Lei...
|
|
|
Das Samsung Galaxy J5 kostet rund 200 Euro – aber reicht das wirklich? COMPUTER BILD hat das Budget-Smartphone unter die Lupe genommen...
|
|
|
Ein Handy, zwei Nummern: Dual-SIM-Smartphones vereinen privaten und beruflichen Anschluss in einem Gerät. Das sind die besten Modelle...
|
|
|
Auf dem Papier sind die Unterschiede größer als in der Praxis. Grund: Die extremen Auflösungen der Top-Displays lassen sich mit dem menschlichen Auge gar nicht wahrnehmen.Bei den Smartphone-Displays konkurrieren im Wesentlichen zwei Technologien: LCDs...
|
|
|
Viel Qualität für wenig Geld? Kein Problem! Einige aktuelle Handys und Vorjahresmodelle bieten Höchstleistungen zum günstigen Preis...
|
|
|
Ihr wollt wissen, ob sich der Umstieg von einem Galaxy J5 (2016) auf das Galaxy J5 (2017) lohnt? Netzwelt stellt euch beide Samsung-Smartphones gegenüber und verrät, wie sie sich unterscheiden. Die Galaxy J-Modelle von Samsung sind beliebt. Das Galaxy J5...

großer Bildschirm, manueller Modus für die Kamera, Metallrahmen, Akku wechselbar, edles Gehäuse, getrennte Slots für SIM- und Speicherkarte, Super AMOLED-Screen, NFC, lange Akkulaufzeit...

keine Status-LED, mäßige Performance, nur 16 Gigabyte Gerätespeicher, nur 2 Gigabyte Arbeitsspeicher, kein Full HD-Display...
|
|
|
Recensione Samsung Galaxy J5 2016 – Probabilmente vi capiterà di scorgerlo in qualche espositore, con un addetto alle vendite intento a convincere il neofita di turno, che la scritta Samsung sul retro basti e avanzi come garanzia di qualità e durevolezza...

Se incontrerete in un negozio di elettronica un Samsung Galaxy J5 e siete catturati dal suo display e dal telaio metallico state tranquilli, non sono specchietti per le allodole! In generale è un prodotto ben realizzato, funziona bene nonostante le cita...
|
|
|
Il mercato Android sotto i 200€ è veramente ricco di protagonisti con hardware di ogni tipo e prodotti che sono sempre più interessanti. In questo segmento si inserisce perfettamente Galaxy J5 , un prodotto che offre una bella scheda tecnica generale, un...

Display, Materiali, Batteria, Fotocamera di giorno...

Assenza sensori vari, Poca reattività generale, Foto con poca luce...

Galaxy J5 è il perfetto smartphone da centro commerciale. Ha tutto quello che serve per emergere nella massa, design gradevole, buoni materiali, ottima batteria, schermo che colpisce è un Samsung Galaxy e ha un prezzo inferiore ai 200€. Non manca la m...
|
|
|
Recensione Samsung Galaxy J5 (2016) - L'unico smartphone della famiglia J 2016 di Samsung che non avevamo ancora recensito era J5 e così dopo la prova di J1, J3 e J7 arriva anche la recensione del modello intermedio.7.0La confezione in cartone chiaro con...

Buon display, Buona qualità costruttiva, Flash frontale, 16 GB di memoria interna...

Manca il led di notifica, Niente luminosità automatica, Tasti non retroilluminati (che non vibrano), Mancano vari sensori...

Samsung Galaxy J5 (2016) si posiziona centralmente nella famiglia "low cost" Samsung. Non solo come dimensioni, ma anche come prezzo e come esperienza d'uso finale. Offre decisamente più dei due fratelli più piccoli, ma le varie piccole mancanze...
|
|
|
Metallo. Prima plastica, ora metallo: la nuova edizione del Galaxy J5 dà l'impressione di qualità migliore. I componenti interni sono prevalentemente gli stessi, tuttavia. Basta per un update di successo?...

schermo AMOLED con contrasto elevato, base in metallo sistema operativo moderno, decente qualità di ricezione, flash LED frontale, archiviazione relativamente veloce, consumi contenuti, molto buona l'autonomia...

relativamente pesante, WiFi lento, scarda qualità voce, fotocamera sbiadita e a volte con foto disturbate, moderata qualità del suono, manca il sensore di luminosità ambientale, flickering dello schermo...
|
|
|
Parece que Samsung vuelve a las andadas , y es que casi no hay semana en la que os traigamos un nuevo teléfono móvil Android de la firma coreana que haya sido presentado. El último que os trajimos fue el Samsung Galaxy J7 Prime ; revisión de un modelo ant...
|
|
|
Metalero. Plástico antes, metal ahora: La nueva edición del Galaxy J5 quiere causar una impresión de mayor calidad. Sin embargo, los valores internos siguen siendo prácticamente los mismos. ¿Basta para tener una actualización exitosa?...

pantalla AMOLED de gran contraste, bisel de metal, sistema operativo moderno, calidad de señal decente, flash LED frontal, almacenamiento relativamente rápido, bajo consumo de energía, buenísimo aguante de batería...

relativamente pesado, bajo rendimiento WiFi, mala calidad de voz, fotos pálidas y a veces borrosas, calidad de sonido moderada, sin sensor de iluminación, parpadeo de pantalla de alta frecuencia...
|
|
|
Samsung no quiere que los nuevos fabricantes chinos le quiten el puesto conseguido en Asia y para ello ha renovado la serie J, una serie de gama media o baja en función del terminal que en este año 2016 se renueva con acabados metálicos como ya vimos en e...
|
|
|
Samsung es uno de los fabricantes con el catálogo de móviles más amplio y variado. El gigante de Corea del Sur tiene móviles desde poco más de 30 euros, como el Galaxy Ace, hasta móviles de más de 800 euros como el Galaxy S7 Edge y en esta ocasión vamos...

Autonomía de la batería, Pantalla, Flash Frontal, Dual SIM...

Ausencia de HDR, Rango dinámico pobre, Cuelgues intermitentes, Sonido bajo...

Si has llegado hasta aquí, hasta el final de este análisis del Galaxy J5 de 2016 quizás tengas la sensación de que no merece la pena comprar este móvil y quizá te equivoques. A pesar de todos los aspectos negativos y puntos débiles que hemos detallado...
|
|
|
К сожалению аппараты Samsung появляются у нас не так часто как того хотелось бы но иногда нам везет и удается заполучить интересный девайс этого производителя. Сегодня именно такой случай.После недавних проблем с Samsung Galaxy Note 7, акции компании у...

Хороший дисплей, качественная калибровка, Поддержка двух сим-карт и карты памяти, Высокие показатели автономности, Металлическая рамка, Высокое качество селфи-камеры, вторая вспышка, Практичный корпус...

Отсутствие подсветки кнопок навигации и LED-индикатора событий, Отсутствие датчика освещения...

Samsung Galaxy J5 (2016) – добротный смартфон начального уровня с рядом приятных преимуществ. Качественные материалы корпуса практичная конструкция и три полноценных слота для карт памяти и сим-карты – все это неоспоримые преимущества устройства. Если...
|
|
|
|
|
xdrv.ru
Updated: 2016-11-13 02:40:33
|
В 2015 году Samsung, как это у нее периодически бывает наделала приличную путаницу в своем модельном ряде смартфонов. Так в начале года вышли телефоны серии Galaxy E, которые потом де-факто заменили на Galaxy J, хотя эти «джейки» вроде как позиционировал...

улучшенный дизайн в сравнении с предшественником металлические боковины качественная сборка увеличенный объем памяти аккумулятор большей емкости и хорошая автономность вспышка для лицевой камеры приличное качество камер экран Super AMOLED с HDразре...

нет авторегулировки яркости экрана процессор как и у прошлогодней модели большой вес для своих размеров нет светодиодного индикатора событий Android работает в 32битном режиме.

ПОSamsung Galaxy J5 (2016), как и Galaxy J7 (2016), отличился наличием Android 6.0 из коробки. Конечно это уже не новость – флагманы давно получили эту версию системы. Однако наш смартфон относится совсем не к топовым моделям а к сравнительно недорогим...
|
|
|
Содержание статьи: Смартфон ASUS ZenFone Go Смартфон HTC Desire 620G Смартфон Samsung Galaxy J5 (2016) Опытные пользователи мобильных устройств знают, что высокая цена далеко не всегда является показателем надлежащего качества. Довольно часто покупателям...
|
|
|
Judging by the specs sheet we are dealing with a decent mid-ranger that offers not only reliable hardware but also the latest Google OS, along with elegant design that features a metal frame. This review, however, presents what the model is actually capab...

Stylish and slender design with metal frame, Super AMOLED with additional useful modes, Durable battery, Android 6.0.1 Marshmallow + TouchWiz bringing many features and apps, Lack of serious overheating after continuous workload, 13MP camera that offers q...

Lack of ambient light sensor...

The Samsung Galaxy J lineup proved yet again that affordability and reliability can coexist successfully. After Galaxy J7 and Galaxy J3 performed very well in our reviews, Galaxy J5 (2016) did not let us down, either. On the contrary, it has great feature...
|
|
|
When we think of Samsung, it's usually the flagships like the Galaxy S7 edge and Galaxy Note 5 that immediately come to mind. However, it's not really these flashy and expensive models that sell by the buckets. Rather, it's the less design- and specs-int...

Pleasant design, Fine display, Surprisingly good camera...

Underwhelming specs and performance, Dated Android build, No fingerprint scanner...

The Samsung Galaxy J5 (2016) is a smartphone of reasonably good quality. It looks elegant and its screen is fairly pleasant. Its software experience is well-accomplished and its camera can land surprisingly good shots. While the Galaxy J5 (2016) does cove...
|
|
|
On the 15th of June, 2016, Samsung officially launched the 2016 Galaxy J Series of affordable smartphones – the Galaxy J7 , the Galaxy J5 and the Galaxy J1 . All three models boast two key features – an Ultra Data Saving (UDS) Mode , and dual SIM, dual st...
|
|
|
While Samsung has always been a head-turner in the premium segment, the Korean giant didn't have a strong play in the budget segment until the Galaxy J1. However, for a segment dominated by Xiaomi or Moto G series of devices, the Galaxy J1 didn't deliver...

Solid build quality, Brilliant display, Good performance, Brilliant battery life...

Boring design, Average cameras...

The Samsung Galaxy J5 is a solid offering from Samsung. It might not be one of the most feature-packed budget device from the company, but it surely is a decent daily driver. However, it struggles in the camera department. And in the mid-range segment, yo...
|
|
|
Metalhead. Plastic before, metal now: The new edition of the Galaxy J5 is to make a higher-quality impression. The inner values are mostly the same, though. Is that enough for a successful update?...

high-contrast AMOLED screen, metal bezel, modern operating system, decent reception quality, front-sided LED flash, relatively fast storage, low power consumption, very good battery life...

relatively heavy, slow WiFi throughput, poor voice quality, camera's pale and sometimes blurry photos, moderate sound quality, no ambient light sensor, high-frequency screen flickering...

The metal casing gives a much higher-quality impression and looks more modern than the predecessor's old-fashioned casing. The front-facing camera has been upgraded with a full-fledged LED flash, the working memory and storage device capacities have been...
|
|
hitechcentury.com Updated: 2018-04-01 06:25:39
|
Compared to it's older sibling, the 2015 edition of the J5, the revised J5 (2016) packs quite a few improvements. It's a bit larger and heavier by a few grams on account of a larger 3,100mAh battery over the older J5's 2,600mAh battery. The revamped J5 al...
|
|
|
A caixa do Galaxy J5 Metal é bem diferente do que temos no modelo lançado em 2015, como pode ser visto, temos um visual mais simples e elegante, com o plano de fundo mais suave e as fontes em cinza, ao invés daquele laranja chamativo que tínhamos anterior...

Slot para microSD de 128 GB, Bateria removível de longa duração, Corpo metálico de boa pegada, Suporte para dois chips, Tela Super AMOLED com bons níveis de contraste e brilho, Câmera frontal com flash LED...

Hardware defasado em relação a concorrentes na mesma faixa de preço, Câmera principal sem qualquer tipo de estabilização ou modo HDR;...

O Galaxy J5 Metal vem para corrigir pequenas falhas de seu antecessor e se sai muito bem nisso, pecando apenas na qualidade da câmera principal e no uso de um chipset defasado. Caso o encontre por um preço que o agrade, certamente vale o investimen...
|
|
|
Outros dois aplicativos merecem menção: o Recarga Certa e o My Knox. O primeiro ajuda a realizar recarga de chips pré-pagos de maneira fácil. Já o segundo não vem exatamente instalado. O ícone que aparece na pasta de apps é um atalho para o download na Go...

Longa duração de bateria, conjunto de câmeras de boa qualidade, Bateria removível, dualSIM...

Plástico da tampa traseira é muito fino, Muitos aplicativos préinstalados...

Smartphone bom para fotografar, usar redes sociais e jogar games casuais (sem ficar sem bateria)...
|
|
|
É fácil a gente falar da Samsung e lembrar do Galaxy S7 e outros aparelhos avançados da marca (inclusive aquele que anda meio temperamental). Mas, para muita gente, são os smartphones mais em conta que realmente interessam. É por isso que eu topei testar...

Bateria com boa autonomia, Acabamento externo robusto...

Hardware que sofre em aplicações exigentes, Economizar em funções básicas, como brilho automático, não é legal...

Assim como tantos outros modelos da família Galaxy, o J5 Metal faz o estilo do smartphone que, para a categoria, cumpre o que promete, mas sem se destacar. A tela é boa, mas não excelente. A câmera é boa, mas não excelente. O desempenho geral é bom, mas...
|
|
|
O Galaxy J5 Metal marca uma das primeiras tentativas da Samsung em trazer características Premium para seus smartphones com hardwares mais modestos. O principal diferencial do smartphone em relação à sua geração anterior é a presença de uma borda lateral...

O Galaxy J5 Metal é uma evolução natural da linha, mas se assemelha mais a uma “nova maquiagem” do que a um verdadeiro upgrade no ponto de vista do hardware. O acabamento em metal traz um visual mais atraente ao smartphone, ajudando ele a se assemelhar a...
|
|
|
Cabeça de metal. Plástico antes, metal agora: A nova edição do Galaxy J5 tem como objetivo deixar uma impressão de maior qualidade. No entanto, os valores interiores permaneceram quase iguais. Será isso suficiente para uma atualização de sucesso?...

Tela AOLED de alto contraste, Marco de metal, Sistema operacional moderno, Boa qualidade de recepção, Flash LED frontal, Armazenamento relativamente veloz, Baixo consumo de energia, Muito boa duração da bateria...

Relativamente pesado, WiFi lento, Qualidade pobre da voz, Fotos às vezes pálidas e embaçadas da câmera, Qualidade moderada do som, Sem sensor de luz ambiente, Flickering de alta frequência da tela...
|
|
|
Se a Samsung ganhou grande prestígio entre os smartphones high-end com a linha Galaxy S , não podemos dizer o mesmo dos celulares básicos da companhia. A maioria dos aparelhos de baixo e médio custo dos últimos anos não entregavam uma experiência satisfat...

O Galaxy J5 compete com ótimos aparelhos, incluindo o Moto G de 3ª geração, Redmi 2 Pro, Quantum Go, Zenfone Go e diversos outros.Ele ganha destaque pela tela de alta qualidade, ótima autonomia da bateria, bom desempenho e boa câmera. Ainda há a opção de...
|
|
|
4 /9 (INFOlab/EXAME.com)5 /9 (INFOlab/EXAME.com)6 /97 /9 (INFOlab/EXAME.com)8 /9 (INFOlab/EXAME.com)9 /9 (INFOlab/EXAME.com)A bateria do J5 Metal é a melhor entre os produtos que custam menos de 2 mil reais. Nos testes do INFOlab, o aparelho suportou 14 h...

Boa câmera principal, apps pré-instalados realmente úteis e longa duração de bateria...

câmera frontal poderia ser melhor, processador da geração passada e pouco espaço para armazenamento...

O Galaxy J5 Metal é um smartphone para quem precisa de bateria para o dia todo e gosta de fotografar. Os pontos negativos do produto podem ser facilmente contornados por soluções de software, como é o caso do pouco espaço para guardar fotos. Sendo assim...
|
|
|
千元段位,一向不是三星Galaxy系列手机发力重点,Galaxy S6和Note系列的高端定位让不少喜欢Galaxy系列的用户望尘莫及,今年Galaxy J5和J7的推出却让不少用户有了更多选择。两款千元价位的机器有精准的定位——喜欢自拍的年轻时尚群体。当然自拍不是这群年轻用户的唯一选择,影音游戏娱乐都随着移动互联网内容的催生转移到手机上,五花八门的手机游戏,下到“愤怒的小鸟”上到“Gameloft狂野飙车”,三星Galaxy千元机能否Hold住?本篇我们特意选择了几款网络热门的大型手机游戏对三星Gala...

Glalaxy J5是三星针对中端市场开辟出来的新产品,主要面向年轻群体,主打拍照和自拍,重点放在了摄像头的优化上。不过在其他性能的平衡上也是做了不少优化。比如上方我们提到的游戏,在运行大型游戏上整体表现很不错,也适合这类人群平时的游戏需要。当然Galaxy J5并非面对手机游戏发烧玩家,入门和轻量化体验还是足够的。 中关村在线 report 4324 千元段位,一向不是三星Galaxy系列手机发力重点,Galaxy S6和Note系列的高端定位让不少喜欢Galaxy系列的用户望尘莫及,今年Galax...
|
|
|
适度弧度提供的手感不错在国内中端和低端智能手机市场竞争日益激烈的情况下,三星也不再仅仅将重点放在高端 产品上,近期开始在中低端市场大举布局,新开启不久的Galaxy A和Galaxy J系列都是这种背景下的产品。6月18日,三星正式发布了两款 Galaxy J系列机型——三星Galaxy J5和J7,主攻一千到两千元价位段。目前笔者手中拿到了其中一款产品——三星Galaxy J5,一起 来了解一下该机综合实力如何。三星Galaxy J5评测三星Galaxy J系列定位年轻消费市场,主打拍照和时尚的外观设计...

总体上,相比国内很多品牌,在 这个价位段,比拼配置并非三星Galaxy J5的优势所在,不过三星Galaxy J5也称的上是一款定位非常明确的机型,采用类似于曲线救国的路线, 主要针对年轻用户群体,并也因此在功能设计上很有针对性主要在外观设计风格和拍照方面尽力满足年轻用户的喜好和自拍等需求,当然,在这个价位段竞争极其激 烈的情况下,这在很大程度上也需要依托钟爱三星品牌的用户。如果你对三星品牌有所钟爱,并且没有过多的资金购置三星高端机,那么三星Galaxy J5值 得考虑。 digi.it.sohu.com...
|
|
|
金属弹头。 曾经是塑料,现在是金属:新一代的Galaxy J5给我们更好的质感。不过,它的内在几乎毫无改变。这是否可以算作一次成功的更新呢?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Notebookcheck亚笔记...

高对比度AMOLED屏幕, 金属边框, 最新操作系统, 不错的信号接收, 前置LED闪光灯, 相对快速的闪存, 低功耗, 非常优秀的电池续航...

相对沉重, 无线网络速度较慢, 通话品质较差, 相机拍摄效果暗淡,有时比较模糊, 一般的音响效果, 无环境光传感器, 高频率闪烁...
|
|
|
回收。 打开Galaxy J5时你可能会有一种既视感,因为三星采用了已有的外观设计。尽管它的硬件属于标准水平,但生产商为自拍爱好者额外增加了前置闪光灯。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Notebookch...

坚固的机身, 长电池续航, 优秀的Super-AMOLED屏幕, 可更换电池, microSD卡槽, 优秀的GPS模组, LTE...

充电时间非常长, 机身完全采用塑料材质, 内部存储空间较小, 扬声器效果差, 仅支持2.4GHz无线网络, 无光纤传感器...
|
|
|
Igår plast, idag metall. Den nya versionen av Galaxy J5 vill göra ett bättre kvalitetsintryck, men innanmätet är i stort sett oförändrat. Är det ändå en lyckad uppdatering?...

AMOLED-skärm med hög kontrast, metallram, bra mottagning, LED-blixt fram, relativt snabb lagring, mycket bra batteritid...

relativt tung, långsam Wi-Fi, dålig röstkvalitet, oskarpa, bleka foton, medelmåttig ljudkvalitet, ingen ljussensor, högfrekvent skärmflimmer...
|
|
|
Następca, krótko mówiąc, sprawia wrażenie zachowawczego. Z jednej strony, w drugiej generacji Samsungów Galaxy J5 dostajemy sporo ważnych zmian i ulepszeń a z drugiej - pewne braki, które aż prosiły się o uzupełnienie, muszą czekać na nie kolejny rok. A...
|
|
|
Niedawno zakończyłem testowanie Samsunga Galaxy J5 . Teraz przyszedł czas na ocenę jego następcy, czyli Galaxy J5 (2016), który stanowi udoskonaloną wersję pierwowzoru, a jego cena w sklepach startowała z poziomu 1099 złotych (już zdążyła spaść do 999 zło...

jakość wykonania, długi czas pracy, ekran Super AMOLED, przednia kamerka z lampą doświetlającą slot kart microSD, pełne wyposażenie z zakresu łączności (np. LTE, NFC, radio FM), Android 6.0.1 Marshmallow...

brak automatycznej regulacji jasności ekranu, brak podświetlanych klawiszy funkcyjnych, spowolnienia w działaniu, głośnik multimedialny z tyłu, ponownie Snapdragon 410...

Samsung Galaxy J5 (2016) jest bardzo dobrym, godnym polecenia smartfonem z niższej półki. Oferuje on bardzo dobry wyświetlacz Super AMOLED, jego wydajność zadowoli większość użytkowników, choć w codziennym działaniu zdarzały mu się minimalne spowolnienia...
|
|
|
Samsung Galaxy J5 to aktualnie jeden z ciekawszych modeli z niższej półki, jakie znajdziemy na rynku. Mimo że swoją oficjalną premierę miał w zeszłym roku , doczekał się już nawet następcy , który został w Polsce wyceniony na 1099 złotych , to z uwagi na...

ekran, czas pracy, przedni aparat, slot kart microSD, płynność działania, wymienna bateria, NFC, radio FM...

brak automatycznej regulacji jasności ekranu, rysująca się ramka, słaby głośnik multimedialny, brak aktualizacji do 6.0 Marshmallow, wydajność w grach, tylko 8GB pamięci wbudowanej...

Samsung Galaxy J5 to model, który pokazuje, że Koreańczycy nie zapomnieli jak powinno tworzyć się modele z niższej półki. W cenie 699 złotych otrzymujemy smartfon z dobrymi aparatami, zadowalającą szybkością i płynnością działania, świetnym ekranem HD Sup...
|
|
|
iPhone 7 i seria S Samsunga są gwiazdami smartfonowego firmamentu. Ale nie każdy użytkownik jest gotowy wydać kilka tysięcy złotych na telefon. Okazuje się, że wcale nie ma takiej potrzeby: za 900 złotych do naszej kieszeni może trafić zeszłoroczny J5 (sp...

Samsung dobrze przygotował J5 (sprawdź najniższą cenę) do rywalizacji w kategorii budżetowej. Zaletą jest optyczne nawiązanie do modeli Galaxy S, ale na tym podobieństwa się kończą. Kto koniecznie musi mieć telefon Samsunga, może sięgnąć po J5. Z wyświe...
|
|
tek.no
Updated: 2016-11-13 02:40:33
|
Samsung har lenge vært en populær mobilprodusent, men det var ikke før i fjor at de beveget seg vekk fra plastmaterialer og tok begynte å pryde mobilene sine med metallrammer. Med Galaxy S6 og Galaxy S7 og senere også Galaxy A-serien har Samsung virkelig...

Lekker aluminiumskropp, Avtagbar bakside, Stort og utbyttbart batteri, Rask og smidig i bruk, NFC og 4G, Android 6.0.1 Marshmallow...

Gammelt brikkesett, Lav syntetisk ytelse, Dyrere enn konkurrentene, Hovedkameraet sliter med eksponeringen, Ingen fingeravtrykksleser, MicroSIM, Rotete innstillingsmeny...
|
|
|
Metal kafa. Önceden plastikti, artık metal: Galaxy J5 modelinin yeni versiyonu daha yüksek kalite izlenimi vermeyi amaçlıyor. Ancak iç bileşenleri neredeyse aynı...

Yüksek kontrastlı AMOLED ekran, Metal çerçeve, Modern işletim sistemi, Makul sinyal kalitesi, Ön kısımda LED flaş, Hızlı sayılabilecek depolama alanı, Düşük güç tüketimi, Çok iyi batarya ömrü...

Ağır sayılır, Yavaş WiFi, Zayıf ses kalitesi, Kameranın bazen renksiz ve bazen blurlu çekimi, Ortalama ses kalitesi, Ortam aydınlatma sensörü yok, Yüksek frekanslı ekran titremeleri...
|
|
|
So với thế hệ cũ thiết kế là điểm có nhiều đổi mới rõ nét nhất trên Galaxy J5 (2016). Điểm cần nói đến đầu tiên chắc chắn là khung kim loại, lần đầu được Samsung đưa vào dòng sản phẩm J. Sự xuất hiện của khung kim loại đã ngay lập tức mang lại cho sản ph...

Thiết kế khung kim loại, Màn hình Super AMOLED dễ nhìn ngoài trời, Phần mềm khá mới, Thời lượng sử dụng pin tốt...

Vi xử lý lỗi thời, Viền kim loại dễ xước...

So với chiếc J5 năm ngoái, J5 (2016) có nhiều cải tiến. Trong đó có 2 điểm sáng giá nhất đó là bộ khung kim loại và viên pin dung lượng 3100mAh cho thời lượng tốt. Máy cũng được cài sẵn Android 6.0 khi bán ra với nhiều cải tiến về tính năng, giao diện ngư...
|
|
|
Trong giai đoạn đầu năm nay J5 (2016) đã được đến tay người tiêu dùng với một thiết kế khá ổn với việc sử dụng khung viền kim loại, cấu hình khá tốt, camera có chất lượng dường như tốt trong tầm giá; trong giai đoạn đầu này thì 2 màu bán ra chỉ là Trắng v...
|
|
|
Samsung có thể được người dùng biết đến nhiều ở dòng cao cấp là dòng S và dòng Note nhưng chính dòng J giá rẻ của họ mới là dòng được nhiều người sử dụng nhất. Samsung Galaxy J5 và Samsung Galaxy J7 2016 hiện đang là hai mẫu smartphone bán rất chạy của Sa...

Màu sắc khá chính xác, hơi rực nhưng dễ chịu, Độ chi tiết cao, Chế độ Panorama xuất sắc, Dải Dynamic Range rộng, thể hiện độ tương phản rõ ràng, Có thể khởi động nhanh camera bằng phím Home, Thời lượng pin tốt, thoải mái chụp ảnh cả buổi mà không lo hết...

Không có chế độ HDR; Chụp đêm chưa ấn tượng so với khẩu độ f/1.9 (hai cái này có thể khắc phục bằng các bản cập nhật phần mềm camera), Camera lồi (đặc điểm chung trong thiết kế của dòng Samsung), Quân LNH, (theo Tinhte.vn)...
|
|
|
Samsung Galaxy J5 2016 최근 여러 가지의 중저가 보급형 스마트폰을 소개해드리고 있는데요 이번에는 작년에 처음 선보였던 갤럭시 J5의 2016년 버전입니다. 2015년 버전에서 약간의 스펙 업그레이드 및 디자인 변경이 있었는데요 크게 눈에 띄는 발전은 없습니다. 보급형이지만 최신 스마트폰으로 안드로이드 6.0.1 마시멜로가 탑재되어 있는 갤럭시J5 2016의 디자인과 특징 UI를 살펴보고 갤럭시J3 2016과의 간단히 비교해...
|
|
|
|
|
|
실속형 중저가 스마트폰 갤럭시 J5 2016 SK텔레콤을 통해 국내 출시삼성전자의 갤럭시 시리즈는 고사양의 플래그십 스마트폰 라인업인 갤럭시S 시리즈를 시작으로 갤럭시A, 갤럭시J 등 실속형 중저가 라인업의 스마트폰을 글로벌 시장에 꾸준히 출시하고 있습니다.국내에는 갤럭시S7, S7 엣지 등 갤럭시S 시리즈와 중국/인도 시장에서 큰 사랑을 받아온 갤럭시A 시리즈 그리고 이번에 갤럭시 J5 또한 이번에 국내에 출시되어 실속형 스마트폰을 찾는 분이라면 단...
|
|
|
去年因為高CP值手機大戰市場,Samsung 也輸人不輸陣的推出 Galaxy J系列手機(J5/J7),下放旗艦機的功能、順暢的操作系統和高CP值到今年都有相當不錯的搜尋量,今年 Samsung 再推出新款 Galaxy J5(2016) 和 Galaxy J7(2016) ,不但在外觀質感、拍照畫質和電池續航力上全面升級,很多手機都拿掉的 可更換電池 設計在 2016 年的 Galaxy J 系列手機上依然維持。考量台灣的機車族群安全特別加入 S Bike 行車安全模式 幫忙處理騎車時的來電,除此之外...
|
|
article.isunfar.com.tw Updated: 2018-01-31 06:11:13
|
去年因為高CP值手機大戰市場,Samsung 也輸人不輸陣的推出 Galaxy J系列手機(J5/J7),下放旗艦機的功能、順暢的操作系統和高CP值到今年都有相當不錯的搜尋量,今年 Samsung 再推出新款 Galaxy J5(2016) 和 Galaxy J7(2016) ,不但在外觀質感、拍照畫質和電池續航力上全面升級,很多手機都拿掉的 可更換電池 設計在 2016 年的 Galaxy J 系列手機上依然維持。考量台灣的機車族群安全特別加入 S Bike 行車安全模式 幫忙處理騎車時的來電,除此之...
|
|
gogi.in
Updated: 2016-11-21 01:31:36
|
Samsung had already launched the Galaxy J5 2016 and the J7 2016 , both these handsets are powered by different hardware, the J7 2016 no doubt is better that the J5 2016. Samsung Galaxy J5 2016 price in India is Rs. 13,990. Read the review to know more.Ins...

Samsung launched the J5 2016 and the J7 2016, there is a minor price difference, and of course the hardware is different. If you are planning to buy the Samsung J series then the J7 2016 is a much better option.Rating 3 out of 5Samsung Galaxy J5 2016 pr...
|
|
|
Samsung has announced the new Galaxy J5 (2016) in India along with the Galaxy J7 (2016). Both these smartphones are the second generation of the previous Galaxy J series. The Samsung Galaxy J5 (2016) is launched at a price of ₹13,990. Let's jump on to the...
|
|
|
Samsung launched the 2016 variant of Galaxy J5, called the Samsung Galaxy J5 2016, in India, last month. The 2016 variant comes with several design and hardware upgrades over the predecessor. If you are confused whether you should buy this phone or not, t...

The Galaxy J5 2016 is a very nice package of stylish design and decent features. If you are looking for a mid-range smartphone from a well known brand, then you will certainly love this one. Video: Samsung Galaxy J5 2016 Reasons To Not Buy Also Read...
|
|
techmagnifier.com Updated: 2016-11-21 01:31:36
|
The Samsung Galaxy J5 2016 edition, one of the new and upgraded budget smartphones for 2016, is a real surprise package from the South Korean tech giant. The new Galaxy J5 might give the same old feeling but its bigger 5.2-inch Super AMOLED screen, 3100mA...

Incredible Battery Life, Highcontrast AMOLED screen, Decent Performance, Stylish Design, SBike Mode...

Average Camera, Noticeable Lags, Moderate Sound Performance, Entry Level Chipset...
|
|
|
The Samsung Galaxy J5 is a very important device for Samsung India. The company claims that its J series is the highest selling smartphone series in the country, which means that a lot of its revenues depend on this series, perhaps even more so that the f...

Respectable camera, Display does well with colours...

Highly underpowered, Display resolution is low, Uninspiring design...

The Samsung Galaxy J5 (2016) is not the smartphone you should buy. It is quite underpowered compared to other offerings in the market, doesn't have a fingerprint sensor, and its pros don't outweigh the cons. The compromise isn't worth Samsung's brand valu...
|
|
|
The Galaxy J5 (2016) is the centerpiece of the company's mid-range portfolio for the year. With its predecessor becoming a huge hit in developing markets, the company really needs the 2016 model to come out good and help keep Chinese makers at bay.A quick...

As far as the design is concerned the Samsung Galaxy J5 lays a solid foundation for the company's upcoming mid-range smartphones. There'll be few people to complain as the phone looks better than its price tag suggests and is rocking top-notch build qual...
|
|
|
Sesuai tradisi setiap tahunnya setiap vendor akan menghadirkan pembaruan lini produknya. Jika di segmen premium Samsung telah mengumumkan Samsung Galaxy S7 dan Note7, giliran di lini menengah Samsung yang mendapat pembaruan. Di review kali ini kami akan m...

Smartphone ini punya performa yang baik, fiturnya juga cukup lengkap dan fungsional di kelas harganya. Ditunjang dengan desain yang elegan, layar menawan, kamera yang cukup oke dan baterainya yang relatif tahan lama, Samsung Galaxy J5 2016 yang dibandero...
|
|
|
Di tahun 2016, samsung menghadirkan line-up terbaru dari setiap seri produk smartphone mereka. Mulai dari kelas menengah keatas yaitu seri Galaxy A, dan juga seri menengah kebawah yaitu Galaxy J. Produk-produk yang mereka luncurkan uniknya memiliki nama y...

Jika dibandingkan dengan versi sebelumnya, Galaxy J5 2016memang telah mengalami beberapa peningkatan. Termasuk diantaranya adalah kapasitas RAM dan internal memori yang lebih besar, serta kapasitas baterai yang lebih besar. Namun secara performa, peningka...
|
|
|
Tak hentinya-hentinya samsung menebarkan perangkat smartphone terbarunya dipasaran, gugur satu tumbuh seribu sepertinya menjadi strategi Samsung dalam menghadapi persaingan pasar ponsel tanah air guna menahan serbuan perangkat smartphone besutan vendor la...

Super AMOLED, 4G LTE Hybrid, NFC, Selfie Flash, Frame Metal...

Harga Mahal, Prosesor Quadcore, Fingerprint Absen, Gyroscope Absen, Body Masih Plastik, Tanpa Fast Charging, Tanpa lapisan pelindung layar...

Dengan banderol harga yang ditawarkan, Samsung Galaxy J5 2016 sudah cukup untuk mengakomodasi aktivitas penggunanya mulai dari aktivitas kerja, bermain game hingga berselancar di dunia maya. Namun, perangkat ini tidak menghadirkan paket penjualan yang len...
|
|
|
Meraih sukses penjualan untuk Galaxy J5 pada tahun lalu, Samsung mengeluarkan seri penerusnya, yaitu Galaxy J5 2016. Menambahkan beberapa perbaikan pada spesifikasi dan desain, smartphone kelas menengah ini dianggap menjadi produk yang paling banyak dimin...
|
|
|
Melihat saat ini smartphone Android masih menguasai pasar smartphone di seluruh dunia, wajar bila banyak produsen yang ikut berbondong-bondong meramaikannya. Dengan demikian, hal tersebut lantas membuat smartphone Android menjadi salah satu yang paling la...
|
|
|
Po minuloročnom modeli Galaxy J5 prináša Samsung jeho nástupcu Samsung Galaxy J5 2016 Dual SIM s podporou dvoch SIM kariet a väčšou pamäťou aj kapacitou batérie.Novinka je vybavená procesorom Qualcomm Snapdragon 410 so štvoricou jadier Cortex-A53 s frekve...

Výborný displej, kvalitná konštrukcia, vymeniteľná batéria, 2× SIM, mechanické tlačidlo HOME...

Ovládacie tlačidlá bez podsvietenia, nemá automatickú reguláciu jasu...

Samsung Galaxy J5 2016 Dual SIM zaujme výborným displejom aj slušnou výdržou batérie. Displej pri hustote bodov 295 ppi vyhovie aj náročnejším požiadavkám a pri práci si nižšie rozlíšenie ani nevšimnete. Vymeniteľná batéria s vysokou kapacitou je ďalší be...
|
|
|
Nová verzia Galaxy J5 prichádza s vylepšením technologickej výbavy.Výrobcovi sa podarilo vyrobiť telefón, ktorý osloví širokú skupinu používateľov a zároveň sa vydáva do boja s extra dobrou cenou.Telefón má kovový rám, hoci zadný kryt je plastový. Pôsobí...

kovový rám, Super AMOLED displej, LTE, kapacita akumulátora, celková výdrž, cena...

presvetlené fotky...

Modul GSM, 3GQuad Band, LTEFotoaparát / video13 MPx, autofocus / Full HD, 30 fpsVymeniteľná batéria a vlastnostiáno, 3100 mAhČas hovoru / úsporný režim neuvedenéRozmery / hmotnosť 146 × 72 × 8 / 159ZapožičalSamsung SlovenskoCena 219Benchmarky VýsledkyAnTu...
|
|