location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J5 (2016)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-J510F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-J510FZDULUX
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.2 cm (5.2") 1280 x 720 pixels
  • - 1.2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 13 MP
  • - 3100 mAh
  • - Android 6.0
Long product name Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold :
The long product name of Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.2" Super AMOLED 1280 x 720 (HD), 2GB RAM, Quad-Core 1.2GHz, LTE, 13/5 MP, Wi-Fi, Bluetooth v4.1, Android
More>>>
Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold:
The official description of Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Galaxy J5 (2016) with S bike mode
Now don’t let those unwanted calls play spoilsport while you ride.

Beautiful Design
The sleek and durable metal frame comes with a diamond cut finish. The back panel with its brushed metal finish completes the premium look.

With a larger sAMOLED display the fun continues even when the ride is over.
Now enjoy clearer and sharper images on your Galaxy J5 (2016), thanks to the larger and more vivid sAMOLED display. With vibrant colours and deeper contrast, everything that you watch on the Galaxy J5 (2016) is as lively as your ride.

With brighter cameras, let every shot be picture perfect
Both the cameras (front & rear) on Galaxy J5 (2016) come with f1.9 apperture. This means you can capture clearer pictures even in low light conditions. With the Quick Launch feature, you will never miss out on a beautiful moment. And with a host of other features that will enhance your pictures, you can take your selfies to the next level.

With Advanced Processor & Ultra Power Saving mode, experience the best performance.
With the large 2GB RAM in the Galaxy J5 (2016), you can now multitask better and navigate faster at 4G speed. What’s more, in case your phone’s battery is running low, all you have to do is simply activate the Ultra Power Saving mode. It helps reduce power consumption by allowing access to only necessary applications so that you can use your phone for longer.

With the latest Android™ 6.0 Marshmallow, pick up the pace
Galaxy J5 (2016) comes with the latest Android™ 6.0 Marshmallow. With a wealth of new features, it not only helps your device to perform seamlessly but also complements its premium look.

Short summary description Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold:
This short summary of the Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy J5 (2016) SM-J510F, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0, Gold

Long summary description Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold:
This is an auto-generated long summary of Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold based on the first three specs of the first five spec groups.

Samsung Galaxy J5 (2016) SM-J510F. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3100 mAh. Product colour: Gold. Weight: 158 g

Display
Display diagonal *
13.2 cm (5.2")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1280 x 720 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
No
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Gold
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery capacity *
3100 mAh
Talk time (3G) *
21 h
Browsing time (Wi-Fi)
14 h
Browsing time (3G)
11 h
Browsing time (4G)
13 h
Continuous audio playback time
71 h
Continuous video playback time
17 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72.3 mm
Depth
8.1 mm
Height
145.8 mm
Weight *
158 g
Certificates
Head SAR (EU)
0.453 W/kg
Body SAR (EU)
1.17 W/kg
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:48:44
Uk has collected 92 expert reviews for Samsung Galaxy J5 (2016) SM-J510F 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Gold and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-21 03:48:44
The Samsung Galaxy J5 is something of a dark horse. This budget smartphone has received so little attention that not even Samsung's own PR team knew about its existence. The company's previous budget offerings have been nothing much to shout about, but th...
Good Excellent Super AMOLED display, Lengthy battery life, Cheap...
Bad Camera has disappointing issues with exposure, Average performance...
Bottom line The third-gen Moto G just retains its place in our budget smartphone affections thanks to its classier looks and build quality as well as its clean version of Android and waterproofing. Even so, the J5 has a lot going for it and is a very good alternat...
80%
mobilephones.com
Updated:
2016-10-21 03:48:44
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy J5 (2016) review uncovers a smartphone that offers the premium feel of metal at an affordable price. On a UK two year monthly contract, the Samsung Galaxy J5 2016 can be picked...
Bottom line We have taken quite an in-depth look at the Samsung Galaxy J5 (2016) and if buyers have limited funds available, then this phone really is a good buy. The highlights includes the brightness of the screen, low-light capabilities of both cameras and the sh...
85%
alphr.com
Updated:
2016-10-21 03:48:44
It's fair to say I was blown away by the phone on offer when I reviewed the Samsung Galaxy J5 earlier this year, and a good deal has got even better. It's available from £120 when bought with £10 top-up at the Carphone Warehouse - that's a good £40 off RR...
Bottom line It's a shame to end on the slight downer of the camera because it's the only area where the Samsung Galaxy J5 puts a foot wrong as far as I'm concerned. Usually, when I've reviewed a budget handset, I'm extremely eager to get back to my own phone, but in...
100%
technave.com
Updated:
2016-11-21 01:31:23
Samsung is well known for making several different model phones to cater for different markets. There's the high-end Samsung Galaxy S series, the productivity Samsung Galaxy Note series, and then there is the Samsung Galaxy J series - the current entry-le...
Bottom line We are living in a world where sub-RM1000 smartphones are coming out with features taken from flagships that were around scantly a couple of years ago. This scenario has created phones such as the Honor 5X, Vivo X3, Xiaomi Redmi Note 3, Alcatel Flash Plus...
0%
yugatech.com
Updated:
2016-11-21 01:31:23
Aside from the Galaxy J7 (2016), Samsung also has the Galaxy J5 (2016) which is somehow similar to the former with slight differences to differentiate them physically. As for the internals, it's quite toned down thus resulting in a lower price tag. How do...
Good Good build, Vibrant AMOLED display, Long battery life...
Bad Pricing, Lack of basic earphones in the package, Underpowered for gaming...
Bottom line As we wrap up the review, we can say that the Galaxy J5 (2016) is a well-built phone with decent specs. Although, a usual concern for most thrifty consumers is the pricing of the device. For something this underpowered yet encased in an above average body...
0%
klgadgetguy.com
Updated:
2016-11-21 01:31:23
It's hard to review an entry level phone when you're so used to its flagship counterpart. Such is the case when it comes to the Samsung Galaxy J5 and J7. I had to constantly remind myself that these phones are not a part of the S series, and as such, I sh...
Good Well built phone with an attractive design, Super AMOLED screen is always a plus, Powerful enough for everyday use, The NotsoGood, Expensive for its class, Ultra Data Saving mode's usefulness varies on a case to case basis, Score, 75%, Usability, 75%, Fea...
Bottom line Make no mistake, with an asking price of RM799 for the J5 and RM999 for the J7, you're pretty much paying a premium for the Samsung brand instead of actual performance. If you're one of those people that wouldn't be caught dead with a phone that isn't fro...
73%
unbox.ph
Updated:
2016-11-21 01:31:23
Samsung's J series of devices have always been aimed at budget consumers, and to that end, had plastic bodies and wallet-friendly price tags. This year though Samsung's thrown that recipe into the drink with the top end models for the J series – the J5 an...
0%
liewcf.com
Updated:
2016-11-21 01:31:23
Samsung Galaxy J series (2016) with data saving feature and better specs than last year has been launched in Malaysia on 15th June 2016. The promotional bundle package with Yes 4G gives 30GB free mobile data in Malaysia.In this article, I will compare the...
0%
technave.com
Updated:
2016-11-21 01:31:23
Thanks to Samsung Mobile Malaysia we managed to get some hands-on time with the new Galaxy J1 2016 , Galaxy J5 2016 and Galaxy J7 2016 . Priced respectively at RM449, RM849 and RM1049, the new Galaxy J 2016 series was launched yesterday and will be availa...
0%
knowyourmobile.com
Updated:
2017-02-08 03:27:16
Importantly though, in recent years there has been a real push for better quality lower and mid-tier handsets; in part this was pushed by the emergence of Google's Nexus series (back when it was more affordable), and Motorola has been a key player with th...
Good Good build quality, affordable, excellent Super AMOLED display, excellent battery life, decent general performance...
Bad Plastic body, little under-powered for gaming...
Bottom line Really quite an impressive low-cost smartphone with a lot of bang for your buck. Arguably one of the best budget handsets on the market thanks to Samsung's mastery of Super AMOLED display technology and some sterling battery performance, both of which p...
80%
expertreviews.co.uk
Updated:
2017-08-27 03:23:50
Stop! if you've been eyeing up Samsung's excellent budget phone, the Galaxy J5, hold that thought for a moment. The 2016 model is old news, and there's a spangly new 2017 upgrade that's deserving of your attention (and hard-earned cash). What's so good ab...
Good Great price, Excellent screen, Lengthy battery life...
Bad Rubbish camera...
Bottom line 2016's Galaxy J5 was Samsung's best budget phone yet, but a much-needed 2017 upgrade is here...
100%
en.zinggadget.com
Updated:
2017-10-07 02:23:52
While there are tons of mid-range and entry level smartphone available right now, most consumers after often stuck in the decision to choose which smartphone that fits their budget and offers decent amount of performance for its value. One of the popular...
Bottom line The Galaxy J5 (2016) and the Flash Plus 2 are both readily available in Malaysia. With all test and comparison shown above, it can be concluded that the Flash Plus 2 offers a better advantage in terms of its performance, hardware and battery life compared...
0%
laptopmedia.com
Updated:
2016-10-21 03:48:44
Judging by the specs sheet we are dealing with a decent mid-ranger that offers not only reliable hardware but also the latest Google OS, along with elegant design that features a metal frame. This review, however, presents what the model is actually capab...
Good Stylish and slender design with metal frame, Super AMOLED with additional useful modes, Durable battery, Android 6.0.1 Marshmallow + TouchWiz bringing many features and apps, Lack of serious overheating after continuous workload, 13MP camera that offers q...
Bad Lack of ambient light sensor...
Bottom line The Samsung Galaxy J lineup proved yet again that affordability and reliability can coexist successfully. After Galaxy J7 and Galaxy J3 performed very well in our reviews, Galaxy J5 (2016) did not let us down, either. On the contrary, it has great feature...
0%
phonearena.com
Updated:
2016-10-21 03:48:44
When we think of Samsung, it's usually the flagships like the Galaxy S7 edge and Galaxy Note 5 that immediately come to mind. However, it's not really these flashy and expensive models that sell by the buckets. Rather, it's the less design- and specs-int...
Good Pleasant design, Fine display, Surprisingly good camera...
Bad Underwhelming specs and performance, Dated Android build, No fingerprint scanner...
Bottom line The Samsung Galaxy J5 (2016) is a smartphone of reasonably good quality. It looks elegant and its screen is fairly pleasant. Its software experience is well-accomplished and its camera can land surprisingly good shots. While the Galaxy J5 (2016) does cove...
60%
techarp.com
Updated:
2016-10-21 03:48:44
On the 15th of June, 2016, Samsung officially launched the 2016 Galaxy J Series of affordable smartphones – the Galaxy J7 , the Galaxy J5 and the Galaxy J1 . All three models boast two key features – an Ultra Data Saving (UDS) Mode , and dual SIM, dual st...
0%
91mobiles.com
Updated:
2016-10-21 03:48:44
While Samsung has always been a head-turner in the premium segment, the Korean giant didn't have a strong play in the budget segment until the Galaxy J1. However, for a segment dominated by Xiaomi or Moto G series of devices, the Galaxy J1 didn't deliver...
Good Solid build quality, Brilliant display, Good performance, Brilliant battery life...
Bad Boring design, Average cameras...
Bottom line The Samsung Galaxy J5 is a solid offering from Samsung. It might not be one of the most feature-packed budget device from the company, but it surely is a decent daily driver. However, it struggles in the camera department. And in the mid-range segment, yo...
70%
notebookcheck.net
Updated:
2016-10-21 03:48:44
Metalhead. Plastic before, metal now: The new edition of the Galaxy J5 is to make a higher-quality impression. The inner values are mostly the same, though. Is that enough for a successful update?...
Good high-contrast AMOLED screen, metal bezel, modern operating system, decent reception quality, front-sided LED flash, relatively fast storage, low power consumption, very good battery life...
Bad relatively heavy, slow WiFi throughput, poor voice quality, camera's pale and sometimes blurry photos, moderate sound quality, no ambient light sensor, high-frequency screen flickering...
Bottom line The metal casing gives a much higher-quality impression and looks more modern than the predecessor's old-fashioned casing. The front-facing camera has been upgraded with a full-fledged LED flash, the working memory and storage device capacities have been...
82%
hitechcentury.com
Updated:
2018-04-01 06:24:43
Compared to it's older sibling, the 2015 edition of the J5, the revised J5 (2016) packs quite a few improvements. It's a bit larger and heavier by a few grams on account of a larger 3,100mAh battery over the older J5's 2,600mAh battery. The revamped J5 al...
65%