location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Grand Prime
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G530FZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G530FZWA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086863261 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 540 x 960 pixels
  • - 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 8 MP
  • - 2600 mAh
  • - Android 4.4
Long product name Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White :
The long product name of Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0" 540 x 960 TFT, GSM/UMTS/LTE, 1.2GHz Quad-Core, 1 GB RAM, MicroSD, 8.0 MP, Wi-Fi, Bluetooth, GPS, 2600 mAh, Android
More>>>
Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White:
The official description of Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim, but powerful

Only 8.6 millimeters thick, the GALAXY Grand Prime combines sophistication and powerful performance, compressing all the essential features for fun on the go into a sleek, modern package. But svelte doesn’t mean small: The 12.64 cm (5) qHD display makes sure nothing cramps your style.

Top-notch performance

The GALAXY Grand Prime is equipped with a powerful 1.2 GHz Quad Core processor for blazing-fast multitasking performance, no matter how much you have going on.

Get everyone in the shot

Selfies with friends have never looked better. The GALAXY Grand Prime has a 5 MP front camera with an ultra-wide view angle of 85 degrees. The wider angle of view means you can get more of your friends and more of the background in every shot—and leave the selfie stick at home. The high resolution ensures you’ll get crisper, more awesome photos that you can’t wait to post.

Long-lasting battery

You won’t have to worry about your phone running out of juice at the wrong moment. The GALAXY Grand Prime offers a 2,600 mAh battery, so you can watch video, listen to music and keep your apps running for even longer.

Latest OS Kitkat

Powered by KitKat 4.4, the latest version of the Android OS, the GALAXY Grand Prime is packed with tons of useful features for better usability, enhanced performance, and greater productivity. It’s one of the few smartphones in this range that comes equipped with KitKat.

Short summary description Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White:
This short summary of the Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Grand Prime SM-G530FZ, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4, White

Long summary description Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White:
This is an auto-generated long summary of Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White based on the first three specs of the first five spec groups.

Samsung Galaxy Grand Prime SM-G530FZ. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product colour: White. Weight: 156 g

Display
Display diagonal *
12.7 cm (5")
Panel type
TFT
Display resolution *
540 x 960 pixels
Display number of colours
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Sensor type
CMOS
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Multi-shot
Yes
Night mode
Yes
Auto exposure
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
HSPA, HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
850, 900, 1800, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
Messaging
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Fingerprint reader
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, MIDI, MP3, MXMF, OGA, OGG, OTA, RTX, WAV, XMF
Video formats supported
3G2, 3GP, M4V, MKV, MP4, WEBM
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Google applications
Google Maps, Google Play, Google Voice Search
Battery
Battery capacity *
2600 mAh
Talk time (3G) *
16 h
Browsing time (Wi-Fi)
12 h
Browsing time (3G)
9 h
Browsing time (4G)
10 h
Continuous audio playback time
75 h
Continuous video playback time
10 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72.1 mm
Depth
8.6 mm
Height
144.8 mm
Weight *
156 g
Certificates
Head SAR (EU)
0.284 W/kg
Head SAR category (EU)
B
Body SAR (EU)
0.329 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Other features
Touchscreen
Yes
Technical details
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:56:05
Uk has collected 74 expert reviews for Samsung Galaxy Grand Prime SM-G530FZ 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2600 mAh White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tekgadg.com
Updated:
2016-11-14 22:56:04
A couple of years ago, it was widely assumed that an entry level Android phone would be slow. The single-core CPU inside was just not powerful enough to drive the Android OS, which at the time was lacking some modern features it needed to deliver a smooth...
0%
thunderbaylive.com
Updated:
2016-11-14 22:56:04
Lisa Gade reviews the Samsung Galaxy Grand Prime, an affordable Android smartphone offered by Sprint, T-Mobile and Cricket in the US. We look at the Sprint version that sells for $240 full retail, while T-Mobile's is $180 and Cricket's is $129. The phone...
0%
digitalversus.com
Updated:
2016-11-14 22:56:04
The Galaxy Grand Prime is no great leap forward in terms of design. From the front, it looks very much like the Galaxy A3 and A5, with its one physical button and two touch-sensitive buttons along the bottom. The rest of the phone is made entirely of plas...
Good Decent finish, Photo quality in good light, Smooth navigation, Good battery life (a day and a half)...
Bad Lowcontrast screen with poor max brightness, Poor resolution (960 x 540 pixels), Slow autofocus, Graphics not really good enough for gaming...
Bottom line The Samsung Galaxy Prime isn't bad by any means, but its results are pretty average across the board. It'll be perfect for anyone looking for a decent smartphone with good battery life, provided you aren't too bothered about screen resolution. One of the...
60%
techattack.my
Updated:
2016-12-04 03:26:52
If you're not confused yet with Samsung's barrage of smartphone variants, here's yet another one. Samsung Galaxy Grand Prime is now live on Samsung Malaysia's website . There nothing much here to write to your pen pal about, so let's get right to the spec...
0%
examiner.com
Updated:
2016-11-14 22:56:04
Samsung and Sprint sent over the Galaxy Grand Prime to do an unboxing and full review of the product. The Samsung Galaxy Grand Prime came out in at the beginning of July and designed for individuals and families who are looking for a premium smartphone ex...
80%
phonearena.com
Updated:
2016-11-14 22:56:04
History has shown us that Samsung is notorious for giving some of its phones ridiculously long model names. Anyone remember the Samsung Galaxy S II Epic 4G Touch? As much as we'd like the practice to stop altogether, it's still something that's well and...
Good Budget friendly cost, Similar camera app experience found in the S6...
Bad Bland looking design, Display lacks sharpness and intensity, Underpowered rear speaker, Subpar camera performance, Poor call quality...
Bottom line The common stigma with entry-level phones is that they never seem to get any love. To a certain degree, that continues to be the case, but as we've seen this year, several low to mid-end smartphones have proven themselves to be attractive options thanks t...
50%
phonescoop.com
Updated:
2016-11-14 22:56:04
The Samsung Galaxy Grand Prime is an inexpensive handset that lands in the middle of Cricket Wireless' roster of phones. The Grand Prime is for those who want more than an entry-level handset, but don't want to shell out big bucks for today's top-of-the-...
Bottom line The Samsung Galaxy Grand Prime is perhaps not so grand as its name, but is still a good deal for price-sensitive shoppers. The phone offers a respectable mix of features and performance for its $180 price tag. Samsung might have overdone the chrome accent...
60%
notebookcheck.net
Updated:
2016-11-14 22:56:04
Inexpensive Prime? Inexpensive smartphones are getting more popular in wealthy industrial countries and it does not always have to be a premium device. The Samsung Galaxy Grand Prime is supposed to attract customers that spend less than 200 Euros (~$214)...
Good Solid build quality, Replaceable battery, Decent camera equipment, Good voice quality, Usable battery runtimes, Comparatively high frequency variety...
Bad Heavy chassis, Display susceptible to pressure, Pale color reproduction, Low contrast, Low resolution...
Bottom line Samsung Galaxy Grand Prime. Test model provided by cyberport.deSamsung managed to get the smartphone crown in the high-end segment with its Galaxy S6, but the task is a bit more challenging for the Koreans in the mainstream sector, which is noticeable whe...
82%
Brand Image Product code Product Stock Price from
Samsung Galaxy Xcover 2 GT-S7710 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 4 GB 1700 mAh Grey Samsung Galaxy Xcover 2 GT-S7710 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 4 GB 1700 mAh Grey
(show image)
GT-S7710TAANEE GT-S7710 0.00
(excl. VAT)
0 (incl. VAT)