Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy SM-G313H Dual SIM 4GB White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace 4 Lite Duos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G313H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G313HRWASER
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7894
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 17:10:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Galaxy SM-G313H Dual SIM 4GB White:
This short summary of the Samsung Galaxy SM-G313H Dual SIM 4GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy SM-G313H, 10.2 cm (4"), 4 GB, 5 MP, Android, 4.4.2, White

Long summary description Samsung Galaxy SM-G313H Dual SIM 4GB White:
This is an auto-generated long summary of Samsung Galaxy SM-G313H Dual SIM 4GB White based on the first three specs of the first five spec groups.

Samsung Galaxy SM-G313H. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels, Display type: TFT. Processor frequency: 1.2 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP. SIM card capability: Dual SIM, 3G. Operating system installed: Android, Operating system version: 4.4.2. Battery capacity: 1500 mAh. Colour of product: White. Weight: 123.8 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
10.2 cm (4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 800 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Orientation sensor *
The device e.g. smartphone, tablet uses gravity to sense whether it should be displaying in portrait or landscape mode.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
16.78 million colours
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Storage
RAM capacity *
0.5 GB
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
4 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Video recording
Recording moving visual images.
Yes
Video recording modes
720p
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Flash type
LED
Rear camera resolution
2560 x 1920 pixels
Geotagging
Yes
Self-timer
Yes
Video capture resolution (max)
1280 x 720 pixels
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Networking
SIM card capability *
Dual SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
SIM card type *
MicroSIM
2G standards *
EDGE,GPRS,GSM
3G standards *
HSPA+,HSUPA,UMTS,WCDMA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, Pan, PBAP, SAP
2G bands (primary SIM)
850,900,1800,1900 MHz
3G bands supported
900,2100 MHz
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
The type of USB connector/port that this product has.
Micro-USB
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Mobile High-Definition Link (MHL)
No
Messaging
Short Message Service (SMS)
Yes
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Navigation
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
GLONASS
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
3GA,AMR,AWB,FLAC,M4A,MIDI,MP3,MXMF,OGA,OGG,OTA,WAV,WMA,XMF
Video formats supported
The type of video formats that can be used by this device.
3G2,3GP,ASF,AVI,FLV,M4V,MKV,MP4,WEBM,WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Speed dialing
Yes
Vibrating alert
Yes
Call timer
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version *
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.4.2
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
7 h
Standby time (3G) *
The officially quoted longest time that a single battery charge will last when the cell/mobile phone is constantly connected to the G3 network but is not in active use.
340 h
Browsing time (Wi-Fi)
10 h
Browsing time (3G)
7 h
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
33 h
Continuous video playback time
7 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123.8 g
Width *
The measurement or extent of something from side to side.
62.9 mm
Depth *
The distance from the front to the back of something.
10.8 mm
Height *
The measurement of the product from head to foot or from base to top.
121.4 mm
Certificates
Digital Living Network Alliance (DLNA) certified
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
No
Head SAR (EU)
SAR stands for Specific Absorption Rate which is the unit of measurement for the amount of radio frequency energy absorbed by the head when using mobile equipment.
0.8 W/kg
Body SAR (EU)
SAR stands for Specific Absorption Rate which is the unit of measurement for the amount of radio frequency (RF) energy absorbed by the body when using mobile equipment.
0.714 W/kg
Packaging content
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Technical details
Google applications
Google Maps,Google Play,Google Voice Search
X