Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Young 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G130H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G130HZWNBTU
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17065
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White :
The short editorial description of Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White

Galaxy Young 2 - 3.5" 320 x 480 TFT, GSM/WCDMA, 1GHz Single-Core, MicroSD, 3.0MP, Bluetooth, Wi-Fi, Android
More>>>
Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White:
The official marketing text of Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White as supplied by the manufacturer

Optimised for 1st time smartphone users

Samsung GALAXY Young 2 is the best handset for first-time smartphone users. A great starter smart phone, it comes fully equipped with essential features you’ll love and delivers an excellent smartphone experience.

Compact yet fully equipped

GALAXY Young 2 features a 3.5" display, a 1 GHz processor, a 3 MP camera and 1300 mAh battery. These key features allow you to enjoy all your multimedia content, including the Internet, movies, games, photos and more.

Stylish design

The leather-like back cover gives your GALAXY Young 2 a sleek and stylish look. The GALAXY Young 2 also offers a comfortable grip that makes it easy to hold and operate with one hand.

Enhanced usability

GALAXY Young 2 runs Android Kitkat 4.4, the latest Android operating system. With Android Kitkat 4.4, you’ll experience faster multitasking and the newest functions, including optimising memory management.

Free games by Gameloft

On the GALAXY Young 2, you can enjoy the latest and the most popular games! Gameloft’s top 8 games are available for free download.

Short summary description Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White:
This short summary of the Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Young 2 SM-G130H, 8.89 cm (3.5"), 0.5 GB, 4 GB, 3 MP, Android, White

Long summary description Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White:
This is an auto-generated long summary of Samsung Galaxy Young 2 SM-G130H Dual SIM 4GB White based on the first three specs of the first five spec groups.

Samsung Galaxy Young 2 SM-G130H. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels, Display type: TFT. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP. SIM card capability: Dual SIM, 3G. Operating system installed: Android. Battery capacity: 1300 mAh. Colour of product: White. Weight: 108 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 480 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Orientation sensor *
The device e.g. smartphone, tablet uses gravity to sense whether it should be displaying in portrait or landscape mode.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colours
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Storage
RAM capacity *
0.5 GB
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
4 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
3 MP
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Video recording
Recording moving visual images.
Yes
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
24 fps
Rear camera resolution
2048 x 1536 pixels
Video capture resolution (max)
640 x 480 pixels
Networking
SIM card capability *
Dual SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
2G standards *
GSM
3G standards *
WCDMA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, Pan, PBAP
2G bands (primary SIM)
850,900,1800,1900 MHz
2G bands (secondary SIM)
850,900,1800,1900 MHz
3G bands supported
900,2100 MHz
Subscription
Subscription type *
The type of cellular connection subscription.
No subscription
Ports & interfaces
USB port *
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
Short Message Service (SMS)
Yes
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Messaging
Chat
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Proximity sensor
Yes
Accelerometer
Yes
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Navigation
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
GLONASS
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
3GA,AAC,AMR,AWB,FLAC,M4A,MIDI,MP3,OGA,OGG,OTA,RTX,WAV,XMF
Video formats supported
The type of video formats that can be used by this device.
3G2,3GP,M4V,MKV,MP4,WEBM
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Speed dialing
Yes
Vibrating alert
Yes
Call timer
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1300 mAh
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
6 h
Browsing time (Wi-Fi)
11 h
Browsing time (3G)
7 h
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
24 h
Continuous video playback time
6 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
108 g
Width *
The measurement or extent of something from side to side.
59.9 mm
Depth *
The distance from the front to the back of something.
11.8 mm
Height *
The measurement of the product from head to foot or from base to top.
109.8 mm
Technical details
Google applications
Google Maps,Google Play,Google Voice Search
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18
Testseek has collected 7 expert reviews for Samsung Galaxy Young 2 SM-G130H 4GB Vit and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-05
What is the Samsung Galaxy Young 2? The Samsung Galaxy Young 2 is one of Samsung's cheapest phones, designed to appeal to those who have no interest in 5-inch, Full HD screens and super-powerful cameras. In return, you only have to pay around £70 for the...
Good Small enough for kids, Shares design DNA with more expensive Samsungs...
Bad Laggy performance, lowpower CPU, Lowres camera, Low storage, Small, poorquality screen...
Bottom line Bad screen plus bad performance plus bad camera equals a pretty bad deal for most phone buyers...
40%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
X