Samsung logo

Samsung Galaxy Z Fold4 SM-F936B 19.3 cm (7.6") Triple SIM Android 12 5G USB Type-C 12 GB 512 GB 4400 mAh Beige

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2042
Info modified on:
19 Mar 2024, 14:28:42
Short summary description Samsung Galaxy Z Fold4 SM-F936B 19.3 cm (7.6") Triple SIM Android 12 5G USB Type-C 12 GB 512 GB 4400 mAh Beige:

Samsung Galaxy Z Fold4 SM-F936B, 19.3 cm (7.6"), 12 GB, 512 GB, 50 MP, Android 12, Beige

Long summary description Samsung Galaxy Z Fold4 SM-F936B 19.3 cm (7.6") Triple SIM Android 12 5G USB Type-C 12 GB 512 GB 4400 mAh Beige:

Samsung Galaxy Z Fold4 SM-F936B. Display diagonal: 19.3 cm (7.6"), Display resolution: 2176 x 1812 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Triple SIM. Operating system installed: Android 12. Battery capacity: 4400 mAh. Product colour: Beige. Weight: 263 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.