Samsung logo

Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM 3G Micro-USB B 8 GB 2330 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52986
Info modified on:
27 Feb 2024, 14:32:37
Short summary description Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM 3G Micro-USB B 8 GB 2330 mAh Black:

Samsung Galaxy S4 zoom SM-C101, 10.9 cm (4.3"), 540 x 960 pixels, 1.5 GHz, 8 GB, 16 MP, Black

Long summary description Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM 3G Micro-USB B 8 GB 2330 mAh Black:

Samsung Galaxy S4 zoom SM-C101. Display diagonal: 10.9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1.5 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2330 mAh. Product colour: Black. Weight: 208 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.