location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-B311V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-B311VZKPVZW
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feature phone Single SIM Black, Blue
  • - 5.08 cm (2") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.1+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Warranty: 1 year
Long product name Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone :
The long product name of Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm QSC6055 192MHz, 2" TFT QQVGA 128 x 160, 64MB RAM, 1.3Mp Cam, Bluetooth 2.1 + EDR, Brew 3.1.5 SP03
More>>>
Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone:
The official description of Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large Keys, More Fonts, Intuitive Design

With an updated interface and sleek folding design, the Gusto 3 is even easier to operate and feels good in your hand. Plus, jump into customizing with the easy setup wizard and extended font list. And with a large keypad with new buttons like one-touch speakerphone, using your phone is intuitive.

Long Battery Life for More Talk Time

A longer battery life means you can stay connected longer and charge less. The Gusto 3 packs over six hours in talk time, and even more on standby.†

1.3MP Camera for Facebook Sharing

The 1.3-megapixel camera lets you take and edit photos, then upload them directly to Facebook. And thanks to Picture Messaging and Bluetooth® Wireless Technology, sharing those moments is just as easy as capturing them.

Stay Up to Date on Email

Get instant access to your email by syncing your MS Exchange, Gmail, Yahoo, AOL or Hotmail accounts, so you don’t have to switch back and forth between your computer and phone — it’s all right there.

Short summary description Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone:
This short summary of the Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM-B311V, Flip, Single SIM, 5.08 cm (2"), 1.3 MP, 1000 mAh, Black, Blue

Long summary description Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone:
This is an auto-generated long summary of Samsung SM-B311V 5.08 cm (2") 100 g Black, Blue Feature phone based on the first three specs of the first five spec groups.

Samsung SM-B311V. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels, External display. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 771 h. Weight: 100 g. Product colour: Black, Blue

Design
Product colour *
Black, Blue
Type *
Feature phone
Display
Display diagonal *
5.08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
External display *
Yes
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
RAM capacity
64 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
10x
Network
SIM card capability *
Single SIM
Data network *
CDMA
2G bands (primary SIM)
800, 1900 MHz
Wi-Fi *
No
Data transmission
Bluetooth version
2.1+EDR
Bluetooth profiles
HFP, HSP, OPP, PBAP, SPP
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Audio
Ringer type
Polyphonic
Polyphonic rings quantity
72
Audio formats supported
AAC, MIDI, MP3, MP4, WAV
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
6 h
Standby time (2G) *
771 h
Battery voltage
3.8 V
Weight & dimensions
Weight *
100 g
Width
49 mm
Depth
18 mm
Height
97 mm
Phone features
Speakerphone
Yes
Form factor *
Flip
GPS Performance
GPS (satellite)
No
Position location *
No
Packaging content
Camera included
Yes
Certificates
Head SAR (USA)
0.53 W/kg
Body SAR (USA)
0.63 W/kg