Samsung logo

Samsung Galaxy A8 SM-A800FZ 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73107
Info modified on:
27 Feb 2024, 14:37:46
Long product name Samsung Galaxy A8 SM-A800FZ 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh Gold:

5.7" 1920 x 1080 SAMOLED, 1.8GHz, 1.3GHz Octa-Core, 2GB RAM, MicroSD, Android

Samsung Galaxy A8 SM-A800FZ 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh Gold:

Full Metal Body
Style meets functionality in the shape of the new Galaxy A8. Get your hands on its ultra-slim full metal body for a truly exceptional grip.

Brighter, Clearer Images
Equipped with a 16 MP rear and 5MP front camera – both featuring f/1.9 aperture – the Galaxy A8 has all your photography and video needs covered. With the HDR function, you can capture brighter, clearer images even in low light conditions.

Long-lasting Battery
It may be ultra-slim, but the Galaxy A8 packs plenty of punch in the power department - its 3,050 mAh capacity battery offers you to enjoy a wide range of media contents – such as movies, music, games and more – for even longer.

Hybrid SIM Slot
Customise the way you use your phone with the Galaxy A8’s hybrid SIM slot, which lets you make use of a Nano USIM or a microSD card. Operate with two different phone numbers at once or add memory with a Micro SD card – the choice is yours!

Quick Camera Launch
Never miss out on another photo opportunity again. You can launch the Galaxy A8’s camera in just 0.9 seconds – or 1.7 seconds from sleep mode – by simply pressing the home button twice.

Fun Selfie Options
The Wide Selfie function gives you a huge 120° view and lets you get more people and landscape into your snaps – with the front camera.

Enhanced Security
Protect your private data with the Galaxy A8’s innovative touch sensor. A fingerprint scanner lets you enjoy safe and secure access to your most sensitive data needed for web log-ins, account verifications and payment-related pages.

Smart Manager
Stay up-to-date with a range of essential information on your device with the convenient Smart Manager app. Keep tabs on your battery usage, storage, RAM and anti-virus protection, and use the Quick Check function to optimise the way your Galaxy A8 works with a single touch.

Short summary description Samsung Galaxy A8 SM-A800FZ 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh Gold:

Samsung Galaxy A8 SM-A800FZ, 14.5 cm (5.7"), 1920 x 1080 pixels, 2 GB, 32 GB, 16 MP, Gold

Long summary description Samsung Galaxy A8 SM-A800FZ 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh Gold:

Samsung Galaxy A8 SM-A800FZ. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3050 mAh. Product colour: Gold. Weight: 151 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.