Samsung logo

Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM Android 4.4 4G Micro-USB 2 GB 16 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50318
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM Android 4.4 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

Galaxy A7 - 5.5" 1080 x 1920 sAMOLED, HSPA+, 2GB RAM 13MP, Wi-Fi, Bluetooth, A-GPS+GLONASS, microSD, Android

Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM Android 4.4 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

The Galaxy A7 is equipped with a multicore processor combining two separate quad core processors, enabling users to quickly and easily perform data intensive tasks. The Galaxy A7 has 16GB of memory and 2GB of RAM to power all of a user’s favorite apps and media, and is supported by a long-lasting 2,600mAh battery.

​The Galaxy A7 also supports the intuitive features and services offered by the Galaxy A5 and A3, with an advanced 5 Megapixel front-facing camera and advanced selfie features including ‘Ultra Wide Shot’ and ‘Auto Selfie’ modes, which make it possible to take a photograph using only a voice command or even a simple wave of the hand. The device also features ‘Always Clear Voice Auto Control’ to reduce noise from the surrounding environment, as well as LTE Category 4 support for quick and easy photo and video uploads on any social network. In addition to these features, the Galaxy A7 offers a Private Mode, which adds an extra layer of security for important files and documents. The A7 also has Multi Screen app function capability.

Short summary description Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM Android 4.4 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

Samsung Galaxy A7 SM-A700F, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4, Black

Long summary description Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM Android 4.4 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

Samsung Galaxy A7 SM-A700F. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product colour: Black. Weight: 141 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.