Samsung logo

Samsung Galaxy A53 5G SM-A536B 16.5 cm (6.5") Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11509
Info modified on:
29 Oct 2024, 10:54:55
Long product name Samsung Galaxy A53 5G SM-A536B 16.5 cm (6.5") Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh White:

6.5" 2400 x 1080 (FHD+) SAMOLED, 5G, Octa-Core, 4x Cameras, Android

Samsung Galaxy A53 5G SM-A536B 16.5 cm (6.5") Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh White:

If you want a phone that does everything super smoothly, Galaxy A53 delivers big time.
Take in the generous 6.5” infinity screen that lets you see more and see it better.
Immerse yourself in a movie on the FHD+ screen with 20:9 aspect ratio.
And enjoy smooth as silk game play on the train thanks to super fluid 120 Hz refresh rate. Switching between apps without annoying lag? No problem. Smooth scrolling? Oh yes. The awesome A53, in a word, you guessed it – smooth.

Four cameras, for those who live in the moment and never want to miss a thing. Galaxy A53 lets you capture everything beautifully and create content that’s second to none. A 64MP Main Camera takes photos and videos that are pin sharp. Thanks to OIS (Optical Image Stabilisation) it’s goodbye to shake and blur, photos are crisp and clear, ready to share instantly. The Ultra Wide 12MP Camera fits everything in perfectly, even that embarrassing TikTok dance with your mates. Get up close and personal, see the detail with 5MP Macro Camera. Customise focus with 5MP Depth Camera – in a simple touch adjust background blur and let your shots stand out. Get creative with a suite of AI enhanced features. Have a play – there are no rules. The A53 – four cameras, a million ways to express yourself.

Short summary description Samsung Galaxy A53 5G SM-A536B 16.5 cm (6.5") Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh White:

Samsung Galaxy A53 5G SM-A536B, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 12, White

Long summary description Samsung Galaxy A53 5G SM-A536B 16.5 cm (6.5") Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh White:

Samsung Galaxy A53 5G SM-A536B. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: White. Weight: 189 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.